EXM Manufacturing Ltd. Environmental Control Fan IQ500FP-126

Description
340 MM BODY LENGTH 340 MM BODY WIDTH 115 MAX. AC VOLTAGE RATING UL, CUL APPROVAL 0.28 AMPERE CURRENT RATING PAINTED STEEL BODY MATERIAL 70 DEG C OPERATING TEMPERATURE 929 CU M/HR AIR FLOW RATE 102 MM BODY DEPTH POLYPROPYLENE FILTER EUROBEX[R] BRAND PROTECTION RATING NEMA 1 MAXIMUM AC VOLTAGE RATING - UOM V
Datasheet
Description
340 MM BODY LENGTH 340 MM BODY WIDTH 115 MAX. AC VOLTAGE RATING UL, CUL APPROVAL 0.28 AMPERE CURRENT RATING PAINTED STEEL BODY MATERIAL 70 DEG C OPERATING TEMPERATURE 929 CU M/HR AIR FLOW RATE 102 MM BODY DEPTH POLYPROPYLENE FILTER EUROBEX[R] BRAND PROTECTION RATING NEMA 1 MAXIMUM AC VOLTAGE RATING - UOM V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Environmental Control Fan - IQ500FP-126 - EXM Manufacturing Ltd.
Blainville, Quebec, Canada
Environmental Control Fan
IQ500FP-126
Environmental Control Fan IQ500FP-126
340 MM BODY LENGTH 340 MM BODY WIDTH 115 MAX. AC VOLTAGE RATING UL, CUL APPROVAL 0.28 AMPERE CURRENT RATING PAINTED STEEL BODY MATERIAL 70 DEG C OPERATING TEMPERATURE 929 CU M/HR AIR FLOW RATE 102 MM BODY DEPTH POLYPROPYLENE FILTER EUROBEX[R] BRAND PROTECTION RATING NEMA 1 MAXIMUM AC VOLTAGE RATING - UOM V
  • 340 MM BODY LENGTH
  • 340 MM BODY WIDTH
  • 115 MAX. AC VOLTAGE RATING
  • UL, CUL APPROVAL
  • 0.28 AMPERE CURRENT RATING
  • PAINTED STEEL BODY MATERIAL
  • 70 DEG C OPERATING TEMPERATURE
  • 929 CU M/HR AIR FLOW RATE
  • 102 MM BODY DEPTH
  • POLYPROPYLENE FILTER
  • EUROBEX[R] BRAND
  • PROTECTION RATING NEMA 1
  • MAXIMUM AC VOLTAGE RATING - UOM V
Supplier's Site Datasheet

Technical Specifications

  EXM Manufacturing Ltd.
Product Category Electronic Cooling Fans
Product Number IQ500FP-126
Product Name Environmental Control Fan
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 547 SCFM (929 m³/hr)
Voltage Range 115 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fan - 551CTF - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 36 SCFM (61.19 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details
SANYO DENKI Cooling Fans - Splash Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Axial Fans - 2557274 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 139 SCFM (237 m³/hr)
Maximum Sound Level 53 dbA
View Details