EXM Manufacturing Ltd. Environmental Control Fan IQ3600HEV-126

Description
ENCLOSURE TYPE 32 INCH BODY LENGTH 16 INCH BODY WIDTH 50/60 HZ FREQUENCY RATING UL, CUL APPROVAL 110/120 V VOLTAGE RATING 5.4/6 AMPERE CURRENT RATING ANSI/ASA 61 GRAY 16 GAUGE MILD STEEL BODY MATERIAL 29.4 W POWER RATING 29.4 POWER RATING IN W 150 DEG F OPERATING TEMPERATURE 6 INCH BODY DEPTH EUROBEX[R] BRAND PROTECTION RATING NEMA 12, IP54 POWER RATING IN W - UOM W IQ3600HEV MODEL
Datasheet
Description
ENCLOSURE TYPE 32 INCH BODY LENGTH 16 INCH BODY WIDTH 50/60 HZ FREQUENCY RATING UL, CUL APPROVAL 110/120 V VOLTAGE RATING 5.4/6 AMPERE CURRENT RATING ANSI/ASA 61 GRAY 16 GAUGE MILD STEEL BODY MATERIAL 29.4 W POWER RATING 29.4 POWER RATING IN W 150 DEG F OPERATING TEMPERATURE 6 INCH BODY DEPTH EUROBEX[R] BRAND PROTECTION RATING NEMA 12, IP54 POWER RATING IN W - UOM W IQ3600HEV MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Environmental Control Fan - IQ3600HEV-126 - EXM Manufacturing Ltd.
Blainville, Quebec, Canada
Environmental Control Fan
IQ3600HEV-126
Environmental Control Fan IQ3600HEV-126
ENCLOSURE TYPE 32 INCH BODY LENGTH 16 INCH BODY WIDTH 50/60 HZ FREQUENCY RATING UL, CUL APPROVAL 110/120 V VOLTAGE RATING 5.4/6 AMPERE CURRENT RATING ANSI/ASA 61 GRAY 16 GAUGE MILD STEEL BODY MATERIAL 29.4 W POWER RATING 29.4 POWER RATING IN W 150 DEG F OPERATING TEMPERATURE 6 INCH BODY DEPTH EUROBEX[R] BRAND PROTECTION RATING NEMA 12, IP54 POWER RATING IN W - UOM W IQ3600HEV MODEL
  • ENCLOSURE TYPE
  • 32 INCH BODY LENGTH
  • 16 INCH BODY WIDTH
  • 50/60 HZ FREQUENCY RATING
  • UL, CUL APPROVAL
  • 110/120 V VOLTAGE RATING
  • 5.4/6 AMPERE CURRENT RATING
  • ANSI/ASA 61 GRAY 16 GAUGE MILD STEEL BODY MATERIAL
  • 29.4 W POWER RATING
  • 29.4 POWER RATING IN W
  • 150 DEG F OPERATING TEMPERATURE
  • 6 INCH BODY DEPTH
  • EUROBEX[R] BRAND
  • PROTECTION RATING NEMA 12, IP54
  • POWER RATING IN W - UOM W
  • IQ3600HEV MODEL
Supplier's Site Datasheet

Technical Specifications

  EXM Manufacturing Ltd.
Product Category Electronic Cooling Fans
Product Number IQ3600HEV-126
Product Name Environmental Control Fan
Application Industrial/Commercial Fans and Blowers
Voltage Range 110 to 120 volts
Running Current 5.4 to 6 amps
Unlock Full Specs
to access all available technical data

Similar Products

6010-11 Series 1.44 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6010M12BPLP1b-11 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.0909 to ? in H2O (0.1699 to ? Torr)
Maximum Sound Level 32.07 dbA
View Details
Type 7F.20 - Filter Fan - 7F20823020550 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 32.36 to 37.06 SCFM (55 to 63 m³/hr)
Nominal Power 29 to 25 watts
View Details
Electrical - Climate Control - Filtered Fans - PFA40000LG - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Axial Fan - 125XS - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 199 SCFM (339 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details