EXM Manufacturing Ltd. Environmental Control Fan IQ200FP-236

Description
250 MM BODY LENGTH 250 MM BODY WIDTH 230 MAX. AC VOLTAGE RATING UL, CUL APPROVAL 0.17 AMPERE CURRENT RATING PAINTED STEEL BODY MATERIAL 80 DEG C OPERATING TEMPERATURE 400 CU M/HR AIR FLOW RATE 64 MM BODY DEPTH POLYPROPYLENE FILTER EUROBEX[R] BRAND PROTECTION RATING NEMA 1 MAXIMUM AC VOLTAGE RATING - UOM V
Datasheet
Description
250 MM BODY LENGTH 250 MM BODY WIDTH 230 MAX. AC VOLTAGE RATING UL, CUL APPROVAL 0.17 AMPERE CURRENT RATING PAINTED STEEL BODY MATERIAL 80 DEG C OPERATING TEMPERATURE 400 CU M/HR AIR FLOW RATE 64 MM BODY DEPTH POLYPROPYLENE FILTER EUROBEX[R] BRAND PROTECTION RATING NEMA 1 MAXIMUM AC VOLTAGE RATING - UOM V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Environmental Control Fan - IQ200FP-236 - EXM Manufacturing Ltd.
Blainville, Quebec, Canada
Environmental Control Fan
IQ200FP-236
Environmental Control Fan IQ200FP-236
250 MM BODY LENGTH 250 MM BODY WIDTH 230 MAX. AC VOLTAGE RATING UL, CUL APPROVAL 0.17 AMPERE CURRENT RATING PAINTED STEEL BODY MATERIAL 80 DEG C OPERATING TEMPERATURE 400 CU M/HR AIR FLOW RATE 64 MM BODY DEPTH POLYPROPYLENE FILTER EUROBEX[R] BRAND PROTECTION RATING NEMA 1 MAXIMUM AC VOLTAGE RATING - UOM V
  • 250 MM BODY LENGTH
  • 250 MM BODY WIDTH
  • 230 MAX. AC VOLTAGE RATING
  • UL, CUL APPROVAL
  • 0.17 AMPERE CURRENT RATING
  • PAINTED STEEL BODY MATERIAL
  • 80 DEG C OPERATING TEMPERATURE
  • 400 CU M/HR AIR FLOW RATE
  • 64 MM BODY DEPTH
  • POLYPROPYLENE FILTER
  • EUROBEX[R] BRAND
  • PROTECTION RATING NEMA 1
  • MAXIMUM AC VOLTAGE RATING - UOM V
Supplier's Site Datasheet

Technical Specifications

  EXM Manufacturing Ltd.
Product Category Electronic Cooling Fans
Product Number IQ200FP-236
Product Name Environmental Control Fan
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 235 SCFM (400 m³/hr)
Voltage Range 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.67 Cubic Feet Per Minute (ft³/min) Airflow (P) Micro Fan - AGA178 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 0.6710 SCFM (1.14 m³/hr)
Maximum Static Pressure 0.1340 in H2O (0.2504 Torr)
View Details
Type 7F.21 - Reverse flow filter fan - 7F2190244250 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Operating Temperature 5 to 131 F (-15 to 55 C)
View Details
Electrical - Climate Control - Filtered Fans - PFA60000T3RBK - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Axial Fan - 80TV - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 150 SCFM (255 m³/hr)
Maximum Sound Level 61 dbA
View Details