EXM Manufacturing Ltd. Environmental Control Fan IQ1800HET-236

Description
ENCLOSURE TYPE 17.86 INCH BODY LENGTH 9.25 INCH BODY WIDTH 50/60 HZ FREQUENCY RATING UL, CUL APPROVAL 220/230 V VOLTAGE RATING 0.4/0.42 AMPERE CURRENT RATING ANSI/ASA 61 GRAY 16 GAUGE MILD STEEL BODY MATERIAL 14.7 W POWER RATING 14.7 POWER RATING IN W 150 DEG F OPERATING TEMPERATURE 7 INCH BODY DEPTH EUROBEX[R] BRAND PROTECTION RATING NEMA 12, IP54 POWER RATING IN W - UOM W IQ1800HET MODEL
Datasheet
Description
ENCLOSURE TYPE 17.86 INCH BODY LENGTH 9.25 INCH BODY WIDTH 50/60 HZ FREQUENCY RATING UL, CUL APPROVAL 220/230 V VOLTAGE RATING 0.4/0.42 AMPERE CURRENT RATING ANSI/ASA 61 GRAY 16 GAUGE MILD STEEL BODY MATERIAL 14.7 W POWER RATING 14.7 POWER RATING IN W 150 DEG F OPERATING TEMPERATURE 7 INCH BODY DEPTH EUROBEX[R] BRAND PROTECTION RATING NEMA 12, IP54 POWER RATING IN W - UOM W IQ1800HET MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Environmental Control Fan - IQ1800HET-236 - EXM Manufacturing Ltd.
Blainville, Quebec, Canada
Environmental Control Fan
IQ1800HET-236
Environmental Control Fan IQ1800HET-236
ENCLOSURE TYPE 17.86 INCH BODY LENGTH 9.25 INCH BODY WIDTH 50/60 HZ FREQUENCY RATING UL, CUL APPROVAL 220/230 V VOLTAGE RATING 0.4/0.42 AMPERE CURRENT RATING ANSI/ASA 61 GRAY 16 GAUGE MILD STEEL BODY MATERIAL 14.7 W POWER RATING 14.7 POWER RATING IN W 150 DEG F OPERATING TEMPERATURE 7 INCH BODY DEPTH EUROBEX[R] BRAND PROTECTION RATING NEMA 12, IP54 POWER RATING IN W - UOM W IQ1800HET MODEL
  • ENCLOSURE TYPE
  • 17.86 INCH BODY LENGTH
  • 9.25 INCH BODY WIDTH
  • 50/60 HZ FREQUENCY RATING
  • UL, CUL APPROVAL
  • 220/230 V VOLTAGE RATING
  • 0.4/0.42 AMPERE CURRENT RATING
  • ANSI/ASA 61 GRAY 16 GAUGE MILD STEEL BODY MATERIAL
  • 14.7 W POWER RATING
  • 14.7 POWER RATING IN W
  • 150 DEG F OPERATING TEMPERATURE
  • 7 INCH BODY DEPTH
  • EUROBEX[R] BRAND
  • PROTECTION RATING NEMA 12, IP54
  • POWER RATING IN W - UOM W
  • IQ1800HET MODEL
Supplier's Site Datasheet

Technical Specifications

  EXM Manufacturing Ltd.
Product Category Electronic Cooling Fans
Product Number IQ1800HET-236
Product Name Environmental Control Fan
Application Industrial/Commercial Fans and Blowers
Voltage Range 220 to 230 volts
Running Current 0.4000 to 0.4200 amps
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fan - 125DL 48 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 57 SCFM (96.88 m³/hr)
Maximum Sound Level 30 dbA
View Details
4020-7 Series 1.20 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4020H12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2260 to ? in H2O (0.4222 to ? Torr)
Maximum Sound Level 32.38 dbA
View Details
50x50x10mm, 12 VDC, 8 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan - FAD1-05010CBLW11 - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 8 SCFM (13.6 m³/hr)
Maximum Static Pressure 0.0500 in H2O (0.0934 Torr)
View Details
5 suppliers