EXM Manufacturing Ltd. Environmental Control Fan IQ150FPW-236

Description
457 MM BODY LENGTH 267 MM BODY WIDTH 230 MAX. AC VOLTAGE RATING UL, CUL APPROVAL 0.75 AMPERE CURRENT RATING PAINTED STEEL BODY MATERIAL 55 DEG C OPERATING TEMPERATURE 263 CU M/HR AIR FLOW RATE 127 MM BODY DEPTH POLYPROPYLENE FILTER EUROBEX[R] BRAND PROTECTION RATING NEMA 4 MAXIMUM AC VOLTAGE RATING - UOM V
Datasheet
Description
457 MM BODY LENGTH 267 MM BODY WIDTH 230 MAX. AC VOLTAGE RATING UL, CUL APPROVAL 0.75 AMPERE CURRENT RATING PAINTED STEEL BODY MATERIAL 55 DEG C OPERATING TEMPERATURE 263 CU M/HR AIR FLOW RATE 127 MM BODY DEPTH POLYPROPYLENE FILTER EUROBEX[R] BRAND PROTECTION RATING NEMA 4 MAXIMUM AC VOLTAGE RATING - UOM V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Environmental Control Fan - IQ150FPW-236 - EXM Manufacturing Ltd.
Blainville, Quebec, Canada
Environmental Control Fan
IQ150FPW-236
Environmental Control Fan IQ150FPW-236
457 MM BODY LENGTH 267 MM BODY WIDTH 230 MAX. AC VOLTAGE RATING UL, CUL APPROVAL 0.75 AMPERE CURRENT RATING PAINTED STEEL BODY MATERIAL 55 DEG C OPERATING TEMPERATURE 263 CU M/HR AIR FLOW RATE 127 MM BODY DEPTH POLYPROPYLENE FILTER EUROBEX[R] BRAND PROTECTION RATING NEMA 4 MAXIMUM AC VOLTAGE RATING - UOM V
  • 457 MM BODY LENGTH
  • 267 MM BODY WIDTH
  • 230 MAX. AC VOLTAGE RATING
  • UL, CUL APPROVAL
  • 0.75 AMPERE CURRENT RATING
  • PAINTED STEEL BODY MATERIAL
  • 55 DEG C OPERATING TEMPERATURE
  • 263 CU M/HR AIR FLOW RATE
  • 127 MM BODY DEPTH
  • POLYPROPYLENE FILTER
  • EUROBEX[R] BRAND
  • PROTECTION RATING NEMA 4
  • MAXIMUM AC VOLTAGE RATING - UOM V
Supplier's Site Datasheet

Technical Specifications

  EXM Manufacturing Ltd.
Product Category Electronic Cooling Fans
Product Number IQ150FPW-236
Product Name Environmental Control Fan
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 155 SCFM (263 m³/hr)
Voltage Range 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

7025-7 Series 2.40 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D7025X24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2398 to ? in H2O (0.4480 to ? Torr)
Maximum Sound Level 39.3 dbA
View Details
Type 7F.21 - Reverse flow filter fan - 7F21823055500 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 324 to 356 SCFM (550 to 605 m³/hr)
Nominal Power 76 to 116 watts
View Details
Electrical - Climate Control - Filtered Fans - RH30000N4S16FDA - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 10.87 inch (276 mm)
View Details
Axial Fan - 85MG - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 466 SCFM (792 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details