EXM Manufacturing Ltd. Environmental Control Fan IQ150FPW-236-SC

Description
457 MM BODY LENGTH 267 MM BODY WIDTH 230 MAX. AC VOLTAGE RATING UL, CUL APPROVAL 0.75 AMPERE CURRENT RATING STAINLESS STEEL BODY MATERIAL 55 DEG C OPERATING TEMPERATURE 263 CU M/HR AIR FLOW RATE 127 MM BODY DEPTH POLYPROPYLENE FILTER EUROBEX[R] BRAND PROTECTION RATING NEMA 4X MAXIMUM AC VOLTAGE RATING - UOM V
Datasheet
Description
457 MM BODY LENGTH 267 MM BODY WIDTH 230 MAX. AC VOLTAGE RATING UL, CUL APPROVAL 0.75 AMPERE CURRENT RATING STAINLESS STEEL BODY MATERIAL 55 DEG C OPERATING TEMPERATURE 263 CU M/HR AIR FLOW RATE 127 MM BODY DEPTH POLYPROPYLENE FILTER EUROBEX[R] BRAND PROTECTION RATING NEMA 4X MAXIMUM AC VOLTAGE RATING - UOM V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Environmental Control Fan - IQ150FPW-236-SC - EXM Manufacturing Ltd.
Blainville, Quebec, Canada
Environmental Control Fan
IQ150FPW-236-SC
Environmental Control Fan IQ150FPW-236-SC
457 MM BODY LENGTH 267 MM BODY WIDTH 230 MAX. AC VOLTAGE RATING UL, CUL APPROVAL 0.75 AMPERE CURRENT RATING STAINLESS STEEL BODY MATERIAL 55 DEG C OPERATING TEMPERATURE 263 CU M/HR AIR FLOW RATE 127 MM BODY DEPTH POLYPROPYLENE FILTER EUROBEX[R] BRAND PROTECTION RATING NEMA 4X MAXIMUM AC VOLTAGE RATING - UOM V
  • 457 MM BODY LENGTH
  • 267 MM BODY WIDTH
  • 230 MAX. AC VOLTAGE RATING
  • UL, CUL APPROVAL
  • 0.75 AMPERE CURRENT RATING
  • STAINLESS STEEL BODY MATERIAL
  • 55 DEG C OPERATING TEMPERATURE
  • 263 CU M/HR AIR FLOW RATE
  • 127 MM BODY DEPTH
  • POLYPROPYLENE FILTER
  • EUROBEX[R] BRAND
  • PROTECTION RATING NEMA 4X
  • MAXIMUM AC VOLTAGE RATING - UOM V
Supplier's Site Datasheet

Technical Specifications

  EXM Manufacturing Ltd.
Product Category Electronic Cooling Fans
Product Number IQ150FPW-236-SC
Product Name Environmental Control Fan
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 155 SCFM (263 m³/hr)
Voltage Range 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 2557286 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 8.83 SCFM (15.01 m³/hr)
Nominal Voltage 12 volts
View Details
Type 7F.21 - Reverse flow filter fan - 7F2190244250 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Operating Temperature 5 to 131 F (-15 to 55 C)
View Details
5015-7 Series 3.00 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C5015X12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2606 to ? in H2O (0.4869 to ? Torr)
Maximum Sound Level 36.4 dbA
View Details
ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details