EXM Manufacturing Ltd. Environmental Control Fan IQ150FPW-126

Description
457 MM BODY LENGTH 267 MM BODY WIDTH 115 MAX. AC VOLTAGE RATING UL, CUL APPROVAL 1.9 AMPERE CURRENT RATING PAINTED STEEL BODY MATERIAL 55 DEG C OPERATING TEMPERATURE 263 CU M/HR AIR FLOW RATE 127 MM BODY DEPTH POLYPROPYLENE FILTER EUROBEX[R] BRAND PROTECTION RATING NEMA 4 MAXIMUM AC VOLTAGE RATING - UOM V
Datasheet
Description
457 MM BODY LENGTH 267 MM BODY WIDTH 115 MAX. AC VOLTAGE RATING UL, CUL APPROVAL 1.9 AMPERE CURRENT RATING PAINTED STEEL BODY MATERIAL 55 DEG C OPERATING TEMPERATURE 263 CU M/HR AIR FLOW RATE 127 MM BODY DEPTH POLYPROPYLENE FILTER EUROBEX[R] BRAND PROTECTION RATING NEMA 4 MAXIMUM AC VOLTAGE RATING - UOM V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Environmental Control Fan - IQ150FPW-126 - EXM Manufacturing Ltd.
Blainville, Quebec, Canada
Environmental Control Fan
IQ150FPW-126
Environmental Control Fan IQ150FPW-126
457 MM BODY LENGTH 267 MM BODY WIDTH 115 MAX. AC VOLTAGE RATING UL, CUL APPROVAL 1.9 AMPERE CURRENT RATING PAINTED STEEL BODY MATERIAL 55 DEG C OPERATING TEMPERATURE 263 CU M/HR AIR FLOW RATE 127 MM BODY DEPTH POLYPROPYLENE FILTER EUROBEX[R] BRAND PROTECTION RATING NEMA 4 MAXIMUM AC VOLTAGE RATING - UOM V
  • 457 MM BODY LENGTH
  • 267 MM BODY WIDTH
  • 115 MAX. AC VOLTAGE RATING
  • UL, CUL APPROVAL
  • 1.9 AMPERE CURRENT RATING
  • PAINTED STEEL BODY MATERIAL
  • 55 DEG C OPERATING TEMPERATURE
  • 263 CU M/HR AIR FLOW RATE
  • 127 MM BODY DEPTH
  • POLYPROPYLENE FILTER
  • EUROBEX[R] BRAND
  • PROTECTION RATING NEMA 4
  • MAXIMUM AC VOLTAGE RATING - UOM V
Supplier's Site Datasheet

Technical Specifications

  EXM Manufacturing Ltd.
Product Category Electronic Cooling Fans
Product Number IQ150FPW-126
Product Name Environmental Control Fan
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 155 SCFM (263 m³/hr)
Voltage Range 115 volts
Unlock Full Specs
to access all available technical data

Similar Products

4028-5 Series 4.56 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4028M12BPLB1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 1.04 to ? in H2O (1.94 to ? Torr)
Maximum Sound Level 47.5 dbA
View Details
Type 7F.31 - Reverse flow filter fan - 7F3182304400 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 235 to 262 SCFM (400 to 445 m³/hr)
Nominal Power 69 to 112 watts
View Details
Electrical - Climate Control - Filtered Fans - PF43000T3RBK - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 155 SCFM (263 m³/hr)
Nominal Voltage 115 volts
View Details
Axial Fan - 299DX - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 67.8 SCFM (115 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details