EXM Manufacturing Ltd. Environmental Control Fan IQ1350HEV-236

Description
ENCLOSURE TYPE 27 INCH BODY LENGTH 8 INCH BODY WIDTH 50/60 HZ FREQUENCY RATING UL, CUL APPROVAL 220/230 V VOLTAGE RATING 0.4/0.42 AMPERE CURRENT RATING ANSI/ASA 61 GRAY 16 GAUGE MILD STEEL BODY MATERIAL 11 W POWER RATING 11 POWER RATING IN W 150 DEG F OPERATING TEMPERATURE 3 INCH BODY DEPTH EUROBEX[R] BRAND PROTECTION RATING NEMA 12, IP54 POWER RATING IN W - UOM W IQ1350HEV MODEL
Datasheet
Description
ENCLOSURE TYPE 27 INCH BODY LENGTH 8 INCH BODY WIDTH 50/60 HZ FREQUENCY RATING UL, CUL APPROVAL 220/230 V VOLTAGE RATING 0.4/0.42 AMPERE CURRENT RATING ANSI/ASA 61 GRAY 16 GAUGE MILD STEEL BODY MATERIAL 11 W POWER RATING 11 POWER RATING IN W 150 DEG F OPERATING TEMPERATURE 3 INCH BODY DEPTH EUROBEX[R] BRAND PROTECTION RATING NEMA 12, IP54 POWER RATING IN W - UOM W IQ1350HEV MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Environmental Control Fan - IQ1350HEV-236 - EXM Manufacturing Ltd.
Blainville, Quebec, Canada
Environmental Control Fan
IQ1350HEV-236
Environmental Control Fan IQ1350HEV-236
ENCLOSURE TYPE 27 INCH BODY LENGTH 8 INCH BODY WIDTH 50/60 HZ FREQUENCY RATING UL, CUL APPROVAL 220/230 V VOLTAGE RATING 0.4/0.42 AMPERE CURRENT RATING ANSI/ASA 61 GRAY 16 GAUGE MILD STEEL BODY MATERIAL 11 W POWER RATING 11 POWER RATING IN W 150 DEG F OPERATING TEMPERATURE 3 INCH BODY DEPTH EUROBEX[R] BRAND PROTECTION RATING NEMA 12, IP54 POWER RATING IN W - UOM W IQ1350HEV MODEL
  • ENCLOSURE TYPE
  • 27 INCH BODY LENGTH
  • 8 INCH BODY WIDTH
  • 50/60 HZ FREQUENCY RATING
  • UL, CUL APPROVAL
  • 220/230 V VOLTAGE RATING
  • 0.4/0.42 AMPERE CURRENT RATING
  • ANSI/ASA 61 GRAY 16 GAUGE MILD STEEL BODY MATERIAL
  • 11 W POWER RATING
  • 11 POWER RATING IN W
  • 150 DEG F OPERATING TEMPERATURE
  • 3 INCH BODY DEPTH
  • EUROBEX[R] BRAND
  • PROTECTION RATING NEMA 12, IP54
  • POWER RATING IN W - UOM W
  • IQ1350HEV MODEL
Supplier's Site Datasheet

Technical Specifications

  EXM Manufacturing Ltd.
Product Category Electronic Cooling Fans
Product Number IQ1350HEV-236
Product Name Environmental Control Fan
Application Industrial/Commercial Fans and Blowers
Voltage Range 220 to 230 volts
Running Current 0.4000 to 0.4200 amps
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1442033 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 4 SCFM (6.8 m³/hr)
Blower/Fan Type Axial Fan
View Details
Type 7F.21 - Reverse flow filter fan - 7F2190242055 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Operating Temperature 5 to 131 F (-15 to 55 C)
View Details
7025-7 Series 2.40 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D7025H48BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1941 to ? in H2O (0.3626 to ? Torr)
Maximum Sound Level 36.5 dbA
View Details
SANYO DENKI Cooling Fans - Oil Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details