EXM Manufacturing Ltd. Environmental Control Fan IQ1350HET-236

Description
ENCLOSURE TYPE 15.36 INCH BODY LENGTH 7.38 INCH BODY WIDTH 50/60 HZ FREQUENCY RATING UL, CUL APPROVAL 220/230 V VOLTAGE RATING 0.4/0.42 AMPERE CURRENT RATING ANSI/ASA 61 GRAY 16 GAUGE MILD STEEL BODY MATERIAL 11 W POWER RATING 11 POWER RATING IN W 150 DEG F OPERATING TEMPERATURE 6.5 INCH BODY DEPTH EUROBEX[R] BRAND PROTECTION RATING NEMA 12, IP54 POWER RATING IN W - UOM W IQ1350HET MODEL
Datasheet
Description
ENCLOSURE TYPE 15.36 INCH BODY LENGTH 7.38 INCH BODY WIDTH 50/60 HZ FREQUENCY RATING UL, CUL APPROVAL 220/230 V VOLTAGE RATING 0.4/0.42 AMPERE CURRENT RATING ANSI/ASA 61 GRAY 16 GAUGE MILD STEEL BODY MATERIAL 11 W POWER RATING 11 POWER RATING IN W 150 DEG F OPERATING TEMPERATURE 6.5 INCH BODY DEPTH EUROBEX[R] BRAND PROTECTION RATING NEMA 12, IP54 POWER RATING IN W - UOM W IQ1350HET MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Environmental Control Fan - IQ1350HET-236 - EXM Manufacturing Ltd.
Blainville, Quebec, Canada
Environmental Control Fan
IQ1350HET-236
Environmental Control Fan IQ1350HET-236
ENCLOSURE TYPE 15.36 INCH BODY LENGTH 7.38 INCH BODY WIDTH 50/60 HZ FREQUENCY RATING UL, CUL APPROVAL 220/230 V VOLTAGE RATING 0.4/0.42 AMPERE CURRENT RATING ANSI/ASA 61 GRAY 16 GAUGE MILD STEEL BODY MATERIAL 11 W POWER RATING 11 POWER RATING IN W 150 DEG F OPERATING TEMPERATURE 6.5 INCH BODY DEPTH EUROBEX[R] BRAND PROTECTION RATING NEMA 12, IP54 POWER RATING IN W - UOM W IQ1350HET MODEL
  • ENCLOSURE TYPE
  • 15.36 INCH BODY LENGTH
  • 7.38 INCH BODY WIDTH
  • 50/60 HZ FREQUENCY RATING
  • UL, CUL APPROVAL
  • 220/230 V VOLTAGE RATING
  • 0.4/0.42 AMPERE CURRENT RATING
  • ANSI/ASA 61 GRAY 16 GAUGE MILD STEEL BODY MATERIAL
  • 11 W POWER RATING
  • 11 POWER RATING IN W
  • 150 DEG F OPERATING TEMPERATURE
  • 6.5 INCH BODY DEPTH
  • EUROBEX[R] BRAND
  • PROTECTION RATING NEMA 12, IP54
  • POWER RATING IN W - UOM W
  • IQ1350HET MODEL
Supplier's Site Datasheet

Technical Specifications

  EXM Manufacturing Ltd.
Product Category Electronic Cooling Fans
Product Number IQ1350HET-236
Product Name Environmental Control Fan
Application Industrial/Commercial Fans and Blowers
Voltage Range 220 to 230 volts
Running Current 0.4000 to 0.4200 amps
Unlock Full Specs
to access all available technical data

Similar Products

Type 7F.20 - Filter Fan - 7F2081205550 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 324 to 356 SCFM (550 to 605 m³/hr)
Nominal Power 75 to 102 watts
View Details
4020-7 Series 1.73 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C4020X24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2748 to ? in H2O (0.5134 to ? Torr)
Maximum Sound Level 36.27 dbA
View Details
DC Brushless Fans (BLDC) - FAD1-04010BSHW11-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 6.2 SCFM (10.54 m³/hr)
Maximum Static Pressure 0.1000 in H2O (0.1868 Torr)
View Details
2 suppliers
SANYO DENKI Cooling Fans - Low Power Consumption Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details