EXM Manufacturing Ltd. Environmental Control Fan IQ100FP-236

Description
200 MM BODY LENGTH 200 MM BODY WIDTH 230 MAX. AC VOLTAGE RATING UL, CUL APPROVAL 0.09 AMPERE CURRENT RATING PAINTED STEEL BODY MATERIAL 80 DEG C OPERATING TEMPERATURE 178 CU M/HR AIR FLOW RATE 51 MM BODY DEPTH POLYPROPYLENE FILTER EUROBEX[R] BRAND PROTECTION RATING NEMA 1 MAXIMUM AC VOLTAGE RATING - UOM V
Datasheet
Description
200 MM BODY LENGTH 200 MM BODY WIDTH 230 MAX. AC VOLTAGE RATING UL, CUL APPROVAL 0.09 AMPERE CURRENT RATING PAINTED STEEL BODY MATERIAL 80 DEG C OPERATING TEMPERATURE 178 CU M/HR AIR FLOW RATE 51 MM BODY DEPTH POLYPROPYLENE FILTER EUROBEX[R] BRAND PROTECTION RATING NEMA 1 MAXIMUM AC VOLTAGE RATING - UOM V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Environmental Control Fan - IQ100FP-236 - EXM Manufacturing Ltd.
Blainville, Quebec, Canada
Environmental Control Fan
IQ100FP-236
Environmental Control Fan IQ100FP-236
200 MM BODY LENGTH 200 MM BODY WIDTH 230 MAX. AC VOLTAGE RATING UL, CUL APPROVAL 0.09 AMPERE CURRENT RATING PAINTED STEEL BODY MATERIAL 80 DEG C OPERATING TEMPERATURE 178 CU M/HR AIR FLOW RATE 51 MM BODY DEPTH POLYPROPYLENE FILTER EUROBEX[R] BRAND PROTECTION RATING NEMA 1 MAXIMUM AC VOLTAGE RATING - UOM V
  • 200 MM BODY LENGTH
  • 200 MM BODY WIDTH
  • 230 MAX. AC VOLTAGE RATING
  • UL, CUL APPROVAL
  • 0.09 AMPERE CURRENT RATING
  • PAINTED STEEL BODY MATERIAL
  • 80 DEG C OPERATING TEMPERATURE
  • 178 CU M/HR AIR FLOW RATE
  • 51 MM BODY DEPTH
  • POLYPROPYLENE FILTER
  • EUROBEX[R] BRAND
  • PROTECTION RATING NEMA 1
  • MAXIMUM AC VOLTAGE RATING - UOM V
Supplier's Site Datasheet

Technical Specifications

  EXM Manufacturing Ltd.
Product Category Electronic Cooling Fans
Product Number IQ100FP-236
Product Name Environmental Control Fan
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 105 SCFM (178 m³/hr)
Voltage Range 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Brushless Fans (BLDC) - FAD1-06025CBJW12-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 27.9 SCFM (47.42 m³/hr)
Maximum Static Pressure 0.2420 in H2O (0.4521 Torr)
View Details
3 suppliers
Filter Fan FF 018 - 01802.0-01 - STEGO
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 60 SCFM (102 m³/hr)
Maximum Sound Level 39 dbA
View Details
2 suppliers
Axial Fans - 1444129 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 55.48 SCFM (94.3 m³/hr)
Blower/Fan Type Axial Fan
View Details
ADDA Cooling Fans - DC Cooling Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details