EXM Manufacturing Ltd.Environmental Control FanIQ100FP-126
Description
200 MM BODY LENGTH
200 MM BODY WIDTH
115 MAX. AC VOLTAGE RATING
UL, CUL APPROVAL
0.14 AMPERE CURRENT RATING
PAINTED STEEL BODY MATERIAL
80 DEG C OPERATING TEMPERATURE
178 CU M/HR AIR FLOW RATE
51 MM BODY DEPTH
POLYPROPYLENE FILTER
EUROBEX[R] BRAND
PROTECTION RATING NEMA 1
MAXIMUM AC VOLTAGE RATING - UOM V
EXM Manufacturing Ltd.
Done
Datasheet
Description
200 MM BODY LENGTH
200 MM BODY WIDTH
115 MAX. AC VOLTAGE RATING
UL, CUL APPROVAL
0.14 AMPERE CURRENT RATING
PAINTED STEEL BODY MATERIAL
80 DEG C OPERATING TEMPERATURE
178 CU M/HR AIR FLOW RATE
51 MM BODY DEPTH
POLYPROPYLENE FILTER
EUROBEX[R] BRAND
PROTECTION RATING NEMA 1
MAXIMUM AC VOLTAGE RATING - UOM V
200 MM BODY LENGTH
200 MM BODY WIDTH
115 MAX. AC VOLTAGE RATING
UL, CUL APPROVAL
0.14 AMPERE CURRENT RATING
PAINTED STEEL BODY MATERIAL
80 DEG C OPERATING TEMPERATURE
178 CU M/HR AIR FLOW RATE
51 MM BODY DEPTH
POLYPROPYLENE FILTER
EUROBEX[R] BRAND
PROTECTION RATING NEMA 1
MAXIMUM AC VOLTAGE RATING - UOM V