EXM Manufacturing Ltd. Environmental Control Fan GKVE30P1220U

Description
ENCLOSURE TYPE 325 MM BODY LENGTH 325 MM BODY WIDTH 230 MAX. AC VOLTAGE RATING 50/60 HZ FREQUENCY RATING 1 PHASE(S) UL, CUL APPROVAL 0.34 AMPERE CURRENT RATING HEAT RESISTANT ABS PLASTIC BODY MATERIAL 77 W POWER RATING 77 POWER RATING IN W -10 TO 70 DEG C OPERATING TEMPERATURE 615 CU M/HR AIR FLOW RATE 114 MM BODY DEPTH RAL 7035 BEIGE GRILLE EUROBEX[R] BRAND NOISE LEVEL 69 DECIBEL FEATURES AIR FLOW DIRECTION EXHAUST, EU4 FILTER QUALITY GRADE, 100 TO 1000 MHZ, ATTENUATION FACTOR 65 TO 45 DECIBEL MAXIMUM AC VOLTAGE RATING - UOM V POWER RATING IN W - UOM W GKVE30 MODEL
Datasheet
Description
ENCLOSURE TYPE 325 MM BODY LENGTH 325 MM BODY WIDTH 230 MAX. AC VOLTAGE RATING 50/60 HZ FREQUENCY RATING 1 PHASE(S) UL, CUL APPROVAL 0.34 AMPERE CURRENT RATING HEAT RESISTANT ABS PLASTIC BODY MATERIAL 77 W POWER RATING 77 POWER RATING IN W -10 TO 70 DEG C OPERATING TEMPERATURE 615 CU M/HR AIR FLOW RATE 114 MM BODY DEPTH RAL 7035 BEIGE GRILLE EUROBEX[R] BRAND NOISE LEVEL 69 DECIBEL FEATURES AIR FLOW DIRECTION EXHAUST, EU4 FILTER QUALITY GRADE, 100 TO 1000 MHZ, ATTENUATION FACTOR 65 TO 45 DECIBEL MAXIMUM AC VOLTAGE RATING - UOM V POWER RATING IN W - UOM W GKVE30 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Environmental Control Fan - GKVE30P1220U - EXM Manufacturing Ltd.
Blainville, Quebec, Canada
Environmental Control Fan
GKVE30P1220U
Environmental Control Fan GKVE30P1220U
ENCLOSURE TYPE 325 MM BODY LENGTH 325 MM BODY WIDTH 230 MAX. AC VOLTAGE RATING 50/60 HZ FREQUENCY RATING 1 PHASE(S) UL, CUL APPROVAL 0.34 AMPERE CURRENT RATING HEAT RESISTANT ABS PLASTIC BODY MATERIAL 77 W POWER RATING 77 POWER RATING IN W -10 TO 70 DEG C OPERATING TEMPERATURE 615 CU M/HR AIR FLOW RATE 114 MM BODY DEPTH RAL 7035 BEIGE GRILLE EUROBEX[R] BRAND NOISE LEVEL 69 DECIBEL FEATURES AIR FLOW DIRECTION EXHAUST, EU4 FILTER QUALITY GRADE, 100 TO 1000 MHZ, ATTENUATION FACTOR 65 TO 45 DECIBEL MAXIMUM AC VOLTAGE RATING - UOM V POWER RATING IN W - UOM W GKVE30 MODEL
  • ENCLOSURE TYPE
  • 325 MM BODY LENGTH
  • 325 MM BODY WIDTH
  • 230 MAX. AC VOLTAGE RATING
  • 50/60 HZ FREQUENCY RATING
  • 1 PHASE(S)
  • UL, CUL APPROVAL
  • 0.34 AMPERE CURRENT RATING
  • HEAT RESISTANT ABS PLASTIC BODY MATERIAL
  • 77 W POWER RATING
  • 77 POWER RATING IN W
  • -10 TO 70 DEG C OPERATING TEMPERATURE
  • 615 CU M/HR AIR FLOW RATE
  • 114 MM BODY DEPTH
  • RAL 7035 BEIGE GRILLE
  • EUROBEX[R] BRAND
  • NOISE LEVEL 69 DECIBEL
  • FEATURES AIR FLOW DIRECTION EXHAUST, EU4 FILTER QUALITY GRADE, 100 TO 1000 MHZ, ATTENUATION FACTOR 65 TO 45 DECIBEL
  • MAXIMUM AC VOLTAGE RATING - UOM V
  • POWER RATING IN W - UOM W
  • GKVE30 MODEL
Supplier's Site Datasheet

Technical Specifications

  EXM Manufacturing Ltd.
Product Category Electronic Cooling Fans
Product Number GKVE30P1220U
Product Name Environmental Control Fan
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 362 SCFM (615 m³/hr)
Maximum Sound Level 69 dbA
Voltage Range 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1442034 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 4 SCFM (6.8 m³/hr)
Blower/Fan Type Axial Fan
View Details
Type 7F.20 - Filter Fan - 7F20902420550 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Operating Temperature 5 to 131 F (-15 to 55 C)
View Details
6025-7 Series 3.00 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C6025H24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.3508 to ? in H2O (0.6554 to ? Torr)
Maximum Sound Level 39.31 dbA
View Details
SANYO DENKI Cooling Fans - Splash Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details