EXM Manufacturing Ltd. Environmental Control Fan GKVE3000220

Description
ENCLOSURE TYPE 325 MM BODY LENGTH 325 MM BODY WIDTH 230 MAX. AC VOLTAGE RATING 50/60 HZ FREQUENCY RATING 1 PHASE(S) UL, CUL APPROVAL 0.25 AMPERE CURRENT RATING HEAT RESISTANT ABS PLASTIC BODY MATERIAL 50 W POWER RATING 50 POWER RATING IN W -10 TO 70 DEG C OPERATING TEMPERATURE 500 CU M/HR AIR FLOW RATE 148 MM BODY DEPTH RAL 7035 BEIGE GRILLE EUROBEX[R] BRAND NOISE LEVEL 59 DECIBEL FEATURES AIR FLOW DIRECTION INTAKE, EU4 FILTER QUALITY GRADE, 100 TO 1000 MHZ, ATTENUATION FACTOR 65 TO 45 DECIBEL MAXIMUM AC VOLTAGE RATING - UOM V POWER RATING IN W - UOM W GKVE30 MODEL
Datasheet
Description
ENCLOSURE TYPE 325 MM BODY LENGTH 325 MM BODY WIDTH 230 MAX. AC VOLTAGE RATING 50/60 HZ FREQUENCY RATING 1 PHASE(S) UL, CUL APPROVAL 0.25 AMPERE CURRENT RATING HEAT RESISTANT ABS PLASTIC BODY MATERIAL 50 W POWER RATING 50 POWER RATING IN W -10 TO 70 DEG C OPERATING TEMPERATURE 500 CU M/HR AIR FLOW RATE 148 MM BODY DEPTH RAL 7035 BEIGE GRILLE EUROBEX[R] BRAND NOISE LEVEL 59 DECIBEL FEATURES AIR FLOW DIRECTION INTAKE, EU4 FILTER QUALITY GRADE, 100 TO 1000 MHZ, ATTENUATION FACTOR 65 TO 45 DECIBEL MAXIMUM AC VOLTAGE RATING - UOM V POWER RATING IN W - UOM W GKVE30 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Environmental Control Fan - GKVE3000220 - EXM Manufacturing Ltd.
Blainville, Quebec, Canada
Environmental Control Fan
GKVE3000220
Environmental Control Fan GKVE3000220
ENCLOSURE TYPE 325 MM BODY LENGTH 325 MM BODY WIDTH 230 MAX. AC VOLTAGE RATING 50/60 HZ FREQUENCY RATING 1 PHASE(S) UL, CUL APPROVAL 0.25 AMPERE CURRENT RATING HEAT RESISTANT ABS PLASTIC BODY MATERIAL 50 W POWER RATING 50 POWER RATING IN W -10 TO 70 DEG C OPERATING TEMPERATURE 500 CU M/HR AIR FLOW RATE 148 MM BODY DEPTH RAL 7035 BEIGE GRILLE EUROBEX[R] BRAND NOISE LEVEL 59 DECIBEL FEATURES AIR FLOW DIRECTION INTAKE, EU4 FILTER QUALITY GRADE, 100 TO 1000 MHZ, ATTENUATION FACTOR 65 TO 45 DECIBEL MAXIMUM AC VOLTAGE RATING - UOM V POWER RATING IN W - UOM W GKVE30 MODEL
  • ENCLOSURE TYPE
  • 325 MM BODY LENGTH
  • 325 MM BODY WIDTH
  • 230 MAX. AC VOLTAGE RATING
  • 50/60 HZ FREQUENCY RATING
  • 1 PHASE(S)
  • UL, CUL APPROVAL
  • 0.25 AMPERE CURRENT RATING
  • HEAT RESISTANT ABS PLASTIC BODY MATERIAL
  • 50 W POWER RATING
  • 50 POWER RATING IN W
  • -10 TO 70 DEG C OPERATING TEMPERATURE
  • 500 CU M/HR AIR FLOW RATE
  • 148 MM BODY DEPTH
  • RAL 7035 BEIGE GRILLE
  • EUROBEX[R] BRAND
  • NOISE LEVEL 59 DECIBEL
  • FEATURES AIR FLOW DIRECTION INTAKE, EU4 FILTER QUALITY GRADE, 100 TO 1000 MHZ, ATTENUATION FACTOR 65 TO 45 DECIBEL
  • MAXIMUM AC VOLTAGE RATING - UOM V
  • POWER RATING IN W - UOM W
  • GKVE30 MODEL
Supplier's Site Datasheet

Technical Specifications

  EXM Manufacturing Ltd.
Product Category Electronic Cooling Fans
Product Number GKVE3000220
Product Name Environmental Control Fan
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 294 SCFM (500 m³/hr)
Maximum Sound Level 59 dbA
Voltage Range 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

6020-7 Series 0.84 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C6020L24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1087 to ? in H2O (0.2030 to ? Torr)
Maximum Sound Level 24.5 dbA
View Details
Type 7F.31 - Reverse flow filter fan - 7F3181201020 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 14.12 to 17.06 SCFM (24 to 29 m³/hr)
Nominal Power 27 to 21 watts
View Details
Electrical - Climate Control - Filtered Fans - PF42500T3RLG - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 94 SCFM (160 m³/hr)
Nominal Voltage 115 volts
View Details
Axial Fan - 106ZA - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 27.5 SCFM (46.74 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details