EXM Manufacturing Ltd. Environmental Control Fan GKVE2501222

Description
ENCLOSURE TYPE 250 MM BODY LENGTH 250 MM BODY WIDTH 115 MAX. AC VOLTAGE RATING 50/60 HZ FREQUENCY RATING 1 PHASE(S) UL, CUL APPROVAL 0.42 AMPERE CURRENT RATING HEAT RESISTANT ABS PLASTIC BODY MATERIAL 50 W POWER RATING 50 POWER RATING IN W -10 TO 70 DEG C OPERATING TEMPERATURE 370 CU M/HR AIR FLOW RATE 86 MM BODY DEPTH RAL 7035 BEIGE GRILLE EUROBEX[R] BRAND NOISE LEVEL 59 DECIBEL FEATURES AIR FLOW DIRECTION INTAKE, EU4 FILTER QUALITY GRADE, 100 TO 1000 MHZ, ATTENUATION FACTOR 65 TO 45 DECIBEL MAXIMUM AC VOLTAGE RATING - UOM V POWER RATING IN W - UOM W GKVE25 MODEL
Datasheet
Description
ENCLOSURE TYPE 250 MM BODY LENGTH 250 MM BODY WIDTH 115 MAX. AC VOLTAGE RATING 50/60 HZ FREQUENCY RATING 1 PHASE(S) UL, CUL APPROVAL 0.42 AMPERE CURRENT RATING HEAT RESISTANT ABS PLASTIC BODY MATERIAL 50 W POWER RATING 50 POWER RATING IN W -10 TO 70 DEG C OPERATING TEMPERATURE 370 CU M/HR AIR FLOW RATE 86 MM BODY DEPTH RAL 7035 BEIGE GRILLE EUROBEX[R] BRAND NOISE LEVEL 59 DECIBEL FEATURES AIR FLOW DIRECTION INTAKE, EU4 FILTER QUALITY GRADE, 100 TO 1000 MHZ, ATTENUATION FACTOR 65 TO 45 DECIBEL MAXIMUM AC VOLTAGE RATING - UOM V POWER RATING IN W - UOM W GKVE25 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Environmental Control Fan - GKVE2501222 - EXM Manufacturing Ltd.
Blainville, Quebec, Canada
Environmental Control Fan
GKVE2501222
Environmental Control Fan GKVE2501222
ENCLOSURE TYPE 250 MM BODY LENGTH 250 MM BODY WIDTH 115 MAX. AC VOLTAGE RATING 50/60 HZ FREQUENCY RATING 1 PHASE(S) UL, CUL APPROVAL 0.42 AMPERE CURRENT RATING HEAT RESISTANT ABS PLASTIC BODY MATERIAL 50 W POWER RATING 50 POWER RATING IN W -10 TO 70 DEG C OPERATING TEMPERATURE 370 CU M/HR AIR FLOW RATE 86 MM BODY DEPTH RAL 7035 BEIGE GRILLE EUROBEX[R] BRAND NOISE LEVEL 59 DECIBEL FEATURES AIR FLOW DIRECTION INTAKE, EU4 FILTER QUALITY GRADE, 100 TO 1000 MHZ, ATTENUATION FACTOR 65 TO 45 DECIBEL MAXIMUM AC VOLTAGE RATING - UOM V POWER RATING IN W - UOM W GKVE25 MODEL
  • ENCLOSURE TYPE
  • 250 MM BODY LENGTH
  • 250 MM BODY WIDTH
  • 115 MAX. AC VOLTAGE RATING
  • 50/60 HZ FREQUENCY RATING
  • 1 PHASE(S)
  • UL, CUL APPROVAL
  • 0.42 AMPERE CURRENT RATING
  • HEAT RESISTANT ABS PLASTIC BODY MATERIAL
  • 50 W POWER RATING
  • 50 POWER RATING IN W
  • -10 TO 70 DEG C OPERATING TEMPERATURE
  • 370 CU M/HR AIR FLOW RATE
  • 86 MM BODY DEPTH
  • RAL 7035 BEIGE GRILLE
  • EUROBEX[R] BRAND
  • NOISE LEVEL 59 DECIBEL
  • FEATURES AIR FLOW DIRECTION INTAKE, EU4 FILTER QUALITY GRADE, 100 TO 1000 MHZ, ATTENUATION FACTOR 65 TO 45 DECIBEL
  • MAXIMUM AC VOLTAGE RATING - UOM V
  • POWER RATING IN W - UOM W
  • GKVE25 MODEL
Supplier's Site Datasheet

Technical Specifications

  EXM Manufacturing Ltd.
Product Category Electronic Cooling Fans
Product Number GKVE2501222
Product Name Environmental Control Fan
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 218 SCFM (370 m³/hr)
Maximum Sound Level 59 dbA
Voltage Range 115 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ptc Heater Hg 140, Ac/dc 12-30 V, 100W Rohs Compliant Stego - 70M7861 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Backward Curved Fan - UNO674004E - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 2400 SCFM (4079 m³/hr)
Maximum Sound Level 79 dbA
View Details
6025-5 Series 1.08 Watt (W) Power Brushless DC Axial Fan - C6025L12BPLP1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1185 to ? in H2O (0.2214 to ? Torr)
Maximum Sound Level 25.7 dbA
View Details
50x50x10mm, 24 VDC, 8 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan - FAD1-05010DBLW11 - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 8 SCFM (13.6 m³/hr)
Maximum Static Pressure 0.0500 in H2O (0.0934 Torr)
View Details
3 suppliers