EXM Manufacturing Ltd. Environmental Control Fan GKVE2500220

Description
ENCLOSURE TYPE 250 MM BODY LENGTH 250 MM BODY WIDTH 230 MAX. AC VOLTAGE RATING 50/60 HZ FREQUENCY RATING 1 PHASE(S) UL, CUL APPROVAL 0.23 AMPERE CURRENT RATING HEAT RESISTANT ABS PLASTIC BODY MATERIAL 30 W POWER RATING 30 POWER RATING IN W -10 TO 70 DEG C OPERATING TEMPERATURE 190 CU M/HR AIR FLOW RATE 109 MM BODY DEPTH RAL 7035 BEIGE GRILLE EUROBEX[R] BRAND NOISE LEVEL 50 DECIBEL FEATURES AIR FLOW DIRECTION INTAKE/EXHAUST, EU4 FILTER QUALITY GRADE, 100 TO 1000 MHZ, ATTENUATION FACTOR 65 TO 45 DECIBEL MAXIMUM AC VOLTAGE RATING - UOM V POWER RATING IN W - UOM W GKVE25 MODEL
Datasheet
Description
ENCLOSURE TYPE 250 MM BODY LENGTH 250 MM BODY WIDTH 230 MAX. AC VOLTAGE RATING 50/60 HZ FREQUENCY RATING 1 PHASE(S) UL, CUL APPROVAL 0.23 AMPERE CURRENT RATING HEAT RESISTANT ABS PLASTIC BODY MATERIAL 30 W POWER RATING 30 POWER RATING IN W -10 TO 70 DEG C OPERATING TEMPERATURE 190 CU M/HR AIR FLOW RATE 109 MM BODY DEPTH RAL 7035 BEIGE GRILLE EUROBEX[R] BRAND NOISE LEVEL 50 DECIBEL FEATURES AIR FLOW DIRECTION INTAKE/EXHAUST, EU4 FILTER QUALITY GRADE, 100 TO 1000 MHZ, ATTENUATION FACTOR 65 TO 45 DECIBEL MAXIMUM AC VOLTAGE RATING - UOM V POWER RATING IN W - UOM W GKVE25 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Environmental Control Fan - GKVE2500220 - EXM Manufacturing Ltd.
Blainville, Quebec, Canada
Environmental Control Fan
GKVE2500220
Environmental Control Fan GKVE2500220
ENCLOSURE TYPE 250 MM BODY LENGTH 250 MM BODY WIDTH 230 MAX. AC VOLTAGE RATING 50/60 HZ FREQUENCY RATING 1 PHASE(S) UL, CUL APPROVAL 0.23 AMPERE CURRENT RATING HEAT RESISTANT ABS PLASTIC BODY MATERIAL 30 W POWER RATING 30 POWER RATING IN W -10 TO 70 DEG C OPERATING TEMPERATURE 190 CU M/HR AIR FLOW RATE 109 MM BODY DEPTH RAL 7035 BEIGE GRILLE EUROBEX[R] BRAND NOISE LEVEL 50 DECIBEL FEATURES AIR FLOW DIRECTION INTAKE/EXHAUST, EU4 FILTER QUALITY GRADE, 100 TO 1000 MHZ, ATTENUATION FACTOR 65 TO 45 DECIBEL MAXIMUM AC VOLTAGE RATING - UOM V POWER RATING IN W - UOM W GKVE25 MODEL
  • ENCLOSURE TYPE
  • 250 MM BODY LENGTH
  • 250 MM BODY WIDTH
  • 230 MAX. AC VOLTAGE RATING
  • 50/60 HZ FREQUENCY RATING
  • 1 PHASE(S)
  • UL, CUL APPROVAL
  • 0.23 AMPERE CURRENT RATING
  • HEAT RESISTANT ABS PLASTIC BODY MATERIAL
  • 30 W POWER RATING
  • 30 POWER RATING IN W
  • -10 TO 70 DEG C OPERATING TEMPERATURE
  • 190 CU M/HR AIR FLOW RATE
  • 109 MM BODY DEPTH
  • RAL 7035 BEIGE GRILLE
  • EUROBEX[R] BRAND
  • NOISE LEVEL 50 DECIBEL
  • FEATURES AIR FLOW DIRECTION INTAKE/EXHAUST, EU4 FILTER QUALITY GRADE, 100 TO 1000 MHZ, ATTENUATION FACTOR 65 TO 45 DECIBEL
  • MAXIMUM AC VOLTAGE RATING - UOM V
  • POWER RATING IN W - UOM W
  • GKVE25 MODEL
Supplier's Site Datasheet

Technical Specifications

  EXM Manufacturing Ltd.
Product Category Electronic Cooling Fans
Product Number GKVE2500220
Product Name Environmental Control Fan
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 112 SCFM (190 m³/hr)
Maximum Sound Level 50 dbA
Voltage Range 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

4020-5 Series 0.85 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4020M05BPLP1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1177 to ? in H2O (0.2199 to ? Torr)
Maximum Sound Level 19.3 dbA
View Details
Type 7F.31 - Reverse flow filter fan - 7F3181201020 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 14.12 to 17.06 SCFM (24 to 29 m³/hr)
Nominal Power 27 to 21 watts
View Details
Electrical - Climate Control - Filtered Fans - PF65000T12BKSL - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 115 volts
Nominal Power 80 watts
View Details
Axial Fan - 129XL - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 45.5 SCFM (77.34 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details