EXM Manufacturing Ltd. Environmental Control Fan GKVE2000220

Description
ENCLOSURE TYPE 204 MM BODY LENGTH 204 MM BODY WIDTH 230 MAX. AC VOLTAGE RATING 50/60 HZ FREQUENCY RATING 1 PHASE(S) UL, CUL APPROVAL 0.14 AMPERE CURRENT RATING HEAT RESISTANT ABS PLASTIC BODY MATERIAL 22 W POWER RATING 22 POWER RATING IN W -10 TO 70 DEG C OPERATING TEMPERATURE 108 CU M/HR AIR FLOW RATE 96 MM BODY DEPTH RAL 7035 BEIGE GRILLE EUROBEX[R] BRAND NOISE LEVEL 45 DECIBEL FEATURES AIR FLOW DIRECTION INTAKE/EXHAUST, EU4 FILTER QUALITY GRADE, 100 TO 1000 MHZ, ATTENUATION FACTOR 65 TO 45 DECIBEL MAXIMUM AC VOLTAGE RATING - UOM V POWER RATING IN W - UOM W GKVE20 MODEL
Datasheet
Description
ENCLOSURE TYPE 204 MM BODY LENGTH 204 MM BODY WIDTH 230 MAX. AC VOLTAGE RATING 50/60 HZ FREQUENCY RATING 1 PHASE(S) UL, CUL APPROVAL 0.14 AMPERE CURRENT RATING HEAT RESISTANT ABS PLASTIC BODY MATERIAL 22 W POWER RATING 22 POWER RATING IN W -10 TO 70 DEG C OPERATING TEMPERATURE 108 CU M/HR AIR FLOW RATE 96 MM BODY DEPTH RAL 7035 BEIGE GRILLE EUROBEX[R] BRAND NOISE LEVEL 45 DECIBEL FEATURES AIR FLOW DIRECTION INTAKE/EXHAUST, EU4 FILTER QUALITY GRADE, 100 TO 1000 MHZ, ATTENUATION FACTOR 65 TO 45 DECIBEL MAXIMUM AC VOLTAGE RATING - UOM V POWER RATING IN W - UOM W GKVE20 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Environmental Control Fan - GKVE2000220 - EXM Manufacturing Ltd.
Blainville, Quebec, Canada
Environmental Control Fan
GKVE2000220
Environmental Control Fan GKVE2000220
ENCLOSURE TYPE 204 MM BODY LENGTH 204 MM BODY WIDTH 230 MAX. AC VOLTAGE RATING 50/60 HZ FREQUENCY RATING 1 PHASE(S) UL, CUL APPROVAL 0.14 AMPERE CURRENT RATING HEAT RESISTANT ABS PLASTIC BODY MATERIAL 22 W POWER RATING 22 POWER RATING IN W -10 TO 70 DEG C OPERATING TEMPERATURE 108 CU M/HR AIR FLOW RATE 96 MM BODY DEPTH RAL 7035 BEIGE GRILLE EUROBEX[R] BRAND NOISE LEVEL 45 DECIBEL FEATURES AIR FLOW DIRECTION INTAKE/EXHAUST, EU4 FILTER QUALITY GRADE, 100 TO 1000 MHZ, ATTENUATION FACTOR 65 TO 45 DECIBEL MAXIMUM AC VOLTAGE RATING - UOM V POWER RATING IN W - UOM W GKVE20 MODEL
  • ENCLOSURE TYPE
  • 204 MM BODY LENGTH
  • 204 MM BODY WIDTH
  • 230 MAX. AC VOLTAGE RATING
  • 50/60 HZ FREQUENCY RATING
  • 1 PHASE(S)
  • UL, CUL APPROVAL
  • 0.14 AMPERE CURRENT RATING
  • HEAT RESISTANT ABS PLASTIC BODY MATERIAL
  • 22 W POWER RATING
  • 22 POWER RATING IN W
  • -10 TO 70 DEG C OPERATING TEMPERATURE
  • 108 CU M/HR AIR FLOW RATE
  • 96 MM BODY DEPTH
  • RAL 7035 BEIGE GRILLE
  • EUROBEX[R] BRAND
  • NOISE LEVEL 45 DECIBEL
  • FEATURES AIR FLOW DIRECTION INTAKE/EXHAUST, EU4 FILTER QUALITY GRADE, 100 TO 1000 MHZ, ATTENUATION FACTOR 65 TO 45 DECIBEL
  • MAXIMUM AC VOLTAGE RATING - UOM V
  • POWER RATING IN W - UOM W
  • GKVE20 MODEL
Supplier's Site Datasheet

Technical Specifications

  EXM Manufacturing Ltd.
Product Category Electronic Cooling Fans
Product Number GKVE2000220
Product Name Environmental Control Fan
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 63.54 SCFM (108 m³/hr)
Maximum Sound Level 45 dbA
Voltage Range 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

6010-11 Series 2.88 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6010H24BPLP1b-11 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1205 to ? in H2O (0.2251 to ? Torr)
Maximum Sound Level 35.04 dbA
View Details
Type 7F.20 - Filter Fan - 7F20902420550 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Operating Temperature 5 to 131 F (-15 to 55 C)
View Details
Electrical - Climate Control - Filtered Fans - PF65000T12BK - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 230 SCFM (391 m³/hr)
Maximum Static Pressure 0.2971 in H2O (0.5550 Torr)
View Details
Axial Fan - 299DL - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 37.1 SCFM (63.06 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details