EXM Manufacturing Ltd. Environmental Control Fan GKVE1000222

Description
ENCLOSURE TYPE 109 MM BODY LENGTH 109 MM BODY WIDTH 115 MAX. AC VOLTAGE RATING 50/60 HZ FREQUENCY RATING 1 PHASE(S) UL, CUL APPROVAL 0.14 AMPERE CURRENT RATING HEAT RESISTANT ABS PLASTIC BODY MATERIAL 13 W POWER RATING 13 POWER RATING IN W -10 TO 70 DEG C OPERATING TEMPERATURE 35 CU M/HR AIR FLOW RATE 59 MM BODY DEPTH RAL 7035 BEIGE GRILLE EUROBEX[R] BRAND NOISE LEVEL 30 DECIBEL FEATURES AIR FLOW DIRECTION INTAKE/EXHAUST, EU4 FILTER QUALITY GRADE, 100 TO 1000 MHZ, ATTENUATION FACTOR 65 TO 45 DECIBEL MAXIMUM AC VOLTAGE RATING - UOM V POWER RATING IN W - UOM W GKVE12 MODEL
Datasheet
Description
ENCLOSURE TYPE 109 MM BODY LENGTH 109 MM BODY WIDTH 115 MAX. AC VOLTAGE RATING 50/60 HZ FREQUENCY RATING 1 PHASE(S) UL, CUL APPROVAL 0.14 AMPERE CURRENT RATING HEAT RESISTANT ABS PLASTIC BODY MATERIAL 13 W POWER RATING 13 POWER RATING IN W -10 TO 70 DEG C OPERATING TEMPERATURE 35 CU M/HR AIR FLOW RATE 59 MM BODY DEPTH RAL 7035 BEIGE GRILLE EUROBEX[R] BRAND NOISE LEVEL 30 DECIBEL FEATURES AIR FLOW DIRECTION INTAKE/EXHAUST, EU4 FILTER QUALITY GRADE, 100 TO 1000 MHZ, ATTENUATION FACTOR 65 TO 45 DECIBEL MAXIMUM AC VOLTAGE RATING - UOM V POWER RATING IN W - UOM W GKVE12 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Environmental Control Fan - GKVE1000222 - EXM Manufacturing Ltd.
Blainville, Quebec, Canada
Environmental Control Fan
GKVE1000222
Environmental Control Fan GKVE1000222
ENCLOSURE TYPE 109 MM BODY LENGTH 109 MM BODY WIDTH 115 MAX. AC VOLTAGE RATING 50/60 HZ FREQUENCY RATING 1 PHASE(S) UL, CUL APPROVAL 0.14 AMPERE CURRENT RATING HEAT RESISTANT ABS PLASTIC BODY MATERIAL 13 W POWER RATING 13 POWER RATING IN W -10 TO 70 DEG C OPERATING TEMPERATURE 35 CU M/HR AIR FLOW RATE 59 MM BODY DEPTH RAL 7035 BEIGE GRILLE EUROBEX[R] BRAND NOISE LEVEL 30 DECIBEL FEATURES AIR FLOW DIRECTION INTAKE/EXHAUST, EU4 FILTER QUALITY GRADE, 100 TO 1000 MHZ, ATTENUATION FACTOR 65 TO 45 DECIBEL MAXIMUM AC VOLTAGE RATING - UOM V POWER RATING IN W - UOM W GKVE12 MODEL
  • ENCLOSURE TYPE
  • 109 MM BODY LENGTH
  • 109 MM BODY WIDTH
  • 115 MAX. AC VOLTAGE RATING
  • 50/60 HZ FREQUENCY RATING
  • 1 PHASE(S)
  • UL, CUL APPROVAL
  • 0.14 AMPERE CURRENT RATING
  • HEAT RESISTANT ABS PLASTIC BODY MATERIAL
  • 13 W POWER RATING
  • 13 POWER RATING IN W
  • -10 TO 70 DEG C OPERATING TEMPERATURE
  • 35 CU M/HR AIR FLOW RATE
  • 59 MM BODY DEPTH
  • RAL 7035 BEIGE GRILLE
  • EUROBEX[R] BRAND
  • NOISE LEVEL 30 DECIBEL
  • FEATURES AIR FLOW DIRECTION INTAKE/EXHAUST, EU4 FILTER QUALITY GRADE, 100 TO 1000 MHZ, ATTENUATION FACTOR 65 TO 45 DECIBEL
  • MAXIMUM AC VOLTAGE RATING - UOM V
  • POWER RATING IN W - UOM W
  • GKVE12 MODEL
Supplier's Site Datasheet

Technical Specifications

  EXM Manufacturing Ltd.
Product Category Electronic Cooling Fans
Product Number GKVE1000222
Product Name Environmental Control Fan
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 20.59 SCFM (35 m³/hr)
Maximum Sound Level 30 dbA
Voltage Range 115 volts
Unlock Full Specs
to access all available technical data

Similar Products

6025-5 Series 2.64 Watt (W) Power Brushless DC Axial Fan - D6025X12BPLP1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.3504 to ? in H2O (0.6546 to ? Torr)
Maximum Sound Level 39.8 dbA
View Details
Nominal Rated Voltage Ac Finder - 92X8670 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 14.1 SCFM (23.97 m³/hr)
Nominal Voltage 230 volts
View Details
Electrical - Climate Control - Filtered Fans - PFA60000T3RBK - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Axial Fan - 86ME - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 636 SCFM (1080 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details