EXM Manufacturing Ltd. Multipurpose Floor Mount Enclosure 9500 DADD726024

Description
TWO DOOR TYPE STEEL MATERIAL ELECTROSTATICALLY APPLIED HEAT FUSED POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE ENCLOSURE/PANEL FINISH ANSI/ASA 61 GRAY BOX, WHITE PANEL COLOR 60 INCH 60 WIDTH IN INCH 72 INCH 72 HEIGHT IN INCH 24 INCH 24 DEPTH IN INCH 1828.8 HEIGHT IN MM 1524 WIDTH IN MM 609.6 DEPTH IN MM UL, CSA APPROVAL FLOOR MOUNTING 12 GAUGE MATERIAL SPECIFICATION INDOOR SERVICE TYPE TWO DOOR DUAL ACCESS 889 FP7260 (FULL), 889 HP7260 (HALF) BACK PANEL CONCEALED HINGED PIN, 3 POINT LATCH WITH LOCKING HANDLE, GASKETED DOOR MOUNTING EUROBEX[R] BRAND DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM 9500 DA MODEL
Datasheet
Description
TWO DOOR TYPE STEEL MATERIAL ELECTROSTATICALLY APPLIED HEAT FUSED POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE ENCLOSURE/PANEL FINISH ANSI/ASA 61 GRAY BOX, WHITE PANEL COLOR 60 INCH 60 WIDTH IN INCH 72 INCH 72 HEIGHT IN INCH 24 INCH 24 DEPTH IN INCH 1828.8 HEIGHT IN MM 1524 WIDTH IN MM 609.6 DEPTH IN MM UL, CSA APPROVAL FLOOR MOUNTING 12 GAUGE MATERIAL SPECIFICATION INDOOR SERVICE TYPE TWO DOOR DUAL ACCESS 889 FP7260 (FULL), 889 HP7260 (HALF) BACK PANEL CONCEALED HINGED PIN, 3 POINT LATCH WITH LOCKING HANDLE, GASKETED DOOR MOUNTING EUROBEX[R] BRAND DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM 9500 DA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Floor Mount Enclosure - 9500 DADD726024 - EXM Manufacturing Ltd.
Blainville, Quebec, Canada
Multipurpose Floor Mount Enclosure
9500 DADD726024
Multipurpose Floor Mount Enclosure 9500 DADD726024
TWO DOOR TYPE STEEL MATERIAL ELECTROSTATICALLY APPLIED HEAT FUSED POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE ENCLOSURE/PANEL FINISH ANSI/ASA 61 GRAY BOX, WHITE PANEL COLOR 60 INCH 60 WIDTH IN INCH 72 INCH 72 HEIGHT IN INCH 24 INCH 24 DEPTH IN INCH 1828.8 HEIGHT IN MM 1524 WIDTH IN MM 609.6 DEPTH IN MM UL, CSA APPROVAL FLOOR MOUNTING 12 GAUGE MATERIAL SPECIFICATION INDOOR SERVICE TYPE TWO DOOR DUAL ACCESS 889 FP7260 (FULL), 889 HP7260 (HALF) BACK PANEL CONCEALED HINGED PIN, 3 POINT LATCH WITH LOCKING HANDLE, GASKETED DOOR MOUNTING EUROBEX[R] BRAND DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM 9500 DA MODEL
  • TWO DOOR TYPE
  • STEEL MATERIAL
  • ELECTROSTATICALLY APPLIED HEAT FUSED POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE ENCLOSURE/PANEL FINISH
  • ANSI/ASA 61 GRAY BOX, WHITE PANEL COLOR
  • 60 INCH
  • 60 WIDTH IN INCH
  • 72 INCH
  • 72 HEIGHT IN INCH
  • 24 INCH
  • 24 DEPTH IN INCH
  • 1828.8 HEIGHT IN MM
  • 1524 WIDTH IN MM
  • 609.6 DEPTH IN MM
  • UL, CSA APPROVAL
  • FLOOR MOUNTING
  • 12 GAUGE MATERIAL SPECIFICATION
  • INDOOR SERVICE TYPE
  • TWO DOOR DUAL ACCESS
  • 889 FP7260 (FULL), 889 HP7260 (HALF) BACK PANEL
  • CONCEALED HINGED PIN, 3 POINT LATCH WITH LOCKING HANDLE, GASKETED DOOR MOUNTING
  • EUROBEX[R] BRAND
  • DEPTH IN INCH - UOM IN
  • DEPTH IN MM - UOM MM
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN
  • WIDTH IN MM - UOM MM
  • 9500 DA MODEL
Supplier's Site Datasheet

Technical Specifications

  EXM Manufacturing Ltd.
Product Category Industrial Enclosures
Product Number 9500 DADD726024
Product Name Multipurpose Floor Mount Enclosure
Width 60 inch (1524 mm)
Unlock Full Specs
to access all available technical data

Similar Products

1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details
TK Series Enclosures - 130-006 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
4 suppliers