EXM Manufacturing Ltd. Multipurpose Floor Mount Enclosure 9500 722436

Description
ONE DOOR TYPE STEEL MATERIAL ELECTROSTATICALLY APPLIED HEAT FUSED POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE ENCLOSURE/PANEL FINISH ANSI/ASA 61 GRAY BOX, WHITE PANEL COLOR 24 INCH 24 WIDTH IN INCH 72 INCH 72 HEIGHT IN INCH 36 INCH 36 DEPTH IN INCH 1828.8 HEIGHT IN MM 609.6 WIDTH IN MM 914.4 DEPTH IN MM UL, CSA APPROVAL FLOOR MOUNTING 12 GAUGE MATERIAL SPECIFICATION INDOOR SERVICE TYPE ONE DOOR SINGLE ACCESS 889 FP7224 (FULL), 889 HP7224 (HALF) BACK PANEL CONCEALED HINGED PIN, 3 POINT LATCH WITH LOCKING HANDLE, GASKETED DOOR MOUNTING EUROBEX[R] BRAND DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM 9500 MODEL
Datasheet
Description
ONE DOOR TYPE STEEL MATERIAL ELECTROSTATICALLY APPLIED HEAT FUSED POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE ENCLOSURE/PANEL FINISH ANSI/ASA 61 GRAY BOX, WHITE PANEL COLOR 24 INCH 24 WIDTH IN INCH 72 INCH 72 HEIGHT IN INCH 36 INCH 36 DEPTH IN INCH 1828.8 HEIGHT IN MM 609.6 WIDTH IN MM 914.4 DEPTH IN MM UL, CSA APPROVAL FLOOR MOUNTING 12 GAUGE MATERIAL SPECIFICATION INDOOR SERVICE TYPE ONE DOOR SINGLE ACCESS 889 FP7224 (FULL), 889 HP7224 (HALF) BACK PANEL CONCEALED HINGED PIN, 3 POINT LATCH WITH LOCKING HANDLE, GASKETED DOOR MOUNTING EUROBEX[R] BRAND DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM 9500 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Floor Mount Enclosure - 9500 722436 - EXM Manufacturing Ltd.
Blainville, Quebec, Canada
Multipurpose Floor Mount Enclosure
9500 722436
Multipurpose Floor Mount Enclosure 9500 722436
ONE DOOR TYPE STEEL MATERIAL ELECTROSTATICALLY APPLIED HEAT FUSED POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE ENCLOSURE/PANEL FINISH ANSI/ASA 61 GRAY BOX, WHITE PANEL COLOR 24 INCH 24 WIDTH IN INCH 72 INCH 72 HEIGHT IN INCH 36 INCH 36 DEPTH IN INCH 1828.8 HEIGHT IN MM 609.6 WIDTH IN MM 914.4 DEPTH IN MM UL, CSA APPROVAL FLOOR MOUNTING 12 GAUGE MATERIAL SPECIFICATION INDOOR SERVICE TYPE ONE DOOR SINGLE ACCESS 889 FP7224 (FULL), 889 HP7224 (HALF) BACK PANEL CONCEALED HINGED PIN, 3 POINT LATCH WITH LOCKING HANDLE, GASKETED DOOR MOUNTING EUROBEX[R] BRAND DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM 9500 MODEL
  • ONE DOOR TYPE
  • STEEL MATERIAL
  • ELECTROSTATICALLY APPLIED HEAT FUSED POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE ENCLOSURE/PANEL FINISH
  • ANSI/ASA 61 GRAY BOX, WHITE PANEL COLOR
  • 24 INCH
  • 24 WIDTH IN INCH
  • 72 INCH
  • 72 HEIGHT IN INCH
  • 36 INCH
  • 36 DEPTH IN INCH
  • 1828.8 HEIGHT IN MM
  • 609.6 WIDTH IN MM
  • 914.4 DEPTH IN MM
  • UL, CSA APPROVAL
  • FLOOR MOUNTING
  • 12 GAUGE MATERIAL SPECIFICATION
  • INDOOR SERVICE TYPE
  • ONE DOOR SINGLE ACCESS
  • 889 FP7224 (FULL), 889 HP7224 (HALF) BACK PANEL
  • CONCEALED HINGED PIN, 3 POINT LATCH WITH LOCKING HANDLE, GASKETED DOOR MOUNTING
  • EUROBEX[R] BRAND
  • DEPTH IN INCH - UOM IN
  • DEPTH IN MM - UOM MM
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN
  • WIDTH IN MM - UOM MM
  • 9500 MODEL
Supplier's Site Datasheet

Technical Specifications

  EXM Manufacturing Ltd.
Product Category Industrial Enclosures
Product Number 9500 722436
Product Name Multipurpose Floor Mount Enclosure
Width 24 inch (610 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Keystone Electronics Corp.
Specs
Length 5.87 inch (149 mm)
Width 3.13 inch (79.4 mm)
Features RoHS Compliant
View Details
Type A Enclosure - PowderSafe™ AC710CTS - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details
Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details