EXM Manufacturing Ltd. Multipurpose Floor Mount Enclosure 9412 SS902420

Description
ONE DOOR TYPE 304 STAINLESS STEEL MATERIAL ELECTROSTATICALLY APPLIED HEAT FUSED POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE INTERIOR ENCLOSURE/PANEL, SMOOTH BRUSHED EXTERIOR FINISH WHITE INTERIOR/PANEL COLOR 24 INCH 24 WIDTH IN INCH 90 INCH 90 HEIGHT IN INCH 20 INCH 20 DEPTH IN INCH 2286 HEIGHT IN MM 609.6 WIDTH IN MM 508 DEPTH IN MM UL, CSA APPROVAL FLOOR MOUNTING 12 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE ONE DOOR SINGLE ACCESS 889 FP9024 (FULL), 889 HP9024 (HALF) BACK PANEL CONCEALED HINGED PIN, QUARTER TURN LOCKING, GASKETED DOOR MOUNTING EUROBEX[R] BRAND DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM 9412 SS MODEL
Datasheet
Description
ONE DOOR TYPE 304 STAINLESS STEEL MATERIAL ELECTROSTATICALLY APPLIED HEAT FUSED POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE INTERIOR ENCLOSURE/PANEL, SMOOTH BRUSHED EXTERIOR FINISH WHITE INTERIOR/PANEL COLOR 24 INCH 24 WIDTH IN INCH 90 INCH 90 HEIGHT IN INCH 20 INCH 20 DEPTH IN INCH 2286 HEIGHT IN MM 609.6 WIDTH IN MM 508 DEPTH IN MM UL, CSA APPROVAL FLOOR MOUNTING 12 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE ONE DOOR SINGLE ACCESS 889 FP9024 (FULL), 889 HP9024 (HALF) BACK PANEL CONCEALED HINGED PIN, QUARTER TURN LOCKING, GASKETED DOOR MOUNTING EUROBEX[R] BRAND DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM 9412 SS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Floor Mount Enclosure - 9412 SS902420 - EXM Manufacturing Ltd.
Blainville, Quebec, Canada
Multipurpose Floor Mount Enclosure
9412 SS902420
Multipurpose Floor Mount Enclosure 9412 SS902420
ONE DOOR TYPE 304 STAINLESS STEEL MATERIAL ELECTROSTATICALLY APPLIED HEAT FUSED POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE INTERIOR ENCLOSURE/PANEL, SMOOTH BRUSHED EXTERIOR FINISH WHITE INTERIOR/PANEL COLOR 24 INCH 24 WIDTH IN INCH 90 INCH 90 HEIGHT IN INCH 20 INCH 20 DEPTH IN INCH 2286 HEIGHT IN MM 609.6 WIDTH IN MM 508 DEPTH IN MM UL, CSA APPROVAL FLOOR MOUNTING 12 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE ONE DOOR SINGLE ACCESS 889 FP9024 (FULL), 889 HP9024 (HALF) BACK PANEL CONCEALED HINGED PIN, QUARTER TURN LOCKING, GASKETED DOOR MOUNTING EUROBEX[R] BRAND DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM 9412 SS MODEL
  • ONE DOOR TYPE
  • 304 STAINLESS STEEL MATERIAL
  • ELECTROSTATICALLY APPLIED HEAT FUSED POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE INTERIOR ENCLOSURE/PANEL, SMOOTH BRUSHED EXTERIOR FINISH
  • WHITE INTERIOR/PANEL COLOR
  • 24 INCH
  • 24 WIDTH IN INCH
  • 90 INCH
  • 90 HEIGHT IN INCH
  • 20 INCH
  • 20 DEPTH IN INCH
  • 2286 HEIGHT IN MM
  • 609.6 WIDTH IN MM
  • 508 DEPTH IN MM
  • UL, CSA APPROVAL
  • FLOOR MOUNTING
  • 12 GAUGE MATERIAL SPECIFICATION
  • INDOOR/OUTDOOR SERVICE TYPE
  • ONE DOOR SINGLE ACCESS
  • 889 FP9024 (FULL), 889 HP9024 (HALF) BACK PANEL
  • CONCEALED HINGED PIN, QUARTER TURN LOCKING, GASKETED DOOR MOUNTING
  • EUROBEX[R] BRAND
  • DEPTH IN INCH - UOM IN
  • DEPTH IN MM - UOM MM
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN
  • WIDTH IN MM - UOM MM
  • 9412 SS MODEL
Supplier's Site Datasheet

Technical Specifications

  EXM Manufacturing Ltd.
Product Category Industrial Enclosures
Product Number 9412 SS902420
Product Name Multipurpose Floor Mount Enclosure
Width 24 inch (610 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Versatile Aluminum Instrument Enclosures - Unimet-Plus - METCASE
Specs
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular
Length 1.96 to 5.9 inch (49.78 to 150 mm)
View Details
Electrical - Mild Steel - Junction Boxes - 1414A4 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 4 inch (102 mm)
Width 4 inch (102 mm)
View Details
4 suppliers
Phenolic Instrument Case - 716 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 5 inch (127 mm)
View Details
3 suppliers