EXM Manufacturing Ltd. Multipurpose Floor Mount Enclosure 9412 SS722418

Description
ONE DOOR TYPE 304 STAINLESS STEEL MATERIAL ELECTROSTATICALLY APPLIED HEAT FUSED POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE INTERIOR ENCLOSURE/PANEL, SMOOTH BRUSHED EXTERIOR FINISH WHITE INTERIOR/PANEL COLOR 24 INCH 24 WIDTH IN INCH 72 INCH 72 HEIGHT IN INCH 18 INCH 18 DEPTH IN INCH 1828.8 HEIGHT IN MM 609.6 WIDTH IN MM 457.2 DEPTH IN MM UL, CSA APPROVAL FLOOR MOUNTING 12 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE ONE DOOR SINGLE ACCESS 889 FP7224 (FULL), 889 HP7224 (HALF) BACK PANEL CONCEALED HINGED PIN, QUARTER TURN LOCKING, GASKETED DOOR MOUNTING EUROBEX[R] BRAND DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM 9412 SS MODEL
Datasheet
Description
ONE DOOR TYPE 304 STAINLESS STEEL MATERIAL ELECTROSTATICALLY APPLIED HEAT FUSED POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE INTERIOR ENCLOSURE/PANEL, SMOOTH BRUSHED EXTERIOR FINISH WHITE INTERIOR/PANEL COLOR 24 INCH 24 WIDTH IN INCH 72 INCH 72 HEIGHT IN INCH 18 INCH 18 DEPTH IN INCH 1828.8 HEIGHT IN MM 609.6 WIDTH IN MM 457.2 DEPTH IN MM UL, CSA APPROVAL FLOOR MOUNTING 12 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE ONE DOOR SINGLE ACCESS 889 FP7224 (FULL), 889 HP7224 (HALF) BACK PANEL CONCEALED HINGED PIN, QUARTER TURN LOCKING, GASKETED DOOR MOUNTING EUROBEX[R] BRAND DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM 9412 SS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Floor Mount Enclosure - 9412 SS722418 - EXM Manufacturing Ltd.
Blainville, Quebec, Canada
Multipurpose Floor Mount Enclosure
9412 SS722418
Multipurpose Floor Mount Enclosure 9412 SS722418
ONE DOOR TYPE 304 STAINLESS STEEL MATERIAL ELECTROSTATICALLY APPLIED HEAT FUSED POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE INTERIOR ENCLOSURE/PANEL, SMOOTH BRUSHED EXTERIOR FINISH WHITE INTERIOR/PANEL COLOR 24 INCH 24 WIDTH IN INCH 72 INCH 72 HEIGHT IN INCH 18 INCH 18 DEPTH IN INCH 1828.8 HEIGHT IN MM 609.6 WIDTH IN MM 457.2 DEPTH IN MM UL, CSA APPROVAL FLOOR MOUNTING 12 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE ONE DOOR SINGLE ACCESS 889 FP7224 (FULL), 889 HP7224 (HALF) BACK PANEL CONCEALED HINGED PIN, QUARTER TURN LOCKING, GASKETED DOOR MOUNTING EUROBEX[R] BRAND DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM 9412 SS MODEL
  • ONE DOOR TYPE
  • 304 STAINLESS STEEL MATERIAL
  • ELECTROSTATICALLY APPLIED HEAT FUSED POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE INTERIOR ENCLOSURE/PANEL, SMOOTH BRUSHED EXTERIOR FINISH
  • WHITE INTERIOR/PANEL COLOR
  • 24 INCH
  • 24 WIDTH IN INCH
  • 72 INCH
  • 72 HEIGHT IN INCH
  • 18 INCH
  • 18 DEPTH IN INCH
  • 1828.8 HEIGHT IN MM
  • 609.6 WIDTH IN MM
  • 457.2 DEPTH IN MM
  • UL, CSA APPROVAL
  • FLOOR MOUNTING
  • 12 GAUGE MATERIAL SPECIFICATION
  • INDOOR/OUTDOOR SERVICE TYPE
  • ONE DOOR SINGLE ACCESS
  • 889 FP7224 (FULL), 889 HP7224 (HALF) BACK PANEL
  • CONCEALED HINGED PIN, QUARTER TURN LOCKING, GASKETED DOOR MOUNTING
  • EUROBEX[R] BRAND
  • DEPTH IN INCH - UOM IN
  • DEPTH IN MM - UOM MM
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN
  • WIDTH IN MM - UOM MM
  • 9412 SS MODEL
Supplier's Site Datasheet

Technical Specifications

  EXM Manufacturing Ltd.
Product Category Industrial Enclosures
Product Number 9412 SS722418
Product Name Multipurpose Floor Mount Enclosure
Width 24 inch (610 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Bulk Handling Enclosure - PowderSafe™ AC794BE - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 48 inch (1219 mm)
View Details
Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details