EXM Manufacturing Ltd. Multipurpose Floor Mount Enclosure 6500 MXK221006

Description
ONE DOOR TYPE STEEL MATERIAL GALVANIZED INNER MOUNTING PANEL, TEXTURED DOOR/BACK COVER FINISH RAL 7011 SANDTEX DARK GRAY FRAME/TOP/BASE, RAL 7035 LIGHT GRAY DOOR/BACK COVER COLOR 1000 MM 39.37 WIDTH IN INCH 2200 MM 86.614 HEIGHT IN INCH 600 MM 23.622 DEPTH IN INCH 2200 HEIGHT IN MM 1000 WIDTH IN MM 600 DEPTH IN MM UL, CSA, CE APPROVAL 12 GAUGE INNER MOUNTING PANEL MATERIAL SPECIFICATION (4) LEVELING FEET MOUNTING HARDWARE ONE DOOR SINGLE ACCESS 4 POINT LOCKING, L TYPE KEY LOCKING HANDLE DOOR MOUNTING EUROBEX[R] BRAND INCLUDES (4) EYE BOLT DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM 6500 MXK MODEL
Datasheet
Description
ONE DOOR TYPE STEEL MATERIAL GALVANIZED INNER MOUNTING PANEL, TEXTURED DOOR/BACK COVER FINISH RAL 7011 SANDTEX DARK GRAY FRAME/TOP/BASE, RAL 7035 LIGHT GRAY DOOR/BACK COVER COLOR 1000 MM 39.37 WIDTH IN INCH 2200 MM 86.614 HEIGHT IN INCH 600 MM 23.622 DEPTH IN INCH 2200 HEIGHT IN MM 1000 WIDTH IN MM 600 DEPTH IN MM UL, CSA, CE APPROVAL 12 GAUGE INNER MOUNTING PANEL MATERIAL SPECIFICATION (4) LEVELING FEET MOUNTING HARDWARE ONE DOOR SINGLE ACCESS 4 POINT LOCKING, L TYPE KEY LOCKING HANDLE DOOR MOUNTING EUROBEX[R] BRAND INCLUDES (4) EYE BOLT DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM 6500 MXK MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Floor Mount Enclosure - 6500 MXK221006 - EXM Manufacturing Ltd.
Blainville, Quebec, Canada
Multipurpose Floor Mount Enclosure
6500 MXK221006
Multipurpose Floor Mount Enclosure 6500 MXK221006
ONE DOOR TYPE STEEL MATERIAL GALVANIZED INNER MOUNTING PANEL, TEXTURED DOOR/BACK COVER FINISH RAL 7011 SANDTEX DARK GRAY FRAME/TOP/BASE, RAL 7035 LIGHT GRAY DOOR/BACK COVER COLOR 1000 MM 39.37 WIDTH IN INCH 2200 MM 86.614 HEIGHT IN INCH 600 MM 23.622 DEPTH IN INCH 2200 HEIGHT IN MM 1000 WIDTH IN MM 600 DEPTH IN MM UL, CSA, CE APPROVAL 12 GAUGE INNER MOUNTING PANEL MATERIAL SPECIFICATION (4) LEVELING FEET MOUNTING HARDWARE ONE DOOR SINGLE ACCESS 4 POINT LOCKING, L TYPE KEY LOCKING HANDLE DOOR MOUNTING EUROBEX[R] BRAND INCLUDES (4) EYE BOLT DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM 6500 MXK MODEL
  • ONE DOOR TYPE
  • STEEL MATERIAL
  • GALVANIZED INNER MOUNTING PANEL, TEXTURED DOOR/BACK COVER FINISH
  • RAL 7011 SANDTEX DARK GRAY FRAME/TOP/BASE, RAL 7035 LIGHT GRAY DOOR/BACK COVER COLOR
  • 1000 MM
  • 39.37 WIDTH IN INCH
  • 2200 MM
  • 86.614 HEIGHT IN INCH
  • 600 MM
  • 23.622 DEPTH IN INCH
  • 2200 HEIGHT IN MM
  • 1000 WIDTH IN MM
  • 600 DEPTH IN MM
  • UL, CSA, CE APPROVAL
  • 12 GAUGE INNER MOUNTING PANEL MATERIAL SPECIFICATION
  • (4) LEVELING FEET MOUNTING HARDWARE
  • ONE DOOR SINGLE ACCESS
  • 4 POINT LOCKING, L TYPE KEY LOCKING HANDLE DOOR MOUNTING
  • EUROBEX[R] BRAND
  • INCLUDES (4) EYE BOLT
  • DEPTH IN INCH - UOM IN
  • DEPTH IN MM - UOM MM
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN
  • WIDTH IN MM - UOM MM
  • 6500 MXK MODEL
Supplier's Site Datasheet

Technical Specifications

  EXM Manufacturing Ltd.
Product Category Industrial Enclosures
Product Number 6500 MXK221006
Product Name Multipurpose Floor Mount Enclosure
Width 39.37 inch (1000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details
TK Series Enclosures - 130-004 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4.33 inch (110 mm)
View Details
4 suppliers