EXM Manufacturing Ltd. Multipurpose Floor Mount Enclosure 6500 MXK201008

Description
ONE DOOR TYPE STEEL MATERIAL GALVANIZED INNER MOUNTING PANEL, TEXTURED DOOR/BACK COVER FINISH RAL 7011 SANDTEX DARK GRAY FRAME/TOP/BASE, RAL 7035 LIGHT GRAY DOOR/BACK COVER COLOR 1000 MM 39.37 WIDTH IN INCH 2000 MM 78.74 HEIGHT IN INCH 800 MM 31.496 DEPTH IN INCH 2000 HEIGHT IN MM 1000 WIDTH IN MM 800 DEPTH IN MM UL, CSA, CE APPROVAL 12 GAUGE INNER MOUNTING PANEL MATERIAL SPECIFICATION (4) LEVELING FEET MOUNTING HARDWARE ONE DOOR SINGLE ACCESS 4 POINT LOCKING, L TYPE KEY LOCKING HANDLE DOOR MOUNTING EUROBEX[R] BRAND INCLUDES (4) EYE BOLT DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM 6500 MXK MODEL
Datasheet
Description
ONE DOOR TYPE STEEL MATERIAL GALVANIZED INNER MOUNTING PANEL, TEXTURED DOOR/BACK COVER FINISH RAL 7011 SANDTEX DARK GRAY FRAME/TOP/BASE, RAL 7035 LIGHT GRAY DOOR/BACK COVER COLOR 1000 MM 39.37 WIDTH IN INCH 2000 MM 78.74 HEIGHT IN INCH 800 MM 31.496 DEPTH IN INCH 2000 HEIGHT IN MM 1000 WIDTH IN MM 800 DEPTH IN MM UL, CSA, CE APPROVAL 12 GAUGE INNER MOUNTING PANEL MATERIAL SPECIFICATION (4) LEVELING FEET MOUNTING HARDWARE ONE DOOR SINGLE ACCESS 4 POINT LOCKING, L TYPE KEY LOCKING HANDLE DOOR MOUNTING EUROBEX[R] BRAND INCLUDES (4) EYE BOLT DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM 6500 MXK MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Floor Mount Enclosure - 6500 MXK201008 - EXM Manufacturing Ltd.
Blainville, Quebec, Canada
Multipurpose Floor Mount Enclosure
6500 MXK201008
Multipurpose Floor Mount Enclosure 6500 MXK201008
ONE DOOR TYPE STEEL MATERIAL GALVANIZED INNER MOUNTING PANEL, TEXTURED DOOR/BACK COVER FINISH RAL 7011 SANDTEX DARK GRAY FRAME/TOP/BASE, RAL 7035 LIGHT GRAY DOOR/BACK COVER COLOR 1000 MM 39.37 WIDTH IN INCH 2000 MM 78.74 HEIGHT IN INCH 800 MM 31.496 DEPTH IN INCH 2000 HEIGHT IN MM 1000 WIDTH IN MM 800 DEPTH IN MM UL, CSA, CE APPROVAL 12 GAUGE INNER MOUNTING PANEL MATERIAL SPECIFICATION (4) LEVELING FEET MOUNTING HARDWARE ONE DOOR SINGLE ACCESS 4 POINT LOCKING, L TYPE KEY LOCKING HANDLE DOOR MOUNTING EUROBEX[R] BRAND INCLUDES (4) EYE BOLT DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM 6500 MXK MODEL
  • ONE DOOR TYPE
  • STEEL MATERIAL
  • GALVANIZED INNER MOUNTING PANEL, TEXTURED DOOR/BACK COVER FINISH
  • RAL 7011 SANDTEX DARK GRAY FRAME/TOP/BASE, RAL 7035 LIGHT GRAY DOOR/BACK COVER COLOR
  • 1000 MM
  • 39.37 WIDTH IN INCH
  • 2000 MM
  • 78.74 HEIGHT IN INCH
  • 800 MM
  • 31.496 DEPTH IN INCH
  • 2000 HEIGHT IN MM
  • 1000 WIDTH IN MM
  • 800 DEPTH IN MM
  • UL, CSA, CE APPROVAL
  • 12 GAUGE INNER MOUNTING PANEL MATERIAL SPECIFICATION
  • (4) LEVELING FEET MOUNTING HARDWARE
  • ONE DOOR SINGLE ACCESS
  • 4 POINT LOCKING, L TYPE KEY LOCKING HANDLE DOOR MOUNTING
  • EUROBEX[R] BRAND
  • INCLUDES (4) EYE BOLT
  • DEPTH IN INCH - UOM IN
  • DEPTH IN MM - UOM MM
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN
  • WIDTH IN MM - UOM MM
  • 6500 MXK MODEL
Supplier's Site Datasheet

Technical Specifications

  EXM Manufacturing Ltd.
Product Category Industrial Enclosures
Product Number 6500 MXK201008
Product Name Multipurpose Floor Mount Enclosure
Width 39.37 inch (1000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Boxes - 36-670-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Junction Box
Material Polycarbonate
View Details
Type A Enclosure - PowderSafe™ AC710CT - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details
Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details