EXM Manufacturing Ltd. Multipurpose Floor Mount Enclosure 6500 MXK200404

Description
ONE DOOR TYPE STEEL MATERIAL GALVANIZED INNER MOUNTING PANEL, TEXTURED DOOR/BACK COVER FINISH RAL 7011 SANDTEX DARK GRAY FRAME/TOP/BASE, RAL 7035 LIGHT GRAY DOOR/BACK COVER COLOR 400 MM 15.748 WIDTH IN INCH 2000 MM 78.74 HEIGHT IN INCH 400 MM 15.748 DEPTH IN INCH 2000 HEIGHT IN MM 400 WIDTH IN MM 400 DEPTH IN MM UL, CSA, CE APPROVAL 12 GAUGE INNER MOUNTING PANEL MATERIAL SPECIFICATION (4) LEVELING FEET MOUNTING HARDWARE ONE DOOR SINGLE ACCESS 4 POINT LOCKING, L TYPE KEY LOCKING HANDLE DOOR MOUNTING EUROBEX[R] BRAND INCLUDES (4) EYE BOLT DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM 6500 MXK MODEL
Datasheet
Description
ONE DOOR TYPE STEEL MATERIAL GALVANIZED INNER MOUNTING PANEL, TEXTURED DOOR/BACK COVER FINISH RAL 7011 SANDTEX DARK GRAY FRAME/TOP/BASE, RAL 7035 LIGHT GRAY DOOR/BACK COVER COLOR 400 MM 15.748 WIDTH IN INCH 2000 MM 78.74 HEIGHT IN INCH 400 MM 15.748 DEPTH IN INCH 2000 HEIGHT IN MM 400 WIDTH IN MM 400 DEPTH IN MM UL, CSA, CE APPROVAL 12 GAUGE INNER MOUNTING PANEL MATERIAL SPECIFICATION (4) LEVELING FEET MOUNTING HARDWARE ONE DOOR SINGLE ACCESS 4 POINT LOCKING, L TYPE KEY LOCKING HANDLE DOOR MOUNTING EUROBEX[R] BRAND INCLUDES (4) EYE BOLT DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM 6500 MXK MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Floor Mount Enclosure - 6500 MXK200404 - EXM Manufacturing Ltd.
Blainville, Quebec, Canada
Multipurpose Floor Mount Enclosure
6500 MXK200404
Multipurpose Floor Mount Enclosure 6500 MXK200404
ONE DOOR TYPE STEEL MATERIAL GALVANIZED INNER MOUNTING PANEL, TEXTURED DOOR/BACK COVER FINISH RAL 7011 SANDTEX DARK GRAY FRAME/TOP/BASE, RAL 7035 LIGHT GRAY DOOR/BACK COVER COLOR 400 MM 15.748 WIDTH IN INCH 2000 MM 78.74 HEIGHT IN INCH 400 MM 15.748 DEPTH IN INCH 2000 HEIGHT IN MM 400 WIDTH IN MM 400 DEPTH IN MM UL, CSA, CE APPROVAL 12 GAUGE INNER MOUNTING PANEL MATERIAL SPECIFICATION (4) LEVELING FEET MOUNTING HARDWARE ONE DOOR SINGLE ACCESS 4 POINT LOCKING, L TYPE KEY LOCKING HANDLE DOOR MOUNTING EUROBEX[R] BRAND INCLUDES (4) EYE BOLT DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM 6500 MXK MODEL
  • ONE DOOR TYPE
  • STEEL MATERIAL
  • GALVANIZED INNER MOUNTING PANEL, TEXTURED DOOR/BACK COVER FINISH
  • RAL 7011 SANDTEX DARK GRAY FRAME/TOP/BASE, RAL 7035 LIGHT GRAY DOOR/BACK COVER COLOR
  • 400 MM
  • 15.748 WIDTH IN INCH
  • 2000 MM
  • 78.74 HEIGHT IN INCH
  • 400 MM
  • 15.748 DEPTH IN INCH
  • 2000 HEIGHT IN MM
  • 400 WIDTH IN MM
  • 400 DEPTH IN MM
  • UL, CSA, CE APPROVAL
  • 12 GAUGE INNER MOUNTING PANEL MATERIAL SPECIFICATION
  • (4) LEVELING FEET MOUNTING HARDWARE
  • ONE DOOR SINGLE ACCESS
  • 4 POINT LOCKING, L TYPE KEY LOCKING HANDLE DOOR MOUNTING
  • EUROBEX[R] BRAND
  • INCLUDES (4) EYE BOLT
  • DEPTH IN INCH - UOM IN
  • DEPTH IN MM - UOM MM
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN
  • WIDTH IN MM - UOM MM
  • 6500 MXK MODEL
Supplier's Site Datasheet

Technical Specifications

  EXM Manufacturing Ltd.
Product Category Industrial Enclosures
Product Number 6500 MXK200404
Product Name Multipurpose Floor Mount Enclosure
Width 15.75 inch (400 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Keystone Electronics Corp.
Specs
Length 4 inch (102 mm)
Width 2.87 inch (73 mm)
Features RoHS Compliant
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC780C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 72 inch (1829 mm)
View Details
Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details