EXM Manufacturing Ltd. Multipurpose Floor Mount Enclosure 6500 MXK160604

Description
ONE DOOR TYPE STEEL MATERIAL GALVANIZED INNER MOUNTING PANEL, TEXTURED DOOR/BACK COVER FINISH RAL 7011 SANDTEX DARK GRAY FRAME/TOP/BASE, RAL 7035 LIGHT GRAY DOOR/BACK COVER COLOR 600 MM 23.622 WIDTH IN INCH 1600 MM 62.992 HEIGHT IN INCH 400 MM 15.748 DEPTH IN INCH 1600 HEIGHT IN MM 600 WIDTH IN MM 400 DEPTH IN MM UL, CSA, CE APPROVAL 12 GAUGE INNER MOUNTING PANEL MATERIAL SPECIFICATION (4) LEVELING FEET MOUNTING HARDWARE ONE DOOR SINGLE ACCESS 4 POINT LOCKING, L TYPE KEY LOCKING HANDLE DOOR MOUNTING EUROBEX[R] BRAND INCLUDES (4) EYE BOLT DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM 6500 MXK MODEL
Datasheet
Description
ONE DOOR TYPE STEEL MATERIAL GALVANIZED INNER MOUNTING PANEL, TEXTURED DOOR/BACK COVER FINISH RAL 7011 SANDTEX DARK GRAY FRAME/TOP/BASE, RAL 7035 LIGHT GRAY DOOR/BACK COVER COLOR 600 MM 23.622 WIDTH IN INCH 1600 MM 62.992 HEIGHT IN INCH 400 MM 15.748 DEPTH IN INCH 1600 HEIGHT IN MM 600 WIDTH IN MM 400 DEPTH IN MM UL, CSA, CE APPROVAL 12 GAUGE INNER MOUNTING PANEL MATERIAL SPECIFICATION (4) LEVELING FEET MOUNTING HARDWARE ONE DOOR SINGLE ACCESS 4 POINT LOCKING, L TYPE KEY LOCKING HANDLE DOOR MOUNTING EUROBEX[R] BRAND INCLUDES (4) EYE BOLT DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM 6500 MXK MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Floor Mount Enclosure - 6500 MXK160604 - EXM Manufacturing Ltd.
Blainville, Quebec, Canada
Multipurpose Floor Mount Enclosure
6500 MXK160604
Multipurpose Floor Mount Enclosure 6500 MXK160604
ONE DOOR TYPE STEEL MATERIAL GALVANIZED INNER MOUNTING PANEL, TEXTURED DOOR/BACK COVER FINISH RAL 7011 SANDTEX DARK GRAY FRAME/TOP/BASE, RAL 7035 LIGHT GRAY DOOR/BACK COVER COLOR 600 MM 23.622 WIDTH IN INCH 1600 MM 62.992 HEIGHT IN INCH 400 MM 15.748 DEPTH IN INCH 1600 HEIGHT IN MM 600 WIDTH IN MM 400 DEPTH IN MM UL, CSA, CE APPROVAL 12 GAUGE INNER MOUNTING PANEL MATERIAL SPECIFICATION (4) LEVELING FEET MOUNTING HARDWARE ONE DOOR SINGLE ACCESS 4 POINT LOCKING, L TYPE KEY LOCKING HANDLE DOOR MOUNTING EUROBEX[R] BRAND INCLUDES (4) EYE BOLT DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM 6500 MXK MODEL
  • ONE DOOR TYPE
  • STEEL MATERIAL
  • GALVANIZED INNER MOUNTING PANEL, TEXTURED DOOR/BACK COVER FINISH
  • RAL 7011 SANDTEX DARK GRAY FRAME/TOP/BASE, RAL 7035 LIGHT GRAY DOOR/BACK COVER COLOR
  • 600 MM
  • 23.622 WIDTH IN INCH
  • 1600 MM
  • 62.992 HEIGHT IN INCH
  • 400 MM
  • 15.748 DEPTH IN INCH
  • 1600 HEIGHT IN MM
  • 600 WIDTH IN MM
  • 400 DEPTH IN MM
  • UL, CSA, CE APPROVAL
  • 12 GAUGE INNER MOUNTING PANEL MATERIAL SPECIFICATION
  • (4) LEVELING FEET MOUNTING HARDWARE
  • ONE DOOR SINGLE ACCESS
  • 4 POINT LOCKING, L TYPE KEY LOCKING HANDLE DOOR MOUNTING
  • EUROBEX[R] BRAND
  • INCLUDES (4) EYE BOLT
  • DEPTH IN INCH - UOM IN
  • DEPTH IN MM - UOM MM
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN
  • WIDTH IN MM - UOM MM
  • 6500 MXK MODEL
Supplier's Site Datasheet

Technical Specifications

  EXM Manufacturing Ltd.
Product Category Industrial Enclosures
Product Number 6500 MXK160604
Product Name Multipurpose Floor Mount Enclosure
Width 23.62 inch (600 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Boxes - 36-677-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Junction Box
Material Polystyrene
View Details
Bulk Handling Enclosure - PowderSafe™ AC794BE - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 48 inch (1219 mm)
View Details
Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details