EXM Manufacturing Ltd. Multipurpose Floor Mount Enclosure 6500 MXCE1608

Description
ONE DOOR TYPE STEEL MATERIAL ELECTROSTATICALLY APPLIED HEAT FUSED TEXTURED POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH RAL 7035 GRAY COLOR 810 MM 31.89 WIDTH IN INCH 1610 MM 63.386 HEIGHT IN INCH 330 MM 13 DEPTH IN INCH 1610 HEIGHT IN MM 810 WIDTH IN MM 330 DEPTH IN MM ONE DOOR SINGLE ACCESS PADLOCKABLE KEY LOCK HANDLE DOOR MOUNTING EUROBEX[R] BRAND DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM 6500 MXCE MODEL
Datasheet
Description
ONE DOOR TYPE STEEL MATERIAL ELECTROSTATICALLY APPLIED HEAT FUSED TEXTURED POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH RAL 7035 GRAY COLOR 810 MM 31.89 WIDTH IN INCH 1610 MM 63.386 HEIGHT IN INCH 330 MM 13 DEPTH IN INCH 1610 HEIGHT IN MM 810 WIDTH IN MM 330 DEPTH IN MM ONE DOOR SINGLE ACCESS PADLOCKABLE KEY LOCK HANDLE DOOR MOUNTING EUROBEX[R] BRAND DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM 6500 MXCE MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Floor Mount Enclosure - 6500 MXCE1608 - EXM Manufacturing Ltd.
Blainville, Quebec, Canada
Multipurpose Floor Mount Enclosure
6500 MXCE1608
Multipurpose Floor Mount Enclosure 6500 MXCE1608
ONE DOOR TYPE STEEL MATERIAL ELECTROSTATICALLY APPLIED HEAT FUSED TEXTURED POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH RAL 7035 GRAY COLOR 810 MM 31.89 WIDTH IN INCH 1610 MM 63.386 HEIGHT IN INCH 330 MM 13 DEPTH IN INCH 1610 HEIGHT IN MM 810 WIDTH IN MM 330 DEPTH IN MM ONE DOOR SINGLE ACCESS PADLOCKABLE KEY LOCK HANDLE DOOR MOUNTING EUROBEX[R] BRAND DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM 6500 MXCE MODEL
  • ONE DOOR TYPE
  • STEEL MATERIAL
  • ELECTROSTATICALLY APPLIED HEAT FUSED TEXTURED POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
  • RAL 7035 GRAY COLOR
  • 810 MM
  • 31.89 WIDTH IN INCH
  • 1610 MM
  • 63.386 HEIGHT IN INCH
  • 330 MM
  • 13 DEPTH IN INCH
  • 1610 HEIGHT IN MM
  • 810 WIDTH IN MM
  • 330 DEPTH IN MM
  • ONE DOOR SINGLE ACCESS
  • PADLOCKABLE KEY LOCK HANDLE DOOR MOUNTING
  • EUROBEX[R] BRAND
  • DEPTH IN INCH - UOM IN
  • DEPTH IN MM - UOM MM
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN
  • WIDTH IN MM - UOM MM
  • 6500 MXCE MODEL
Supplier's Site Datasheet

Technical Specifications

  EXM Manufacturing Ltd.
Product Category Industrial Enclosures
Product Number 6500 MXCE1608
Product Name Multipurpose Floor Mount Enclosure
Width 31.89 inch (810 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure - 53176965 - Radwell International
Keystone Electronics Corp.
Specs
Type Junction Box
View Details
Walk-In Free-Standing Ductless Enclosure - AC6000WI - AirClean Systems
Specs
Shape Rectangular
Length 96 inch (2438 mm)
Width 72 inch (1829 mm)
View Details
Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details