EXM Manufacturing Ltd. Multipurpose Floor Mount Enclosure 6500 MXCE1404

Description
ONE DOOR TYPE STEEL MATERIAL ELECTROSTATICALLY APPLIED HEAT FUSED TEXTURED POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH RAL 7035 GRAY COLOR 410 MM 16.142 WIDTH IN INCH 1410 MM 55.512 HEIGHT IN INCH 330 MM 13 DEPTH IN INCH 1410 HEIGHT IN MM 410 WIDTH IN MM 330 DEPTH IN MM ONE DOOR SINGLE ACCESS PADLOCKABLE KEY LOCK HANDLE DOOR MOUNTING EUROBEX[R] BRAND DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM 6500 MXCE MODEL
Datasheet
Description
ONE DOOR TYPE STEEL MATERIAL ELECTROSTATICALLY APPLIED HEAT FUSED TEXTURED POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH RAL 7035 GRAY COLOR 410 MM 16.142 WIDTH IN INCH 1410 MM 55.512 HEIGHT IN INCH 330 MM 13 DEPTH IN INCH 1410 HEIGHT IN MM 410 WIDTH IN MM 330 DEPTH IN MM ONE DOOR SINGLE ACCESS PADLOCKABLE KEY LOCK HANDLE DOOR MOUNTING EUROBEX[R] BRAND DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM 6500 MXCE MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Floor Mount Enclosure - 6500 MXCE1404 - EXM Manufacturing Ltd.
Blainville, Quebec, Canada
Multipurpose Floor Mount Enclosure
6500 MXCE1404
Multipurpose Floor Mount Enclosure 6500 MXCE1404
ONE DOOR TYPE STEEL MATERIAL ELECTROSTATICALLY APPLIED HEAT FUSED TEXTURED POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH RAL 7035 GRAY COLOR 410 MM 16.142 WIDTH IN INCH 1410 MM 55.512 HEIGHT IN INCH 330 MM 13 DEPTH IN INCH 1410 HEIGHT IN MM 410 WIDTH IN MM 330 DEPTH IN MM ONE DOOR SINGLE ACCESS PADLOCKABLE KEY LOCK HANDLE DOOR MOUNTING EUROBEX[R] BRAND DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM 6500 MXCE MODEL
  • ONE DOOR TYPE
  • STEEL MATERIAL
  • ELECTROSTATICALLY APPLIED HEAT FUSED TEXTURED POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
  • RAL 7035 GRAY COLOR
  • 410 MM
  • 16.142 WIDTH IN INCH
  • 1410 MM
  • 55.512 HEIGHT IN INCH
  • 330 MM
  • 13 DEPTH IN INCH
  • 1410 HEIGHT IN MM
  • 410 WIDTH IN MM
  • 330 DEPTH IN MM
  • ONE DOOR SINGLE ACCESS
  • PADLOCKABLE KEY LOCK HANDLE DOOR MOUNTING
  • EUROBEX[R] BRAND
  • DEPTH IN INCH - UOM IN
  • DEPTH IN MM - UOM MM
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN
  • WIDTH IN MM - UOM MM
  • 6500 MXCE MODEL
Supplier's Site Datasheet

Technical Specifications

  EXM Manufacturing Ltd.
Product Category Industrial Enclosures
Product Number 6500 MXCE1404
Product Name Multipurpose Floor Mount Enclosure
Width 16.14 inch (410 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details