EXM Manufacturing Ltd. Floor Mount Console 6500 CO0804

Description
TWO DOOR TYPE STEEL MATERIAL TEXTURED POLYESTER POWDER COATED OVER PHOSPHATIZED BASE, #4 STAINLESS STEEL FINISH RAL 7035 LIGHT GRAY COLOR 800 MM 400 MM 800 WIDTH IN MM 400 DEPTH IN MM FLOOR MOUNTING 14 GAUGE MATERIAL SPECIFICATION TWO DOOR DUAL ACCESS QUARTERTURN, HINGED, GASKETED DOOR MOUNTING CONCEALED HINGE WITH PIN, GASKETED CONTROL PANEL MOUNTING EUROBEX[R] BRAND DEPTH IN MM - UOM MM WIDTH IN MM - UOM MM 6500 CO MODEL
Datasheet
Description
TWO DOOR TYPE STEEL MATERIAL TEXTURED POLYESTER POWDER COATED OVER PHOSPHATIZED BASE, #4 STAINLESS STEEL FINISH RAL 7035 LIGHT GRAY COLOR 800 MM 400 MM 800 WIDTH IN MM 400 DEPTH IN MM FLOOR MOUNTING 14 GAUGE MATERIAL SPECIFICATION TWO DOOR DUAL ACCESS QUARTERTURN, HINGED, GASKETED DOOR MOUNTING CONCEALED HINGE WITH PIN, GASKETED CONTROL PANEL MOUNTING EUROBEX[R] BRAND DEPTH IN MM - UOM MM WIDTH IN MM - UOM MM 6500 CO MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floor Mount Console - 6500 CO0804 - EXM Manufacturing Ltd.
Blainville, Quebec, Canada
Floor Mount Console
6500 CO0804
Floor Mount Console 6500 CO0804
TWO DOOR TYPE STEEL MATERIAL TEXTURED POLYESTER POWDER COATED OVER PHOSPHATIZED BASE, #4 STAINLESS STEEL FINISH RAL 7035 LIGHT GRAY COLOR 800 MM 400 MM 800 WIDTH IN MM 400 DEPTH IN MM FLOOR MOUNTING 14 GAUGE MATERIAL SPECIFICATION TWO DOOR DUAL ACCESS QUARTERTURN, HINGED, GASKETED DOOR MOUNTING CONCEALED HINGE WITH PIN, GASKETED CONTROL PANEL MOUNTING EUROBEX[R] BRAND DEPTH IN MM - UOM MM WIDTH IN MM - UOM MM 6500 CO MODEL
  • TWO DOOR TYPE
  • STEEL MATERIAL
  • TEXTURED POLYESTER POWDER COATED OVER PHOSPHATIZED BASE, #4 STAINLESS STEEL FINISH
  • RAL 7035 LIGHT GRAY COLOR
  • 800 MM
  • 400 MM
  • 800 WIDTH IN MM
  • 400 DEPTH IN MM
  • FLOOR MOUNTING
  • 14 GAUGE MATERIAL SPECIFICATION
  • TWO DOOR DUAL ACCESS
  • QUARTERTURN, HINGED, GASKETED DOOR MOUNTING
  • CONCEALED HINGE WITH PIN, GASKETED CONTROL PANEL MOUNTING
  • EUROBEX[R] BRAND
  • DEPTH IN MM - UOM MM
  • WIDTH IN MM - UOM MM
  • 6500 CO MODEL
Supplier's Site Datasheet

Technical Specifications

  EXM Manufacturing Ltd.
Product Category Industrial Enclosures
Product Number 6500 CO0804
Product Name Floor Mount Console
Type Console Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Keystone Electronics Corp.
Specs
Length 4 inch (102 mm)
Width 2.87 inch (73 mm)
Features RoHS Compliant
View Details
Operator Protection Microscope Enclosure - AC632TMIC - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details
Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details