EXM Manufacturing Ltd. Floor Mount Console 6500 CO0604

Description
TWO DOOR TYPE STEEL MATERIAL TEXTURED POLYESTER POWDER COATED OVER PHOSPHATIZED BASE, #4 STAINLESS STEEL FINISH RAL 7035 LIGHT GRAY COLOR 600 MM 400 MM 600 WIDTH IN MM 400 DEPTH IN MM FLOOR MOUNTING 14 GAUGE MATERIAL SPECIFICATION TWO DOOR DUAL ACCESS QUARTERTURN, HINGED, GASKETED DOOR MOUNTING CONCEALED HINGE WITH PIN, GASKETED CONTROL PANEL MOUNTING EUROBEX[R] BRAND DEPTH IN MM - UOM MM WIDTH IN MM - UOM MM 6500 CO MODEL
Datasheet
Description
TWO DOOR TYPE STEEL MATERIAL TEXTURED POLYESTER POWDER COATED OVER PHOSPHATIZED BASE, #4 STAINLESS STEEL FINISH RAL 7035 LIGHT GRAY COLOR 600 MM 400 MM 600 WIDTH IN MM 400 DEPTH IN MM FLOOR MOUNTING 14 GAUGE MATERIAL SPECIFICATION TWO DOOR DUAL ACCESS QUARTERTURN, HINGED, GASKETED DOOR MOUNTING CONCEALED HINGE WITH PIN, GASKETED CONTROL PANEL MOUNTING EUROBEX[R] BRAND DEPTH IN MM - UOM MM WIDTH IN MM - UOM MM 6500 CO MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floor Mount Console - 6500 CO0604 - EXM Manufacturing Ltd.
Blainville, Quebec, Canada
Floor Mount Console
6500 CO0604
Floor Mount Console 6500 CO0604
TWO DOOR TYPE STEEL MATERIAL TEXTURED POLYESTER POWDER COATED OVER PHOSPHATIZED BASE, #4 STAINLESS STEEL FINISH RAL 7035 LIGHT GRAY COLOR 600 MM 400 MM 600 WIDTH IN MM 400 DEPTH IN MM FLOOR MOUNTING 14 GAUGE MATERIAL SPECIFICATION TWO DOOR DUAL ACCESS QUARTERTURN, HINGED, GASKETED DOOR MOUNTING CONCEALED HINGE WITH PIN, GASKETED CONTROL PANEL MOUNTING EUROBEX[R] BRAND DEPTH IN MM - UOM MM WIDTH IN MM - UOM MM 6500 CO MODEL
  • TWO DOOR TYPE
  • STEEL MATERIAL
  • TEXTURED POLYESTER POWDER COATED OVER PHOSPHATIZED BASE, #4 STAINLESS STEEL FINISH
  • RAL 7035 LIGHT GRAY COLOR
  • 600 MM
  • 400 MM
  • 600 WIDTH IN MM
  • 400 DEPTH IN MM
  • FLOOR MOUNTING
  • 14 GAUGE MATERIAL SPECIFICATION
  • TWO DOOR DUAL ACCESS
  • QUARTERTURN, HINGED, GASKETED DOOR MOUNTING
  • CONCEALED HINGE WITH PIN, GASKETED CONTROL PANEL MOUNTING
  • EUROBEX[R] BRAND
  • DEPTH IN MM - UOM MM
  • WIDTH IN MM - UOM MM
  • 6500 CO MODEL
Supplier's Site Datasheet

Technical Specifications

  EXM Manufacturing Ltd.
Product Category Industrial Enclosures
Product Number 6500 CO0604
Product Name Floor Mount Console
Type Console Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Push Buttons/ 22mm Polycarbonate Enclosures - 153-903 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
3 suppliers
System enclosure - 850-820/000-001 - WAGO
Specs
Ingress Protection(IP) Rating Against Foreign Objects 6
Ingress Protection(IP) Rating Against Moisture 5
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details