EXM Manufacturing Ltd. Multipurpose Floor Mount Enclosure 5500 MD3-20

Description
THREE DOOR TYPE STEEL MATERIAL ELECTROSTATICALLY APPLIED HEAT FUSED POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE ENCLOSURE/PANEL FINISH ANSI/ASA 61 GRAY BOX, WHITE PANEL COLOR 112 INCH 112 WIDTH IN INCH 86.125 INCH 86.125 HEIGHT IN INCH 20.125 INCH 20.125 DEPTH IN INCH 2187.575 HEIGHT IN MM 2844.8 WIDTH IN MM 511.175 DEPTH IN MM UL, CSA APPROVAL FLOOR MOUNTING 11 GAUGE BOX/INNER PANEL MATERIAL SPECIFICATION INDOOR SERVICE TYPE HEAVY DUTY HINGED BALL BEARING PIN, PADLOCKABLE HANDLE, GASKETED DOOR MOUNTING EUROBEX[R] BRAND INCLUDES LIFTING EYEBOLT DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM 5500 MD3 MODEL
Datasheet
Description
THREE DOOR TYPE STEEL MATERIAL ELECTROSTATICALLY APPLIED HEAT FUSED POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE ENCLOSURE/PANEL FINISH ANSI/ASA 61 GRAY BOX, WHITE PANEL COLOR 112 INCH 112 WIDTH IN INCH 86.125 INCH 86.125 HEIGHT IN INCH 20.125 INCH 20.125 DEPTH IN INCH 2187.575 HEIGHT IN MM 2844.8 WIDTH IN MM 511.175 DEPTH IN MM UL, CSA APPROVAL FLOOR MOUNTING 11 GAUGE BOX/INNER PANEL MATERIAL SPECIFICATION INDOOR SERVICE TYPE HEAVY DUTY HINGED BALL BEARING PIN, PADLOCKABLE HANDLE, GASKETED DOOR MOUNTING EUROBEX[R] BRAND INCLUDES LIFTING EYEBOLT DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM 5500 MD3 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Floor Mount Enclosure - 5500 MD3-20 - EXM Manufacturing Ltd.
Blainville, Quebec, Canada
Multipurpose Floor Mount Enclosure
5500 MD3-20
Multipurpose Floor Mount Enclosure 5500 MD3-20
THREE DOOR TYPE STEEL MATERIAL ELECTROSTATICALLY APPLIED HEAT FUSED POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE ENCLOSURE/PANEL FINISH ANSI/ASA 61 GRAY BOX, WHITE PANEL COLOR 112 INCH 112 WIDTH IN INCH 86.125 INCH 86.125 HEIGHT IN INCH 20.125 INCH 20.125 DEPTH IN INCH 2187.575 HEIGHT IN MM 2844.8 WIDTH IN MM 511.175 DEPTH IN MM UL, CSA APPROVAL FLOOR MOUNTING 11 GAUGE BOX/INNER PANEL MATERIAL SPECIFICATION INDOOR SERVICE TYPE HEAVY DUTY HINGED BALL BEARING PIN, PADLOCKABLE HANDLE, GASKETED DOOR MOUNTING EUROBEX[R] BRAND INCLUDES LIFTING EYEBOLT DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM 5500 MD3 MODEL
  • THREE DOOR TYPE
  • STEEL MATERIAL
  • ELECTROSTATICALLY APPLIED HEAT FUSED POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE ENCLOSURE/PANEL FINISH
  • ANSI/ASA 61 GRAY BOX, WHITE PANEL COLOR
  • 112 INCH
  • 112 WIDTH IN INCH
  • 86.125 INCH
  • 86.125 HEIGHT IN INCH
  • 20.125 INCH
  • 20.125 DEPTH IN INCH
  • 2187.575 HEIGHT IN MM
  • 2844.8 WIDTH IN MM
  • 511.175 DEPTH IN MM
  • UL, CSA APPROVAL
  • FLOOR MOUNTING
  • 11 GAUGE BOX/INNER PANEL MATERIAL SPECIFICATION
  • INDOOR SERVICE TYPE
  • HEAVY DUTY HINGED BALL BEARING PIN, PADLOCKABLE HANDLE, GASKETED DOOR MOUNTING
  • EUROBEX[R] BRAND
  • INCLUDES LIFTING EYEBOLT
  • DEPTH IN INCH - UOM IN
  • DEPTH IN MM - UOM MM
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN
  • WIDTH IN MM - UOM MM
  • 5500 MD3 MODEL
Supplier's Site Datasheet

Technical Specifications

  EXM Manufacturing Ltd.
Product Category Industrial Enclosures
Product Number 5500 MD3-20
Product Name Multipurpose Floor Mount Enclosure
Width 112 inch (2845 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure - 53176965 - Radwell International
Keystone Electronics Corp.
Specs
Type Junction Box
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC775C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 48 inch (1219 mm)
View Details
Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details