EXM Manufacturing Ltd. Multipurpose Floor Mount Enclosure 5500 DDS726016

Description
TWO DOOR TYPE STEEL MATERIAL ELECTROSTATICALLY APPLIED HEAT FUSED POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE ENCLOSURE/PANEL FINISH ANSI/ASA 61 GRAY BOX, WHITE PANEL COLOR 60 INCH 60 WIDTH IN INCH 72 INCH 72 HEIGHT IN INCH 16 INCH 16 DEPTH IN INCH 1828.8 HEIGHT IN MM 1524 WIDTH IN MM 406.4 DEPTH IN MM UL, CSA APPROVAL FLOOR MOUNTING 12 GAUGE BOX/COVER, 11 GAUGE INNER PANEL MATERIAL SPECIFICATION FLOOR MOUNTING STAND MOUNTING HARDWARE INDOOR SERVICE TYPE TWO DOOR SINGLE ACCESS CONCEALED HINGED BALL BEARING PIN, 3 POINT LOCKING HANDLE, GASKETED DOOR MOUNTING EUROBEX[R] BRAND DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM 5500 DDS MODEL
Datasheet
Description
TWO DOOR TYPE STEEL MATERIAL ELECTROSTATICALLY APPLIED HEAT FUSED POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE ENCLOSURE/PANEL FINISH ANSI/ASA 61 GRAY BOX, WHITE PANEL COLOR 60 INCH 60 WIDTH IN INCH 72 INCH 72 HEIGHT IN INCH 16 INCH 16 DEPTH IN INCH 1828.8 HEIGHT IN MM 1524 WIDTH IN MM 406.4 DEPTH IN MM UL, CSA APPROVAL FLOOR MOUNTING 12 GAUGE BOX/COVER, 11 GAUGE INNER PANEL MATERIAL SPECIFICATION FLOOR MOUNTING STAND MOUNTING HARDWARE INDOOR SERVICE TYPE TWO DOOR SINGLE ACCESS CONCEALED HINGED BALL BEARING PIN, 3 POINT LOCKING HANDLE, GASKETED DOOR MOUNTING EUROBEX[R] BRAND DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM 5500 DDS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Floor Mount Enclosure - 5500 DDS726016 - EXM Manufacturing Ltd.
Blainville, Quebec, Canada
Multipurpose Floor Mount Enclosure
5500 DDS726016
Multipurpose Floor Mount Enclosure 5500 DDS726016
TWO DOOR TYPE STEEL MATERIAL ELECTROSTATICALLY APPLIED HEAT FUSED POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE ENCLOSURE/PANEL FINISH ANSI/ASA 61 GRAY BOX, WHITE PANEL COLOR 60 INCH 60 WIDTH IN INCH 72 INCH 72 HEIGHT IN INCH 16 INCH 16 DEPTH IN INCH 1828.8 HEIGHT IN MM 1524 WIDTH IN MM 406.4 DEPTH IN MM UL, CSA APPROVAL FLOOR MOUNTING 12 GAUGE BOX/COVER, 11 GAUGE INNER PANEL MATERIAL SPECIFICATION FLOOR MOUNTING STAND MOUNTING HARDWARE INDOOR SERVICE TYPE TWO DOOR SINGLE ACCESS CONCEALED HINGED BALL BEARING PIN, 3 POINT LOCKING HANDLE, GASKETED DOOR MOUNTING EUROBEX[R] BRAND DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM 5500 DDS MODEL
  • TWO DOOR TYPE
  • STEEL MATERIAL
  • ELECTROSTATICALLY APPLIED HEAT FUSED POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE ENCLOSURE/PANEL FINISH
  • ANSI/ASA 61 GRAY BOX, WHITE PANEL COLOR
  • 60 INCH
  • 60 WIDTH IN INCH
  • 72 INCH
  • 72 HEIGHT IN INCH
  • 16 INCH
  • 16 DEPTH IN INCH
  • 1828.8 HEIGHT IN MM
  • 1524 WIDTH IN MM
  • 406.4 DEPTH IN MM
  • UL, CSA APPROVAL
  • FLOOR MOUNTING
  • 12 GAUGE BOX/COVER, 11 GAUGE INNER PANEL MATERIAL SPECIFICATION
  • FLOOR MOUNTING STAND MOUNTING HARDWARE
  • INDOOR SERVICE TYPE
  • TWO DOOR SINGLE ACCESS
  • CONCEALED HINGED BALL BEARING PIN, 3 POINT LOCKING HANDLE, GASKETED DOOR MOUNTING
  • EUROBEX[R] BRAND
  • DEPTH IN INCH - UOM IN
  • DEPTH IN MM - UOM MM
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN
  • WIDTH IN MM - UOM MM
  • 5500 DDS MODEL
Supplier's Site Datasheet

Technical Specifications

  EXM Manufacturing Ltd.
Product Category Industrial Enclosures
Product Number 5500 DDS726016
Product Name Multipurpose Floor Mount Enclosure
Width 60 inch (1524 mm)
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 137-514 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers
Boxes - 2946-899-631-ND - DigiKey
Specs
Type Junction Box
Material Plastic, Polyamide
View Details
EJBM enclosure - ejbm enclosures - BARTEC
Specs
Material Aluminum; Steel - Stainless
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details