EXM Manufacturing Ltd. Multipurpose Floor Mount Enclosure 5500 DDS604810

Description
TWO DOOR TYPE STEEL MATERIAL ELECTROSTATICALLY APPLIED HEAT FUSED POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE ENCLOSURE/PANEL FINISH ANSI/ASA 61 GRAY BOX, WHITE PANEL COLOR 48 INCH 48 WIDTH IN INCH 60 INCH 60 HEIGHT IN INCH 10 INCH 10 DEPTH IN INCH 1524 HEIGHT IN MM 1219.2 WIDTH IN MM 254 DEPTH IN MM UL, CSA APPROVAL FLOOR MOUNTING 12 GAUGE BOX/COVER, 11 GAUGE INNER PANEL MATERIAL SPECIFICATION FLOOR MOUNTING STAND MOUNTING HARDWARE INDOOR SERVICE TYPE TWO DOOR SINGLE ACCESS CONCEALED HINGED BALL BEARING PIN, 3 POINT LOCKING HANDLE, GASKETED DOOR MOUNTING EUROBEX[R] BRAND DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM 5500 DDS MODEL
Datasheet
Description
TWO DOOR TYPE STEEL MATERIAL ELECTROSTATICALLY APPLIED HEAT FUSED POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE ENCLOSURE/PANEL FINISH ANSI/ASA 61 GRAY BOX, WHITE PANEL COLOR 48 INCH 48 WIDTH IN INCH 60 INCH 60 HEIGHT IN INCH 10 INCH 10 DEPTH IN INCH 1524 HEIGHT IN MM 1219.2 WIDTH IN MM 254 DEPTH IN MM UL, CSA APPROVAL FLOOR MOUNTING 12 GAUGE BOX/COVER, 11 GAUGE INNER PANEL MATERIAL SPECIFICATION FLOOR MOUNTING STAND MOUNTING HARDWARE INDOOR SERVICE TYPE TWO DOOR SINGLE ACCESS CONCEALED HINGED BALL BEARING PIN, 3 POINT LOCKING HANDLE, GASKETED DOOR MOUNTING EUROBEX[R] BRAND DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM 5500 DDS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Floor Mount Enclosure - 5500 DDS604810 - EXM Manufacturing Ltd.
Blainville, Quebec, Canada
Multipurpose Floor Mount Enclosure
5500 DDS604810
Multipurpose Floor Mount Enclosure 5500 DDS604810
TWO DOOR TYPE STEEL MATERIAL ELECTROSTATICALLY APPLIED HEAT FUSED POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE ENCLOSURE/PANEL FINISH ANSI/ASA 61 GRAY BOX, WHITE PANEL COLOR 48 INCH 48 WIDTH IN INCH 60 INCH 60 HEIGHT IN INCH 10 INCH 10 DEPTH IN INCH 1524 HEIGHT IN MM 1219.2 WIDTH IN MM 254 DEPTH IN MM UL, CSA APPROVAL FLOOR MOUNTING 12 GAUGE BOX/COVER, 11 GAUGE INNER PANEL MATERIAL SPECIFICATION FLOOR MOUNTING STAND MOUNTING HARDWARE INDOOR SERVICE TYPE TWO DOOR SINGLE ACCESS CONCEALED HINGED BALL BEARING PIN, 3 POINT LOCKING HANDLE, GASKETED DOOR MOUNTING EUROBEX[R] BRAND DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM 5500 DDS MODEL
  • TWO DOOR TYPE
  • STEEL MATERIAL
  • ELECTROSTATICALLY APPLIED HEAT FUSED POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE ENCLOSURE/PANEL FINISH
  • ANSI/ASA 61 GRAY BOX, WHITE PANEL COLOR
  • 48 INCH
  • 48 WIDTH IN INCH
  • 60 INCH
  • 60 HEIGHT IN INCH
  • 10 INCH
  • 10 DEPTH IN INCH
  • 1524 HEIGHT IN MM
  • 1219.2 WIDTH IN MM
  • 254 DEPTH IN MM
  • UL, CSA APPROVAL
  • FLOOR MOUNTING
  • 12 GAUGE BOX/COVER, 11 GAUGE INNER PANEL MATERIAL SPECIFICATION
  • FLOOR MOUNTING STAND MOUNTING HARDWARE
  • INDOOR SERVICE TYPE
  • TWO DOOR SINGLE ACCESS
  • CONCEALED HINGED BALL BEARING PIN, 3 POINT LOCKING HANDLE, GASKETED DOOR MOUNTING
  • EUROBEX[R] BRAND
  • DEPTH IN INCH - UOM IN
  • DEPTH IN MM - UOM MM
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN
  • WIDTH IN MM - UOM MM
  • 5500 DDS MODEL
Supplier's Site Datasheet

Technical Specifications

  EXM Manufacturing Ltd.
Product Category Industrial Enclosures
Product Number 5500 DDS604810
Product Name Multipurpose Floor Mount Enclosure
Width 48 inch (1219 mm)
Unlock Full Specs
to access all available technical data

Similar Products

1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details
Push Buttons/ 22mm Polycarbonate Enclosures - 153-902 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 5.12 inch (130 mm)
View Details
3 suppliers