EXM Manufacturing Ltd. Multipurpose Wall Mount Enclosure 5412 ESTH242016

Description
ONE DOOR TYPE STEEL MATERIAL ELECTROSTATICALLY APPLIED POLYESTER POWER OVER PHOSPHATIZED SURFACE FINISH ANSI/ASA 61 GRAY BODY, WHITE PANEL COLOR 20 INCH 20 WIDTH IN INCH 24 INCH 24 HEIGHT IN INCH 16 INCH 16 DEPTH IN INCH 609.6 HEIGHT IN MM 508 WIDTH IN MM 406.4 DEPTH IN MM UL, CSA APPROVAL NEMA 4/12, IP66 ENCLOSURE HINGED, GASKETED, QUARTERTURN LOCK COVER TYPE 16/14 GAUGE BODY, 12 GAUGE INNER PANEL MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE EUROBEX[R] BRAND WITH FOIL FACED INSULATION OVER INNER SURFACE OF ENCLOSURE, DOOR DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM 5412 ESTH MODEL
Datasheet
Description
ONE DOOR TYPE STEEL MATERIAL ELECTROSTATICALLY APPLIED POLYESTER POWER OVER PHOSPHATIZED SURFACE FINISH ANSI/ASA 61 GRAY BODY, WHITE PANEL COLOR 20 INCH 20 WIDTH IN INCH 24 INCH 24 HEIGHT IN INCH 16 INCH 16 DEPTH IN INCH 609.6 HEIGHT IN MM 508 WIDTH IN MM 406.4 DEPTH IN MM UL, CSA APPROVAL NEMA 4/12, IP66 ENCLOSURE HINGED, GASKETED, QUARTERTURN LOCK COVER TYPE 16/14 GAUGE BODY, 12 GAUGE INNER PANEL MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE EUROBEX[R] BRAND WITH FOIL FACED INSULATION OVER INNER SURFACE OF ENCLOSURE, DOOR DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM 5412 ESTH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - 5412 ESTH242016 - EXM Manufacturing Ltd.
Blainville, Quebec, Canada
Multipurpose Wall Mount Enclosure
5412 ESTH242016
Multipurpose Wall Mount Enclosure 5412 ESTH242016
ONE DOOR TYPE STEEL MATERIAL ELECTROSTATICALLY APPLIED POLYESTER POWER OVER PHOSPHATIZED SURFACE FINISH ANSI/ASA 61 GRAY BODY, WHITE PANEL COLOR 20 INCH 20 WIDTH IN INCH 24 INCH 24 HEIGHT IN INCH 16 INCH 16 DEPTH IN INCH 609.6 HEIGHT IN MM 508 WIDTH IN MM 406.4 DEPTH IN MM UL, CSA APPROVAL NEMA 4/12, IP66 ENCLOSURE HINGED, GASKETED, QUARTERTURN LOCK COVER TYPE 16/14 GAUGE BODY, 12 GAUGE INNER PANEL MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE EUROBEX[R] BRAND WITH FOIL FACED INSULATION OVER INNER SURFACE OF ENCLOSURE, DOOR DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM 5412 ESTH MODEL
  • ONE DOOR TYPE
  • STEEL MATERIAL
  • ELECTROSTATICALLY APPLIED POLYESTER POWER OVER PHOSPHATIZED SURFACE FINISH
  • ANSI/ASA 61 GRAY BODY, WHITE PANEL COLOR
  • 20 INCH
  • 20 WIDTH IN INCH
  • 24 INCH
  • 24 HEIGHT IN INCH
  • 16 INCH
  • 16 DEPTH IN INCH
  • 609.6 HEIGHT IN MM
  • 508 WIDTH IN MM
  • 406.4 DEPTH IN MM
  • UL, CSA APPROVAL
  • NEMA 4/12, IP66 ENCLOSURE
  • HINGED, GASKETED, QUARTERTURN LOCK COVER TYPE
  • 16/14 GAUGE BODY, 12 GAUGE INNER PANEL MATERIAL SPECIFICATION
  • INDOOR/OUTDOOR SERVICE TYPE
  • EUROBEX[R] BRAND
  • WITH FOIL FACED INSULATION OVER INNER SURFACE OF ENCLOSURE, DOOR
  • DEPTH IN INCH - UOM IN
  • DEPTH IN MM - UOM MM
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN
  • WIDTH IN MM - UOM MM
  • 5412 ESTH MODEL
Supplier's Site Datasheet

Technical Specifications

  EXM Manufacturing Ltd.
Product Category Industrial Enclosures
Product Number 5412 ESTH242016
Product Name Multipurpose Wall Mount Enclosure
Width 20 inch (508 mm)
Depth 16 inch (406 mm)
Material Steel
NEMA Rating NEMA Enclosures; Type 4; Type 12
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
GUAX junction and pulling box - flameproof ex d iic junction boxes and pulling boxes guax - BARTEC
Specs
Type Junction Box
Material Steel - Stainless
NEMA Rating NEMA Enclosures
View Details
Junction Boxes - 117834 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.74 inch (95 mm)
Width 7.17 inch (182 mm)
View Details
Aluminum Enclosures - aluTWIN - Rolec Enclosures Inc.
Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station; Pushbutton Enclosures
Shape Rectangular
Length 6.53 to 9.44 inch (166 to 240 mm)
View Details