EXM Manufacturing Ltd. Multipurpose Wall Mount Enclosure 5412 ESSQT242012

Description
ONE DOOR TYPE 304 STAINLESS STEEL MATERIAL SMOOTH BRUSHED OUTSIDE, ELECTROSTATICALLY APPLIED POLYESTER POWER OVER PHOSPHATIZED SURFACE INSIDE FINISH WHITE INSIDE BODY/PANEL COLOR 20 INCH 20 WIDTH IN INCH 24 INCH 24 HEIGHT IN INCH 12 INCH 12 DEPTH IN INCH 609.6 HEIGHT IN MM 508 WIDTH IN MM 304.8 DEPTH IN MM UL, CSA APPROVAL NEMA 4/4X, IP66 ENCLOSURE GASKETED, QUARTERTURN LOCK COVER TYPE 16/14 GAUGE BODY, 12 GAUGE INNER PANEL MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE EUROBEX[R] BRAND DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM 5412 ESSQT MODEL
Datasheet
Description
ONE DOOR TYPE 304 STAINLESS STEEL MATERIAL SMOOTH BRUSHED OUTSIDE, ELECTROSTATICALLY APPLIED POLYESTER POWER OVER PHOSPHATIZED SURFACE INSIDE FINISH WHITE INSIDE BODY/PANEL COLOR 20 INCH 20 WIDTH IN INCH 24 INCH 24 HEIGHT IN INCH 12 INCH 12 DEPTH IN INCH 609.6 HEIGHT IN MM 508 WIDTH IN MM 304.8 DEPTH IN MM UL, CSA APPROVAL NEMA 4/4X, IP66 ENCLOSURE GASKETED, QUARTERTURN LOCK COVER TYPE 16/14 GAUGE BODY, 12 GAUGE INNER PANEL MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE EUROBEX[R] BRAND DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM 5412 ESSQT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - 5412 ESSQT242012 - EXM Manufacturing Ltd.
Blainville, Quebec, Canada
Multipurpose Wall Mount Enclosure
5412 ESSQT242012
Multipurpose Wall Mount Enclosure 5412 ESSQT242012
ONE DOOR TYPE 304 STAINLESS STEEL MATERIAL SMOOTH BRUSHED OUTSIDE, ELECTROSTATICALLY APPLIED POLYESTER POWER OVER PHOSPHATIZED SURFACE INSIDE FINISH WHITE INSIDE BODY/PANEL COLOR 20 INCH 20 WIDTH IN INCH 24 INCH 24 HEIGHT IN INCH 12 INCH 12 DEPTH IN INCH 609.6 HEIGHT IN MM 508 WIDTH IN MM 304.8 DEPTH IN MM UL, CSA APPROVAL NEMA 4/4X, IP66 ENCLOSURE GASKETED, QUARTERTURN LOCK COVER TYPE 16/14 GAUGE BODY, 12 GAUGE INNER PANEL MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE EUROBEX[R] BRAND DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM 5412 ESSQT MODEL
  • ONE DOOR TYPE
  • 304 STAINLESS STEEL MATERIAL
  • SMOOTH BRUSHED OUTSIDE, ELECTROSTATICALLY APPLIED POLYESTER POWER OVER PHOSPHATIZED SURFACE INSIDE FINISH
  • WHITE INSIDE BODY/PANEL COLOR
  • 20 INCH
  • 20 WIDTH IN INCH
  • 24 INCH
  • 24 HEIGHT IN INCH
  • 12 INCH
  • 12 DEPTH IN INCH
  • 609.6 HEIGHT IN MM
  • 508 WIDTH IN MM
  • 304.8 DEPTH IN MM
  • UL, CSA APPROVAL
  • NEMA 4/4X, IP66 ENCLOSURE
  • GASKETED, QUARTERTURN LOCK COVER TYPE
  • 16/14 GAUGE BODY, 12 GAUGE INNER PANEL MATERIAL SPECIFICATION
  • INDOOR/OUTDOOR SERVICE TYPE
  • EUROBEX[R] BRAND
  • DEPTH IN INCH - UOM IN
  • DEPTH IN MM - UOM MM
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN
  • WIDTH IN MM - UOM MM
  • 5412 ESSQT MODEL
Supplier's Site Datasheet

Technical Specifications

  EXM Manufacturing Ltd.
Product Category Industrial Enclosures
Product Number 5412 ESSQT242012
Product Name Multipurpose Wall Mount Enclosure
Width 20 inch (508 mm)
Depth 12 inch (305 mm)
Material Steel - Stainless
Unlock Full Specs
to access all available technical data

Similar Products

Boxes - 36-670-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Junction Box
Material Polycarbonate
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC785C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 72 inch (1829 mm)
View Details
Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details