EXM Manufacturing Ltd. Multipurpose Wall Mount Enclosure 5412 ESSLC040403

Description
ONE DOOR TYPE 304 STAINLESS STEEL BODY, STEEL PANEL MATERIAL SMOOTH BRUSHED OUTSIDE, ELECTROSTATICALLY APPLIED POLYESTER POWER OVER PHOSPHATIZED SURFACE INSIDE FINISH WHITE INSIDE BODY/PANEL COLOR 4 INCH 4 WIDTH IN INCH 4 INCH 4 HEIGHT IN INCH 3 INCH 3 DEPTH IN INCH 101.6 HEIGHT IN MM 101.6 WIDTH IN MM 76.2 DEPTH IN MM UL, CSA APPROVAL FEET, WALL MOUNTING NEMA 4/4X, IP66 ENCLOSURE GASKETED, LIFT OFF, QUARTERTURN LOCK COVER TYPE 16 GAUGE BODY, 14 GAUGE INNER PANEL MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE NOT INCLUDED BACK PANEL EUROBEX[R] BRAND DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM 5412 ESSLC MODEL
Datasheet
Description
ONE DOOR TYPE 304 STAINLESS STEEL BODY, STEEL PANEL MATERIAL SMOOTH BRUSHED OUTSIDE, ELECTROSTATICALLY APPLIED POLYESTER POWER OVER PHOSPHATIZED SURFACE INSIDE FINISH WHITE INSIDE BODY/PANEL COLOR 4 INCH 4 WIDTH IN INCH 4 INCH 4 HEIGHT IN INCH 3 INCH 3 DEPTH IN INCH 101.6 HEIGHT IN MM 101.6 WIDTH IN MM 76.2 DEPTH IN MM UL, CSA APPROVAL FEET, WALL MOUNTING NEMA 4/4X, IP66 ENCLOSURE GASKETED, LIFT OFF, QUARTERTURN LOCK COVER TYPE 16 GAUGE BODY, 14 GAUGE INNER PANEL MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE NOT INCLUDED BACK PANEL EUROBEX[R] BRAND DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM 5412 ESSLC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - 5412 ESSLC040403 - EXM Manufacturing Ltd.
Blainville, Quebec, Canada
Multipurpose Wall Mount Enclosure
5412 ESSLC040403
Multipurpose Wall Mount Enclosure 5412 ESSLC040403
ONE DOOR TYPE 304 STAINLESS STEEL BODY, STEEL PANEL MATERIAL SMOOTH BRUSHED OUTSIDE, ELECTROSTATICALLY APPLIED POLYESTER POWER OVER PHOSPHATIZED SURFACE INSIDE FINISH WHITE INSIDE BODY/PANEL COLOR 4 INCH 4 WIDTH IN INCH 4 INCH 4 HEIGHT IN INCH 3 INCH 3 DEPTH IN INCH 101.6 HEIGHT IN MM 101.6 WIDTH IN MM 76.2 DEPTH IN MM UL, CSA APPROVAL FEET, WALL MOUNTING NEMA 4/4X, IP66 ENCLOSURE GASKETED, LIFT OFF, QUARTERTURN LOCK COVER TYPE 16 GAUGE BODY, 14 GAUGE INNER PANEL MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE NOT INCLUDED BACK PANEL EUROBEX[R] BRAND DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM 5412 ESSLC MODEL
  • ONE DOOR TYPE
  • 304 STAINLESS STEEL BODY, STEEL PANEL MATERIAL
  • SMOOTH BRUSHED OUTSIDE, ELECTROSTATICALLY APPLIED POLYESTER POWER OVER PHOSPHATIZED SURFACE INSIDE FINISH
  • WHITE INSIDE BODY/PANEL COLOR
  • 4 INCH
  • 4 WIDTH IN INCH
  • 4 INCH
  • 4 HEIGHT IN INCH
  • 3 INCH
  • 3 DEPTH IN INCH
  • 101.6 HEIGHT IN MM
  • 101.6 WIDTH IN MM
  • 76.2 DEPTH IN MM
  • UL, CSA APPROVAL
  • FEET, WALL MOUNTING
  • NEMA 4/4X, IP66 ENCLOSURE
  • GASKETED, LIFT OFF, QUARTERTURN LOCK COVER TYPE
  • 16 GAUGE BODY, 14 GAUGE INNER PANEL MATERIAL SPECIFICATION
  • INDOOR/OUTDOOR SERVICE TYPE
  • NOT INCLUDED BACK PANEL
  • EUROBEX[R] BRAND
  • DEPTH IN INCH - UOM IN
  • DEPTH IN MM - UOM MM
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN
  • WIDTH IN MM - UOM MM
  • 5412 ESSLC MODEL
Supplier's Site Datasheet

Technical Specifications

  EXM Manufacturing Ltd.
Product Category Industrial Enclosures
Product Number 5412 ESSLC040403
Product Name Multipurpose Wall Mount Enclosure
Width 4 inch (102 mm)
Depth 3 inch (76.2 mm)
Material Steel - Stainless
Unlock Full Specs
to access all available technical data

Similar Products

Operator Protection Microscope Enclosure - AC632TMIC - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details
Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details