EXM Manufacturing Ltd. Multipurpose Wall Mount Enclosure 5412 ESSBU242012

Description
ONE DOOR TYPE 304 STAINLESS STEEL MATERIAL SMOOTH BRUSHED OUTSIDE, ELECTROSTATICALLY APPLIED POLYESTER POWER OVER PHOSPHATIZED SURFACE INSIDE FINISH WHITE INSIDE BODY/PANEL COLOR 20 INCH 20 WIDTH IN INCH 24 INCH 24 HEIGHT IN INCH 12 INCH 12 DEPTH IN INCH 609.6 HEIGHT IN MM 508 WIDTH IN MM 304.8 DEPTH IN MM UL, CSA APPROVAL NEMA 4/4X, IP66 ENCLOSURE HINGED, GASKETED, QUARTERTURN LOCK COVER TYPE 16/14 GAUGE BODY, 12 GAUGE INNER PANEL MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE EUROBEX[R] BRAND BUTTABLE ENCLOSURE DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM 5412 ESSBU MODEL
Datasheet
Description
ONE DOOR TYPE 304 STAINLESS STEEL MATERIAL SMOOTH BRUSHED OUTSIDE, ELECTROSTATICALLY APPLIED POLYESTER POWER OVER PHOSPHATIZED SURFACE INSIDE FINISH WHITE INSIDE BODY/PANEL COLOR 20 INCH 20 WIDTH IN INCH 24 INCH 24 HEIGHT IN INCH 12 INCH 12 DEPTH IN INCH 609.6 HEIGHT IN MM 508 WIDTH IN MM 304.8 DEPTH IN MM UL, CSA APPROVAL NEMA 4/4X, IP66 ENCLOSURE HINGED, GASKETED, QUARTERTURN LOCK COVER TYPE 16/14 GAUGE BODY, 12 GAUGE INNER PANEL MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE EUROBEX[R] BRAND BUTTABLE ENCLOSURE DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM 5412 ESSBU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - 5412 ESSBU242012 - EXM Manufacturing Ltd.
Blainville, Quebec, Canada
Multipurpose Wall Mount Enclosure
5412 ESSBU242012
Multipurpose Wall Mount Enclosure 5412 ESSBU242012
ONE DOOR TYPE 304 STAINLESS STEEL MATERIAL SMOOTH BRUSHED OUTSIDE, ELECTROSTATICALLY APPLIED POLYESTER POWER OVER PHOSPHATIZED SURFACE INSIDE FINISH WHITE INSIDE BODY/PANEL COLOR 20 INCH 20 WIDTH IN INCH 24 INCH 24 HEIGHT IN INCH 12 INCH 12 DEPTH IN INCH 609.6 HEIGHT IN MM 508 WIDTH IN MM 304.8 DEPTH IN MM UL, CSA APPROVAL NEMA 4/4X, IP66 ENCLOSURE HINGED, GASKETED, QUARTERTURN LOCK COVER TYPE 16/14 GAUGE BODY, 12 GAUGE INNER PANEL MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE EUROBEX[R] BRAND BUTTABLE ENCLOSURE DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM 5412 ESSBU MODEL
  • ONE DOOR TYPE
  • 304 STAINLESS STEEL MATERIAL
  • SMOOTH BRUSHED OUTSIDE, ELECTROSTATICALLY APPLIED POLYESTER POWER OVER PHOSPHATIZED SURFACE INSIDE FINISH
  • WHITE INSIDE BODY/PANEL COLOR
  • 20 INCH
  • 20 WIDTH IN INCH
  • 24 INCH
  • 24 HEIGHT IN INCH
  • 12 INCH
  • 12 DEPTH IN INCH
  • 609.6 HEIGHT IN MM
  • 508 WIDTH IN MM
  • 304.8 DEPTH IN MM
  • UL, CSA APPROVAL
  • NEMA 4/4X, IP66 ENCLOSURE
  • HINGED, GASKETED, QUARTERTURN LOCK COVER TYPE
  • 16/14 GAUGE BODY, 12 GAUGE INNER PANEL MATERIAL SPECIFICATION
  • INDOOR/OUTDOOR SERVICE TYPE
  • EUROBEX[R] BRAND
  • BUTTABLE ENCLOSURE
  • DEPTH IN INCH - UOM IN
  • DEPTH IN MM - UOM MM
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN
  • WIDTH IN MM - UOM MM
  • 5412 ESSBU MODEL
Supplier's Site Datasheet

Technical Specifications

  EXM Manufacturing Ltd.
Product Category Industrial Enclosures
Product Number 5412 ESSBU242012
Product Name Multipurpose Wall Mount Enclosure
Width 20 inch (508 mm)
Depth 12 inch (305 mm)
Material Steel - Stainless
NEMA Rating NEMA Enclosures; Type 4; Type 4X
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Metal and Non-Metal Enclosures -  - Automationdirect.com
Specs
Type Electronic and Instrument Enclosures (optional feature); Operator Station (optional feature); Pushbutton Enclosures (optional feature); Rack Enclosures (optional feature); Junction Box (optional feature); Modular enclosure (optional feature)
Shape Rectangular (optional feature); Square (optional feature)
Material Aluminum (optional feature); Steel (optional feature); Steel - Stainless (optional feature); Fiberglass (optional feature); Polycarbonate (optional feature); ABS (optional feature)
View Details
Wall Mount Aluminum Enclosures - Datamet - METCASE
Specs
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular; Square
Length 9.84 to 15.74 inch (250 to 400 mm)
View Details
POWERFLEX 750 KIT,ENCL,1200MM X 800MM - 20-750-PBAY-128 - Allen-Bradley / Rockwell Automation
Specs
Type Pushbutton Enclosures
View Details