EXM Manufacturing Ltd. Multipurpose Wall Mount Enclosure 5412 ESPR363010

Description
ONE DOOR TYPE STEEL MATERIAL ELECTROSTATICALLY APPLIED POLYESTER POWER OVER PHOSPHATIZED SURFACE FINISH ANSI/ASA 61 GRAY BODY, WHITE PANEL COLOR 30 INCH 30 WIDTH IN INCH 36 INCH 36 HEIGHT IN INCH 10 INCH 10 DEPTH IN INCH 914.4 HEIGHT IN MM 762 WIDTH IN MM 254 DEPTH IN MM UL, CSA APPROVAL EXTERNAL TAB, WALL MOUNTING NEMA 4/12, IP66 ENCLOSURE HINGED, GASKETED, QUARTERTURN LOCK COVER TYPE 16/14 GAUGE BODY, 12 GAUGE INNER PANEL MATERIAL SPECIFICATION EUROBEX[R] BRAND DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM 5412 ESPR MODEL
Datasheet
Description
ONE DOOR TYPE STEEL MATERIAL ELECTROSTATICALLY APPLIED POLYESTER POWER OVER PHOSPHATIZED SURFACE FINISH ANSI/ASA 61 GRAY BODY, WHITE PANEL COLOR 30 INCH 30 WIDTH IN INCH 36 INCH 36 HEIGHT IN INCH 10 INCH 10 DEPTH IN INCH 914.4 HEIGHT IN MM 762 WIDTH IN MM 254 DEPTH IN MM UL, CSA APPROVAL EXTERNAL TAB, WALL MOUNTING NEMA 4/12, IP66 ENCLOSURE HINGED, GASKETED, QUARTERTURN LOCK COVER TYPE 16/14 GAUGE BODY, 12 GAUGE INNER PANEL MATERIAL SPECIFICATION EUROBEX[R] BRAND DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM 5412 ESPR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - 5412 ESPR363010 - EXM Manufacturing Ltd.
Blainville, Quebec, Canada
Multipurpose Wall Mount Enclosure
5412 ESPR363010
Multipurpose Wall Mount Enclosure 5412 ESPR363010
ONE DOOR TYPE STEEL MATERIAL ELECTROSTATICALLY APPLIED POLYESTER POWER OVER PHOSPHATIZED SURFACE FINISH ANSI/ASA 61 GRAY BODY, WHITE PANEL COLOR 30 INCH 30 WIDTH IN INCH 36 INCH 36 HEIGHT IN INCH 10 INCH 10 DEPTH IN INCH 914.4 HEIGHT IN MM 762 WIDTH IN MM 254 DEPTH IN MM UL, CSA APPROVAL EXTERNAL TAB, WALL MOUNTING NEMA 4/12, IP66 ENCLOSURE HINGED, GASKETED, QUARTERTURN LOCK COVER TYPE 16/14 GAUGE BODY, 12 GAUGE INNER PANEL MATERIAL SPECIFICATION EUROBEX[R] BRAND DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM 5412 ESPR MODEL
  • ONE DOOR TYPE
  • STEEL MATERIAL
  • ELECTROSTATICALLY APPLIED POLYESTER POWER OVER PHOSPHATIZED SURFACE FINISH
  • ANSI/ASA 61 GRAY BODY, WHITE PANEL COLOR
  • 30 INCH
  • 30 WIDTH IN INCH
  • 36 INCH
  • 36 HEIGHT IN INCH
  • 10 INCH
  • 10 DEPTH IN INCH
  • 914.4 HEIGHT IN MM
  • 762 WIDTH IN MM
  • 254 DEPTH IN MM
  • UL, CSA APPROVAL
  • EXTERNAL TAB, WALL MOUNTING
  • NEMA 4/12, IP66 ENCLOSURE
  • HINGED, GASKETED, QUARTERTURN LOCK COVER TYPE
  • 16/14 GAUGE BODY, 12 GAUGE INNER PANEL MATERIAL SPECIFICATION
  • EUROBEX[R] BRAND
  • DEPTH IN INCH - UOM IN
  • DEPTH IN MM - UOM MM
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN
  • WIDTH IN MM - UOM MM
  • 5412 ESPR MODEL
Supplier's Site Datasheet

Technical Specifications

  EXM Manufacturing Ltd.
Product Category Industrial Enclosures
Product Number 5412 ESPR363010
Product Name Multipurpose Wall Mount Enclosure
Width 30 inch (762 mm)
Depth 10 inch (254 mm)
Material Steel
NEMA Rating NEMA Enclosures; Type 4; Type 12
Unlock Full Specs
to access all available technical data

Similar Products

Polyester Enclosures - polyDOOR - Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular
Length 5.51 to 12.59 inch (140 to 320 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Enclosure - 7610827 - Radwell International
Automationdirect.com
Specs
Type Junction Box
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details