EXM Manufacturing Ltd. Multipurpose Wall Mount Enclosure 5412 ESPR302410

Description
ONE DOOR TYPE STEEL MATERIAL ELECTROSTATICALLY APPLIED POLYESTER POWER OVER PHOSPHATIZED SURFACE FINISH ANSI/ASA 61 GRAY BODY, WHITE PANEL COLOR 24 INCH 24 WIDTH IN INCH 30 INCH 30 HEIGHT IN INCH 10 INCH 10 DEPTH IN INCH 762 HEIGHT IN MM 609.6 WIDTH IN MM 254 DEPTH IN MM UL, CSA APPROVAL EXTERNAL TAB, WALL MOUNTING NEMA 4/12, IP66 ENCLOSURE HINGED, GASKETED, QUARTERTURN LOCK COVER TYPE 16/14 GAUGE BODY, 12 GAUGE INNER PANEL MATERIAL SPECIFICATION EUROBEX[R] BRAND DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM 5412 ESPR MODEL
Datasheet
Description
ONE DOOR TYPE STEEL MATERIAL ELECTROSTATICALLY APPLIED POLYESTER POWER OVER PHOSPHATIZED SURFACE FINISH ANSI/ASA 61 GRAY BODY, WHITE PANEL COLOR 24 INCH 24 WIDTH IN INCH 30 INCH 30 HEIGHT IN INCH 10 INCH 10 DEPTH IN INCH 762 HEIGHT IN MM 609.6 WIDTH IN MM 254 DEPTH IN MM UL, CSA APPROVAL EXTERNAL TAB, WALL MOUNTING NEMA 4/12, IP66 ENCLOSURE HINGED, GASKETED, QUARTERTURN LOCK COVER TYPE 16/14 GAUGE BODY, 12 GAUGE INNER PANEL MATERIAL SPECIFICATION EUROBEX[R] BRAND DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM 5412 ESPR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - 5412 ESPR302410 - EXM Manufacturing Ltd.
Blainville, Quebec, Canada
Multipurpose Wall Mount Enclosure
5412 ESPR302410
Multipurpose Wall Mount Enclosure 5412 ESPR302410
ONE DOOR TYPE STEEL MATERIAL ELECTROSTATICALLY APPLIED POLYESTER POWER OVER PHOSPHATIZED SURFACE FINISH ANSI/ASA 61 GRAY BODY, WHITE PANEL COLOR 24 INCH 24 WIDTH IN INCH 30 INCH 30 HEIGHT IN INCH 10 INCH 10 DEPTH IN INCH 762 HEIGHT IN MM 609.6 WIDTH IN MM 254 DEPTH IN MM UL, CSA APPROVAL EXTERNAL TAB, WALL MOUNTING NEMA 4/12, IP66 ENCLOSURE HINGED, GASKETED, QUARTERTURN LOCK COVER TYPE 16/14 GAUGE BODY, 12 GAUGE INNER PANEL MATERIAL SPECIFICATION EUROBEX[R] BRAND DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM 5412 ESPR MODEL
  • ONE DOOR TYPE
  • STEEL MATERIAL
  • ELECTROSTATICALLY APPLIED POLYESTER POWER OVER PHOSPHATIZED SURFACE FINISH
  • ANSI/ASA 61 GRAY BODY, WHITE PANEL COLOR
  • 24 INCH
  • 24 WIDTH IN INCH
  • 30 INCH
  • 30 HEIGHT IN INCH
  • 10 INCH
  • 10 DEPTH IN INCH
  • 762 HEIGHT IN MM
  • 609.6 WIDTH IN MM
  • 254 DEPTH IN MM
  • UL, CSA APPROVAL
  • EXTERNAL TAB, WALL MOUNTING
  • NEMA 4/12, IP66 ENCLOSURE
  • HINGED, GASKETED, QUARTERTURN LOCK COVER TYPE
  • 16/14 GAUGE BODY, 12 GAUGE INNER PANEL MATERIAL SPECIFICATION
  • EUROBEX[R] BRAND
  • DEPTH IN INCH - UOM IN
  • DEPTH IN MM - UOM MM
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN
  • WIDTH IN MM - UOM MM
  • 5412 ESPR MODEL
Supplier's Site Datasheet

Technical Specifications

  EXM Manufacturing Ltd.
Product Category Industrial Enclosures
Product Number 5412 ESPR302410
Product Name Multipurpose Wall Mount Enclosure
Width 24 inch (610 mm)
Depth 10 inch (254 mm)
Material Steel
NEMA Rating NEMA Enclosures; Type 4; Type 12
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Plastic Enclosures - starCASE - Rolec Enclosures Inc.
Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular; Square
Length 4.72 to 11.02 inch (120 to 280 mm)
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC785C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 72 inch (1829 mm)
View Details