EXM Manufacturing Ltd. Multipurpose Wall Mount Enclosure 5412 ESFRH081006

Description
ONE DOOR TYPE POLYESTER FIBERGLASS MATERIAL POWDER COATED INNER PANEL FINISH WHITE PANEL COLOR 10.5 INCH 10.5 WIDTH IN INCH 8.5 INCH 8.5 HEIGHT IN INCH 6.125 INCH 6.125 DEPTH IN INCH 215.9 HEIGHT IN MM 266.7 WIDTH IN MM 155.575 DEPTH IN MM UL, CSA APPROVAL FEET, WALL MOUNTING NEMA 4X/12, IP66 ENCLOSURE HINGED, GASKETED, QUICK RELEASE LATCH, SCREW COVER TYPE 14 GAUGE INNER PANEL MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE EUROBEX[R] BRAND DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM 5412 ESFRH MODEL
Datasheet
Description
ONE DOOR TYPE POLYESTER FIBERGLASS MATERIAL POWDER COATED INNER PANEL FINISH WHITE PANEL COLOR 10.5 INCH 10.5 WIDTH IN INCH 8.5 INCH 8.5 HEIGHT IN INCH 6.125 INCH 6.125 DEPTH IN INCH 215.9 HEIGHT IN MM 266.7 WIDTH IN MM 155.575 DEPTH IN MM UL, CSA APPROVAL FEET, WALL MOUNTING NEMA 4X/12, IP66 ENCLOSURE HINGED, GASKETED, QUICK RELEASE LATCH, SCREW COVER TYPE 14 GAUGE INNER PANEL MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE EUROBEX[R] BRAND DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM 5412 ESFRH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - 5412 ESFRH081006 - EXM Manufacturing Ltd.
Blainville, Quebec, Canada
Multipurpose Wall Mount Enclosure
5412 ESFRH081006
Multipurpose Wall Mount Enclosure 5412 ESFRH081006
ONE DOOR TYPE POLYESTER FIBERGLASS MATERIAL POWDER COATED INNER PANEL FINISH WHITE PANEL COLOR 10.5 INCH 10.5 WIDTH IN INCH 8.5 INCH 8.5 HEIGHT IN INCH 6.125 INCH 6.125 DEPTH IN INCH 215.9 HEIGHT IN MM 266.7 WIDTH IN MM 155.575 DEPTH IN MM UL, CSA APPROVAL FEET, WALL MOUNTING NEMA 4X/12, IP66 ENCLOSURE HINGED, GASKETED, QUICK RELEASE LATCH, SCREW COVER TYPE 14 GAUGE INNER PANEL MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE EUROBEX[R] BRAND DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM 5412 ESFRH MODEL
  • ONE DOOR TYPE
  • POLYESTER FIBERGLASS MATERIAL
  • POWDER COATED INNER PANEL FINISH
  • WHITE PANEL COLOR
  • 10.5 INCH
  • 10.5 WIDTH IN INCH
  • 8.5 INCH
  • 8.5 HEIGHT IN INCH
  • 6.125 INCH
  • 6.125 DEPTH IN INCH
  • 215.9 HEIGHT IN MM
  • 266.7 WIDTH IN MM
  • 155.575 DEPTH IN MM
  • UL, CSA APPROVAL
  • FEET, WALL MOUNTING
  • NEMA 4X/12, IP66 ENCLOSURE
  • HINGED, GASKETED, QUICK RELEASE LATCH, SCREW COVER TYPE
  • 14 GAUGE INNER PANEL MATERIAL SPECIFICATION
  • INDOOR/OUTDOOR SERVICE TYPE
  • EUROBEX[R] BRAND
  • DEPTH IN INCH - UOM IN
  • DEPTH IN MM - UOM MM
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN
  • WIDTH IN MM - UOM MM
  • 5412 ESFRH MODEL
Supplier's Site Datasheet

Technical Specifications

  EXM Manufacturing Ltd.
Product Category Industrial Enclosures
Product Number 5412 ESFRH081006
Product Name Multipurpose Wall Mount Enclosure
Width 10.5 inch (267 mm)
Depth 6.12 inch (156 mm)
Material POLYESTER FIBERGLASS
NEMA Rating NEMA Enclosures; Type 4X; Type 12
Unlock Full Specs
to access all available technical data

Similar Products

Bulk Handling Enclosure - PowderSafe™ AC796BE - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 72 inch (1829 mm)
View Details
Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details