EXM Manufacturing Ltd. Floor Mount Console 5412 ESCS423610

Description
ONE DOOR TYPE STEEL MATERIAL ELECTROSTATICALLY APPLIED POLYESTER POWDER COATED OVER PHOSPHATIZED BASE FINISH ANSI/ASA 61 GRAY COLOR 36 INCH 36 WIDTH IN INCH 10 INCH 10 DEPTH IN INCH 36 INCH CONTROL PANEL WIDTH 11.5 INCH CONTROL PANEL HEIGHT 36 CONTROL PANEL WIDTH IN INCH 11.5 CONTROL PANEL HEIGHT IN INCH UL, CSA APPROVAL FLOOR MOUNTING 16/14 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE 3 POINT LATCH, HINGED, GASKETED DOOR MOUNTING 60 DEG CONTROL PANEL ANGLE CONCEALED HINGE WITH PIN, GASKETED CONTROL PANEL MOUNTING EUROBEX[R] BRAND CONTROL PANEL HEIGHT IN INCH - UOM IN CONTROL PANEL WIDTH IN INCH - UOM IN DEPTH IN INCH - UOM IN WIDTH IN INCH - UOM IN 5412 ESCS MODEL
Datasheet
Description
ONE DOOR TYPE STEEL MATERIAL ELECTROSTATICALLY APPLIED POLYESTER POWDER COATED OVER PHOSPHATIZED BASE FINISH ANSI/ASA 61 GRAY COLOR 36 INCH 36 WIDTH IN INCH 10 INCH 10 DEPTH IN INCH 36 INCH CONTROL PANEL WIDTH 11.5 INCH CONTROL PANEL HEIGHT 36 CONTROL PANEL WIDTH IN INCH 11.5 CONTROL PANEL HEIGHT IN INCH UL, CSA APPROVAL FLOOR MOUNTING 16/14 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE 3 POINT LATCH, HINGED, GASKETED DOOR MOUNTING 60 DEG CONTROL PANEL ANGLE CONCEALED HINGE WITH PIN, GASKETED CONTROL PANEL MOUNTING EUROBEX[R] BRAND CONTROL PANEL HEIGHT IN INCH - UOM IN CONTROL PANEL WIDTH IN INCH - UOM IN DEPTH IN INCH - UOM IN WIDTH IN INCH - UOM IN 5412 ESCS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floor Mount Console - 5412 ESCS423610 - EXM Manufacturing Ltd.
Blainville, Quebec, Canada
Floor Mount Console
5412 ESCS423610
Floor Mount Console 5412 ESCS423610
ONE DOOR TYPE STEEL MATERIAL ELECTROSTATICALLY APPLIED POLYESTER POWDER COATED OVER PHOSPHATIZED BASE FINISH ANSI/ASA 61 GRAY COLOR 36 INCH 36 WIDTH IN INCH 10 INCH 10 DEPTH IN INCH 36 INCH CONTROL PANEL WIDTH 11.5 INCH CONTROL PANEL HEIGHT 36 CONTROL PANEL WIDTH IN INCH 11.5 CONTROL PANEL HEIGHT IN INCH UL, CSA APPROVAL FLOOR MOUNTING 16/14 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE 3 POINT LATCH, HINGED, GASKETED DOOR MOUNTING 60 DEG CONTROL PANEL ANGLE CONCEALED HINGE WITH PIN, GASKETED CONTROL PANEL MOUNTING EUROBEX[R] BRAND CONTROL PANEL HEIGHT IN INCH - UOM IN CONTROL PANEL WIDTH IN INCH - UOM IN DEPTH IN INCH - UOM IN WIDTH IN INCH - UOM IN 5412 ESCS MODEL
  • ONE DOOR TYPE
  • STEEL MATERIAL
  • ELECTROSTATICALLY APPLIED POLYESTER POWDER COATED OVER PHOSPHATIZED BASE FINISH
  • ANSI/ASA 61 GRAY COLOR
  • 36 INCH
  • 36 WIDTH IN INCH
  • 10 INCH
  • 10 DEPTH IN INCH
  • 36 INCH CONTROL PANEL WIDTH
  • 11.5 INCH CONTROL PANEL HEIGHT
  • 36 CONTROL PANEL WIDTH IN INCH
  • 11.5 CONTROL PANEL HEIGHT IN INCH
  • UL, CSA APPROVAL
  • FLOOR MOUNTING
  • 16/14 GAUGE MATERIAL SPECIFICATION
  • INDOOR/OUTDOOR SERVICE TYPE
  • 3 POINT LATCH, HINGED, GASKETED DOOR MOUNTING
  • 60 DEG CONTROL PANEL ANGLE
  • CONCEALED HINGE WITH PIN, GASKETED CONTROL PANEL MOUNTING
  • EUROBEX[R] BRAND
  • CONTROL PANEL HEIGHT IN INCH - UOM IN
  • CONTROL PANEL WIDTH IN INCH - UOM IN
  • DEPTH IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
  • 5412 ESCS MODEL
Supplier's Site Datasheet

Technical Specifications

  EXM Manufacturing Ltd.
Product Category Industrial Enclosures
Product Number 5412 ESCS423610
Product Name Floor Mount Console
Type Console Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Keystone Electronics Corp.
Specs
Features RoHS Compliant
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC785C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 72 inch (1829 mm)
View Details
Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details