EXM Manufacturing Ltd. Floor Mount Console 5412 ESCS302406

Description
ONE DOOR TYPE STEEL MATERIAL ELECTROSTATICALLY APPLIED POLYESTER POWDER COATED OVER PHOSPHATIZED BASE FINISH ANSI/ASA 61 GRAY COLOR 24 INCH 24 WIDTH IN INCH 6 INCH 6 DEPTH IN INCH 24 INCH CONTROL PANEL WIDTH 6.875 INCH CONTROL PANEL HEIGHT 24 CONTROL PANEL WIDTH IN INCH 6.875 CONTROL PANEL HEIGHT IN INCH UL, CSA APPROVAL FLOOR MOUNTING 16/14 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE 3 POINT LATCH, HINGED, GASKETED DOOR MOUNTING 60 DEG CONTROL PANEL ANGLE CONCEALED HINGE WITH PIN, GASKETED CONTROL PANEL MOUNTING EUROBEX[R] BRAND CONTROL PANEL HEIGHT IN INCH - UOM IN CONTROL PANEL WIDTH IN INCH - UOM IN DEPTH IN INCH - UOM IN WIDTH IN INCH - UOM IN 5412 ESCS MODEL
Datasheet
Description
ONE DOOR TYPE STEEL MATERIAL ELECTROSTATICALLY APPLIED POLYESTER POWDER COATED OVER PHOSPHATIZED BASE FINISH ANSI/ASA 61 GRAY COLOR 24 INCH 24 WIDTH IN INCH 6 INCH 6 DEPTH IN INCH 24 INCH CONTROL PANEL WIDTH 6.875 INCH CONTROL PANEL HEIGHT 24 CONTROL PANEL WIDTH IN INCH 6.875 CONTROL PANEL HEIGHT IN INCH UL, CSA APPROVAL FLOOR MOUNTING 16/14 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE 3 POINT LATCH, HINGED, GASKETED DOOR MOUNTING 60 DEG CONTROL PANEL ANGLE CONCEALED HINGE WITH PIN, GASKETED CONTROL PANEL MOUNTING EUROBEX[R] BRAND CONTROL PANEL HEIGHT IN INCH - UOM IN CONTROL PANEL WIDTH IN INCH - UOM IN DEPTH IN INCH - UOM IN WIDTH IN INCH - UOM IN 5412 ESCS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floor Mount Console - 5412 ESCS302406 - EXM Manufacturing Ltd.
Blainville, Quebec, Canada
Floor Mount Console
5412 ESCS302406
Floor Mount Console 5412 ESCS302406
ONE DOOR TYPE STEEL MATERIAL ELECTROSTATICALLY APPLIED POLYESTER POWDER COATED OVER PHOSPHATIZED BASE FINISH ANSI/ASA 61 GRAY COLOR 24 INCH 24 WIDTH IN INCH 6 INCH 6 DEPTH IN INCH 24 INCH CONTROL PANEL WIDTH 6.875 INCH CONTROL PANEL HEIGHT 24 CONTROL PANEL WIDTH IN INCH 6.875 CONTROL PANEL HEIGHT IN INCH UL, CSA APPROVAL FLOOR MOUNTING 16/14 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE 3 POINT LATCH, HINGED, GASKETED DOOR MOUNTING 60 DEG CONTROL PANEL ANGLE CONCEALED HINGE WITH PIN, GASKETED CONTROL PANEL MOUNTING EUROBEX[R] BRAND CONTROL PANEL HEIGHT IN INCH - UOM IN CONTROL PANEL WIDTH IN INCH - UOM IN DEPTH IN INCH - UOM IN WIDTH IN INCH - UOM IN 5412 ESCS MODEL
  • ONE DOOR TYPE
  • STEEL MATERIAL
  • ELECTROSTATICALLY APPLIED POLYESTER POWDER COATED OVER PHOSPHATIZED BASE FINISH
  • ANSI/ASA 61 GRAY COLOR
  • 24 INCH
  • 24 WIDTH IN INCH
  • 6 INCH
  • 6 DEPTH IN INCH
  • 24 INCH CONTROL PANEL WIDTH
  • 6.875 INCH CONTROL PANEL HEIGHT
  • 24 CONTROL PANEL WIDTH IN INCH
  • 6.875 CONTROL PANEL HEIGHT IN INCH
  • UL, CSA APPROVAL
  • FLOOR MOUNTING
  • 16/14 GAUGE MATERIAL SPECIFICATION
  • INDOOR/OUTDOOR SERVICE TYPE
  • 3 POINT LATCH, HINGED, GASKETED DOOR MOUNTING
  • 60 DEG CONTROL PANEL ANGLE
  • CONCEALED HINGE WITH PIN, GASKETED CONTROL PANEL MOUNTING
  • EUROBEX[R] BRAND
  • CONTROL PANEL HEIGHT IN INCH - UOM IN
  • CONTROL PANEL WIDTH IN INCH - UOM IN
  • DEPTH IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
  • 5412 ESCS MODEL
Supplier's Site Datasheet

Technical Specifications

  EXM Manufacturing Ltd.
Product Category Industrial Enclosures
Product Number 5412 ESCS302406
Product Name Floor Mount Console
Type Console Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

iWAP XN3 - iwap-xn3 - BARTEC
Specs
Material Aluminum
View Details
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details
System enclosure - 850-827 - WAGO
Specs
Length 3.94 inch (100 mm)
Width 12.6 inch (320 mm)
Depth 6.3 inch (160 mm)
View Details
2 suppliers