EXM Manufacturing Ltd. Floor Mount Console 5412 ESCS301608

Description
ONE DOOR TYPE STEEL MATERIAL ELECTROSTATICALLY APPLIED POLYESTER POWDER COATED OVER PHOSPHATIZED BASE FINISH ANSI/ASA 61 GRAY COLOR 16 INCH 16 WIDTH IN INCH 8 INCH 8 DEPTH IN INCH 16 INCH CONTROL PANEL WIDTH 9.187 INCH CONTROL PANEL HEIGHT 16 CONTROL PANEL WIDTH IN INCH 9.187 CONTROL PANEL HEIGHT IN INCH UL, CSA APPROVAL FLOOR MOUNTING 16/14 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE 3 POINT LATCH, HINGED, GASKETED DOOR MOUNTING 60 DEG CONTROL PANEL ANGLE CONCEALED HINGE WITH PIN, GASKETED CONTROL PANEL MOUNTING EUROBEX[R] BRAND CONTROL PANEL HEIGHT IN INCH - UOM IN CONTROL PANEL WIDTH IN INCH - UOM IN DEPTH IN INCH - UOM IN WIDTH IN INCH - UOM IN 5412 ESCS MODEL
Datasheet
Description
ONE DOOR TYPE STEEL MATERIAL ELECTROSTATICALLY APPLIED POLYESTER POWDER COATED OVER PHOSPHATIZED BASE FINISH ANSI/ASA 61 GRAY COLOR 16 INCH 16 WIDTH IN INCH 8 INCH 8 DEPTH IN INCH 16 INCH CONTROL PANEL WIDTH 9.187 INCH CONTROL PANEL HEIGHT 16 CONTROL PANEL WIDTH IN INCH 9.187 CONTROL PANEL HEIGHT IN INCH UL, CSA APPROVAL FLOOR MOUNTING 16/14 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE 3 POINT LATCH, HINGED, GASKETED DOOR MOUNTING 60 DEG CONTROL PANEL ANGLE CONCEALED HINGE WITH PIN, GASKETED CONTROL PANEL MOUNTING EUROBEX[R] BRAND CONTROL PANEL HEIGHT IN INCH - UOM IN CONTROL PANEL WIDTH IN INCH - UOM IN DEPTH IN INCH - UOM IN WIDTH IN INCH - UOM IN 5412 ESCS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floor Mount Console - 5412 ESCS301608 - EXM Manufacturing Ltd.
Blainville, Quebec, Canada
Floor Mount Console
5412 ESCS301608
Floor Mount Console 5412 ESCS301608
ONE DOOR TYPE STEEL MATERIAL ELECTROSTATICALLY APPLIED POLYESTER POWDER COATED OVER PHOSPHATIZED BASE FINISH ANSI/ASA 61 GRAY COLOR 16 INCH 16 WIDTH IN INCH 8 INCH 8 DEPTH IN INCH 16 INCH CONTROL PANEL WIDTH 9.187 INCH CONTROL PANEL HEIGHT 16 CONTROL PANEL WIDTH IN INCH 9.187 CONTROL PANEL HEIGHT IN INCH UL, CSA APPROVAL FLOOR MOUNTING 16/14 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE 3 POINT LATCH, HINGED, GASKETED DOOR MOUNTING 60 DEG CONTROL PANEL ANGLE CONCEALED HINGE WITH PIN, GASKETED CONTROL PANEL MOUNTING EUROBEX[R] BRAND CONTROL PANEL HEIGHT IN INCH - UOM IN CONTROL PANEL WIDTH IN INCH - UOM IN DEPTH IN INCH - UOM IN WIDTH IN INCH - UOM IN 5412 ESCS MODEL
  • ONE DOOR TYPE
  • STEEL MATERIAL
  • ELECTROSTATICALLY APPLIED POLYESTER POWDER COATED OVER PHOSPHATIZED BASE FINISH
  • ANSI/ASA 61 GRAY COLOR
  • 16 INCH
  • 16 WIDTH IN INCH
  • 8 INCH
  • 8 DEPTH IN INCH
  • 16 INCH CONTROL PANEL WIDTH
  • 9.187 INCH CONTROL PANEL HEIGHT
  • 16 CONTROL PANEL WIDTH IN INCH
  • 9.187 CONTROL PANEL HEIGHT IN INCH
  • UL, CSA APPROVAL
  • FLOOR MOUNTING
  • 16/14 GAUGE MATERIAL SPECIFICATION
  • INDOOR/OUTDOOR SERVICE TYPE
  • 3 POINT LATCH, HINGED, GASKETED DOOR MOUNTING
  • 60 DEG CONTROL PANEL ANGLE
  • CONCEALED HINGE WITH PIN, GASKETED CONTROL PANEL MOUNTING
  • EUROBEX[R] BRAND
  • CONTROL PANEL HEIGHT IN INCH - UOM IN
  • CONTROL PANEL WIDTH IN INCH - UOM IN
  • DEPTH IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
  • 5412 ESCS MODEL
Supplier's Site Datasheet

Technical Specifications

  EXM Manufacturing Ltd.
Product Category Industrial Enclosures
Product Number 5412 ESCS301608
Product Name Floor Mount Console
Type Console Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details