EXM Manufacturing Ltd. Multipurpose Wall Mount Enclosure 5412 ESCHV121205

Description
ONE VIEWING DOOR TYPE STEEL MATERIAL ELECTROSTATICALLY APPLIED POLYESTER POWER OVER PHOSPHATIZED SURFACE FINISH ANSI/ASA 61 GRAY BODY, WHITE PANEL COLOR 12 INCH 12 WIDTH IN INCH 12 INCH 12 HEIGHT IN INCH 5 INCH 5 DEPTH IN INCH 304.8 HEIGHT IN MM 304.8 WIDTH IN MM 127 DEPTH IN MM UL, CSA APPROVAL FEET, WALL MOUNTING NEMA 4/12, IP66 ENCLOSURE HINGED, GASKETED, QUARTERTURN LOCK COVER TYPE 16 GAUGE BODY, 14 GAUGE INNER PANEL MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE EUROBEX[R] BRAND DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM 5412 ESCHV MODEL
Datasheet
Description
ONE VIEWING DOOR TYPE STEEL MATERIAL ELECTROSTATICALLY APPLIED POLYESTER POWER OVER PHOSPHATIZED SURFACE FINISH ANSI/ASA 61 GRAY BODY, WHITE PANEL COLOR 12 INCH 12 WIDTH IN INCH 12 INCH 12 HEIGHT IN INCH 5 INCH 5 DEPTH IN INCH 304.8 HEIGHT IN MM 304.8 WIDTH IN MM 127 DEPTH IN MM UL, CSA APPROVAL FEET, WALL MOUNTING NEMA 4/12, IP66 ENCLOSURE HINGED, GASKETED, QUARTERTURN LOCK COVER TYPE 16 GAUGE BODY, 14 GAUGE INNER PANEL MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE EUROBEX[R] BRAND DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM 5412 ESCHV MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - 5412 ESCHV121205 - EXM Manufacturing Ltd.
Blainville, Quebec, Canada
Multipurpose Wall Mount Enclosure
5412 ESCHV121205
Multipurpose Wall Mount Enclosure 5412 ESCHV121205
ONE VIEWING DOOR TYPE STEEL MATERIAL ELECTROSTATICALLY APPLIED POLYESTER POWER OVER PHOSPHATIZED SURFACE FINISH ANSI/ASA 61 GRAY BODY, WHITE PANEL COLOR 12 INCH 12 WIDTH IN INCH 12 INCH 12 HEIGHT IN INCH 5 INCH 5 DEPTH IN INCH 304.8 HEIGHT IN MM 304.8 WIDTH IN MM 127 DEPTH IN MM UL, CSA APPROVAL FEET, WALL MOUNTING NEMA 4/12, IP66 ENCLOSURE HINGED, GASKETED, QUARTERTURN LOCK COVER TYPE 16 GAUGE BODY, 14 GAUGE INNER PANEL MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE EUROBEX[R] BRAND DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM 5412 ESCHV MODEL
  • ONE VIEWING DOOR TYPE
  • STEEL MATERIAL
  • ELECTROSTATICALLY APPLIED POLYESTER POWER OVER PHOSPHATIZED SURFACE FINISH
  • ANSI/ASA 61 GRAY BODY, WHITE PANEL COLOR
  • 12 INCH
  • 12 WIDTH IN INCH
  • 12 INCH
  • 12 HEIGHT IN INCH
  • 5 INCH
  • 5 DEPTH IN INCH
  • 304.8 HEIGHT IN MM
  • 304.8 WIDTH IN MM
  • 127 DEPTH IN MM
  • UL, CSA APPROVAL
  • FEET, WALL MOUNTING
  • NEMA 4/12, IP66 ENCLOSURE
  • HINGED, GASKETED, QUARTERTURN LOCK COVER TYPE
  • 16 GAUGE BODY, 14 GAUGE INNER PANEL MATERIAL SPECIFICATION
  • INDOOR/OUTDOOR SERVICE TYPE
  • EUROBEX[R] BRAND
  • DEPTH IN INCH - UOM IN
  • DEPTH IN MM - UOM MM
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN
  • WIDTH IN MM - UOM MM
  • 5412 ESCHV MODEL
Supplier's Site Datasheet

Technical Specifications

  EXM Manufacturing Ltd.
Product Category Industrial Enclosures
Product Number 5412 ESCHV121205
Product Name Multipurpose Wall Mount Enclosure
Width 12 inch (305 mm)
Depth 5 inch (127 mm)
Material Steel
NEMA Rating NEMA Enclosures; Type 4; Type 12
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 120-902 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.7 inch (93.98 mm)
View Details
4 suppliers
Type A Enclosure - PowderSafe™ AC710C - AirClean Systems
Specs
Shape Rectangular
Length 30 inch (762 mm)
Width 32 inch (813 mm)
View Details
Junction Boxes - 2674098 - RS Components, Ltd.
Specs
Type Junction Box
Length 8.86 inch (225 mm)
Width 5.71 inch (145 mm)
View Details