EXM Manufacturing Ltd. Multipurpose Wall Mount Enclosure 5412 ESCHB060403

Description
ONE DOOR TYPE STEEL MATERIAL ELECTROSTATICALLY APPLIED POLYESTER POWER OVER PHOSPHATIZED SURFACE FINISH RAL 7035 TEXTURED LIGHT GRAY BODY, WHITE PANEL COLOR 4 INCH 4 WIDTH IN INCH 6 INCH 6 HEIGHT IN INCH 3 INCH 3 DEPTH IN INCH 152.4 HEIGHT IN MM 101.6 WIDTH IN MM 76.2 DEPTH IN MM UL, CSA APPROVAL FEET, WALL MOUNTING NEMA 4/12, IP66 ENCLOSURE HINGED, GASKETED, QUARTERTURN LOCK COVER TYPE 16 GAUGE BODY, 14 GAUGE INNER PANEL MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE EUROBEX[R] BRAND DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM 5412 ESCH MODEL
Datasheet
Description
ONE DOOR TYPE STEEL MATERIAL ELECTROSTATICALLY APPLIED POLYESTER POWER OVER PHOSPHATIZED SURFACE FINISH RAL 7035 TEXTURED LIGHT GRAY BODY, WHITE PANEL COLOR 4 INCH 4 WIDTH IN INCH 6 INCH 6 HEIGHT IN INCH 3 INCH 3 DEPTH IN INCH 152.4 HEIGHT IN MM 101.6 WIDTH IN MM 76.2 DEPTH IN MM UL, CSA APPROVAL FEET, WALL MOUNTING NEMA 4/12, IP66 ENCLOSURE HINGED, GASKETED, QUARTERTURN LOCK COVER TYPE 16 GAUGE BODY, 14 GAUGE INNER PANEL MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE EUROBEX[R] BRAND DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM 5412 ESCH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - 5412 ESCHB060403 - EXM Manufacturing Ltd.
Blainville, Quebec, Canada
Multipurpose Wall Mount Enclosure
5412 ESCHB060403
Multipurpose Wall Mount Enclosure 5412 ESCHB060403
ONE DOOR TYPE STEEL MATERIAL ELECTROSTATICALLY APPLIED POLYESTER POWER OVER PHOSPHATIZED SURFACE FINISH RAL 7035 TEXTURED LIGHT GRAY BODY, WHITE PANEL COLOR 4 INCH 4 WIDTH IN INCH 6 INCH 6 HEIGHT IN INCH 3 INCH 3 DEPTH IN INCH 152.4 HEIGHT IN MM 101.6 WIDTH IN MM 76.2 DEPTH IN MM UL, CSA APPROVAL FEET, WALL MOUNTING NEMA 4/12, IP66 ENCLOSURE HINGED, GASKETED, QUARTERTURN LOCK COVER TYPE 16 GAUGE BODY, 14 GAUGE INNER PANEL MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE EUROBEX[R] BRAND DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM 5412 ESCH MODEL
  • ONE DOOR TYPE
  • STEEL MATERIAL
  • ELECTROSTATICALLY APPLIED POLYESTER POWER OVER PHOSPHATIZED SURFACE FINISH
  • RAL 7035 TEXTURED LIGHT GRAY BODY, WHITE PANEL COLOR
  • 4 INCH
  • 4 WIDTH IN INCH
  • 6 INCH
  • 6 HEIGHT IN INCH
  • 3 INCH
  • 3 DEPTH IN INCH
  • 152.4 HEIGHT IN MM
  • 101.6 WIDTH IN MM
  • 76.2 DEPTH IN MM
  • UL, CSA APPROVAL
  • FEET, WALL MOUNTING
  • NEMA 4/12, IP66 ENCLOSURE
  • HINGED, GASKETED, QUARTERTURN LOCK COVER TYPE
  • 16 GAUGE BODY, 14 GAUGE INNER PANEL MATERIAL SPECIFICATION
  • INDOOR/OUTDOOR SERVICE TYPE
  • EUROBEX[R] BRAND
  • DEPTH IN INCH - UOM IN
  • DEPTH IN MM - UOM MM
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN
  • WIDTH IN MM - UOM MM
  • 5412 ESCH MODEL
Supplier's Site Datasheet

Technical Specifications

  EXM Manufacturing Ltd.
Product Category Industrial Enclosures
Product Number 5412 ESCHB060403
Product Name Multipurpose Wall Mount Enclosure
Width 4 inch (102 mm)
Depth 3 inch (76.2 mm)
Material Steel
NEMA Rating NEMA Enclosures; Type 4; Type 12
Unlock Full Specs
to access all available technical data

Similar Products

Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details
Enclosures For Wearable Electronics - BODY-CASE - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Round
Length 1.97 to 2.44 inch (50.04 to 61.98 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details