EXM Manufacturing Ltd. Wall Mount Disconnect Enclosure 5412 ESA302508

Description
DISCONNECT SWITCH, PACKAGING QUANTITY 6 TYPE STEEL MATERIAL ELECTROSTATICALLY APPLIED POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI/ASA 61 GRAY COLOR 25.375 INCH 25.375 WIDTH IN INCH 30 INCH 30 HEIGHT IN INCH 8 INCH 8 DEPTH IN INCH 762 HEIGHT IN MM 644.525 WIDTH IN MM 203.2 DEPTH IN MM UL, CSA APPROVAL FLANGE MOUNTING NEMA 4/12/13, IP66 ENCLOSURE CONCEALED HINGE WITH PIN, 1/4 TURN INTERLOCK MECHANISM COVER TYPE 16/14 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE EUROBEX[R] BRAND DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM 5412 ESA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Mount Disconnect Enclosure - 5412 ESA302508 - EXM Manufacturing Ltd.
Blainville, Quebec, Canada
Wall Mount Disconnect Enclosure
5412 ESA302508
Wall Mount Disconnect Enclosure 5412 ESA302508
DISCONNECT SWITCH, PACKAGING QUANTITY 6 TYPE STEEL MATERIAL ELECTROSTATICALLY APPLIED POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI/ASA 61 GRAY COLOR 25.375 INCH 25.375 WIDTH IN INCH 30 INCH 30 HEIGHT IN INCH 8 INCH 8 DEPTH IN INCH 762 HEIGHT IN MM 644.525 WIDTH IN MM 203.2 DEPTH IN MM UL, CSA APPROVAL FLANGE MOUNTING NEMA 4/12/13, IP66 ENCLOSURE CONCEALED HINGE WITH PIN, 1/4 TURN INTERLOCK MECHANISM COVER TYPE 16/14 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE EUROBEX[R] BRAND DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM 5412 ESA MODEL
  • DISCONNECT SWITCH, PACKAGING QUANTITY 6 TYPE
  • STEEL MATERIAL
  • ELECTROSTATICALLY APPLIED POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
  • ANSI/ASA 61 GRAY COLOR
  • 25.375 INCH
  • 25.375 WIDTH IN INCH
  • 30 INCH
  • 30 HEIGHT IN INCH
  • 8 INCH
  • 8 DEPTH IN INCH
  • 762 HEIGHT IN MM
  • 644.525 WIDTH IN MM
  • 203.2 DEPTH IN MM
  • UL, CSA APPROVAL
  • FLANGE MOUNTING
  • NEMA 4/12/13, IP66 ENCLOSURE
  • CONCEALED HINGE WITH PIN, 1/4 TURN INTERLOCK MECHANISM COVER TYPE
  • 16/14 GAUGE MATERIAL SPECIFICATION
  • INDOOR/OUTDOOR SERVICE TYPE
  • EUROBEX[R] BRAND
  • DEPTH IN INCH - UOM IN
  • DEPTH IN MM - UOM MM
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN
  • WIDTH IN MM - UOM MM
  • 5412 ESA MODEL
Supplier's Site Datasheet

Technical Specifications

  EXM Manufacturing Ltd.
Product Category Load Centers
Product Number 5412 ESA302508
Product Name Wall Mount Disconnect Enclosure
Unlock Full Specs
to access all available technical data

Similar Products