EXM Manufacturing Ltd. Multipurpose Wall Mount Enclosure 5412 ES201610

Description
ONE DOOR TYPE STEEL MATERIAL ELECTROSTATICALLY APPLIED POLYESTER POWER OVER PHOSPHATIZED SURFACE FINISH ANSI/ASA 61 GRAY BODY, WHITE PANEL COLOR 16 INCH 16 WIDTH IN INCH 20 INCH 20 HEIGHT IN INCH 10 INCH 10 DEPTH IN INCH 508 HEIGHT IN MM 406.4 WIDTH IN MM 254 DEPTH IN MM UL, CSA APPROVAL NEMA 4/12, IP66 ENCLOSURE HINGED, GASKETED, QUARTERTURN LOCK COVER TYPE 16/14 GAUGE BODY, 12 GAUGE INNER PANEL MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE EUROBEX[R] BRAND DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM 5412 ES MODEL
Datasheet
Description
ONE DOOR TYPE STEEL MATERIAL ELECTROSTATICALLY APPLIED POLYESTER POWER OVER PHOSPHATIZED SURFACE FINISH ANSI/ASA 61 GRAY BODY, WHITE PANEL COLOR 16 INCH 16 WIDTH IN INCH 20 INCH 20 HEIGHT IN INCH 10 INCH 10 DEPTH IN INCH 508 HEIGHT IN MM 406.4 WIDTH IN MM 254 DEPTH IN MM UL, CSA APPROVAL NEMA 4/12, IP66 ENCLOSURE HINGED, GASKETED, QUARTERTURN LOCK COVER TYPE 16/14 GAUGE BODY, 12 GAUGE INNER PANEL MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE EUROBEX[R] BRAND DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM 5412 ES MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - 5412 ES201610 - EXM Manufacturing Ltd.
Blainville, Quebec, Canada
Multipurpose Wall Mount Enclosure
5412 ES201610
Multipurpose Wall Mount Enclosure 5412 ES201610
ONE DOOR TYPE STEEL MATERIAL ELECTROSTATICALLY APPLIED POLYESTER POWER OVER PHOSPHATIZED SURFACE FINISH ANSI/ASA 61 GRAY BODY, WHITE PANEL COLOR 16 INCH 16 WIDTH IN INCH 20 INCH 20 HEIGHT IN INCH 10 INCH 10 DEPTH IN INCH 508 HEIGHT IN MM 406.4 WIDTH IN MM 254 DEPTH IN MM UL, CSA APPROVAL NEMA 4/12, IP66 ENCLOSURE HINGED, GASKETED, QUARTERTURN LOCK COVER TYPE 16/14 GAUGE BODY, 12 GAUGE INNER PANEL MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE EUROBEX[R] BRAND DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM 5412 ES MODEL
  • ONE DOOR TYPE
  • STEEL MATERIAL
  • ELECTROSTATICALLY APPLIED POLYESTER POWER OVER PHOSPHATIZED SURFACE FINISH
  • ANSI/ASA 61 GRAY BODY, WHITE PANEL COLOR
  • 16 INCH
  • 16 WIDTH IN INCH
  • 20 INCH
  • 20 HEIGHT IN INCH
  • 10 INCH
  • 10 DEPTH IN INCH
  • 508 HEIGHT IN MM
  • 406.4 WIDTH IN MM
  • 254 DEPTH IN MM
  • UL, CSA APPROVAL
  • NEMA 4/12, IP66 ENCLOSURE
  • HINGED, GASKETED, QUARTERTURN LOCK COVER TYPE
  • 16/14 GAUGE BODY, 12 GAUGE INNER PANEL MATERIAL SPECIFICATION
  • INDOOR/OUTDOOR SERVICE TYPE
  • EUROBEX[R] BRAND
  • DEPTH IN INCH - UOM IN
  • DEPTH IN MM - UOM MM
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN
  • WIDTH IN MM - UOM MM
  • 5412 ES MODEL
Supplier's Site Datasheet

Technical Specifications

  EXM Manufacturing Ltd.
Product Category Industrial Enclosures
Product Number 5412 ES201610
Product Name Multipurpose Wall Mount Enclosure
Width 16 inch (406 mm)
Depth 10 inch (254 mm)
Material Steel
NEMA Rating NEMA Enclosures; Type 4; Type 12
Unlock Full Specs
to access all available technical data

Similar Products

Keystone Electronics Corp.
Specs
Length 4 inch (102 mm)
Width 2.87 inch (73 mm)
Features RoHS Compliant
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC770C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 48 inch (1219 mm)
View Details
Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details