EXM Manufacturing Ltd. Multipurpose Wall Mount Enclosure 5412 EALLC060604

Description
ONE DOOR TYPE ALUMINUM BODY, STEEL INNER PANEL MATERIAL ELECTROSTATICALLY APPLIED POLYESTER POWER OVER PHOSPHATIZED SURFACE FINISH ANSI/ASA 61 GRAY BODY, WHITE PANEL COLOR 6 INCH 6 WIDTH IN INCH 6 INCH 6 HEIGHT IN INCH 4 INCH 4 DEPTH IN INCH 152.4 HEIGHT IN MM 152.4 WIDTH IN MM 101.6 DEPTH IN MM UL, CSA APPROVAL FEET, WALL MOUNTING NEMA 4/4X, IP66 ENCLOSURE GASKETED, QUARTERTURN LOCK COVER TYPE 5052-H32 0.08 INCH THK BODY, 14 GAUGE INNER PANEL MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE EUROBEX[R] BRAND DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM 5412 EALLC MODEL
Datasheet
Description
ONE DOOR TYPE ALUMINUM BODY, STEEL INNER PANEL MATERIAL ELECTROSTATICALLY APPLIED POLYESTER POWER OVER PHOSPHATIZED SURFACE FINISH ANSI/ASA 61 GRAY BODY, WHITE PANEL COLOR 6 INCH 6 WIDTH IN INCH 6 INCH 6 HEIGHT IN INCH 4 INCH 4 DEPTH IN INCH 152.4 HEIGHT IN MM 152.4 WIDTH IN MM 101.6 DEPTH IN MM UL, CSA APPROVAL FEET, WALL MOUNTING NEMA 4/4X, IP66 ENCLOSURE GASKETED, QUARTERTURN LOCK COVER TYPE 5052-H32 0.08 INCH THK BODY, 14 GAUGE INNER PANEL MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE EUROBEX[R] BRAND DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM 5412 EALLC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - 5412 EALLC060604 - EXM Manufacturing Ltd.
Blainville, Quebec, Canada
Multipurpose Wall Mount Enclosure
5412 EALLC060604
Multipurpose Wall Mount Enclosure 5412 EALLC060604
ONE DOOR TYPE ALUMINUM BODY, STEEL INNER PANEL MATERIAL ELECTROSTATICALLY APPLIED POLYESTER POWER OVER PHOSPHATIZED SURFACE FINISH ANSI/ASA 61 GRAY BODY, WHITE PANEL COLOR 6 INCH 6 WIDTH IN INCH 6 INCH 6 HEIGHT IN INCH 4 INCH 4 DEPTH IN INCH 152.4 HEIGHT IN MM 152.4 WIDTH IN MM 101.6 DEPTH IN MM UL, CSA APPROVAL FEET, WALL MOUNTING NEMA 4/4X, IP66 ENCLOSURE GASKETED, QUARTERTURN LOCK COVER TYPE 5052-H32 0.08 INCH THK BODY, 14 GAUGE INNER PANEL MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE EUROBEX[R] BRAND DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM 5412 EALLC MODEL
  • ONE DOOR TYPE
  • ALUMINUM BODY, STEEL INNER PANEL MATERIAL
  • ELECTROSTATICALLY APPLIED POLYESTER POWER OVER PHOSPHATIZED SURFACE FINISH
  • ANSI/ASA 61 GRAY BODY, WHITE PANEL COLOR
  • 6 INCH
  • 6 WIDTH IN INCH
  • 6 INCH
  • 6 HEIGHT IN INCH
  • 4 INCH
  • 4 DEPTH IN INCH
  • 152.4 HEIGHT IN MM
  • 152.4 WIDTH IN MM
  • 101.6 DEPTH IN MM
  • UL, CSA APPROVAL
  • FEET, WALL MOUNTING
  • NEMA 4/4X, IP66 ENCLOSURE
  • GASKETED, QUARTERTURN LOCK COVER TYPE
  • 5052-H32 0.08 INCH THK BODY, 14 GAUGE INNER PANEL MATERIAL SPECIFICATION
  • INDOOR/OUTDOOR SERVICE TYPE
  • EUROBEX[R] BRAND
  • DEPTH IN INCH - UOM IN
  • DEPTH IN MM - UOM MM
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN
  • WIDTH IN MM - UOM MM
  • 5412 EALLC MODEL
Supplier's Site Datasheet

Technical Specifications

  EXM Manufacturing Ltd.
Product Category Industrial Enclosures
Product Number 5412 EALLC060604
Product Name Multipurpose Wall Mount Enclosure
Width 6 inch (152 mm)
Depth 4 inch (102 mm)
Material Aluminum; Steel
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Heat Sink Enclosure, Aluminium, Silver; Enclosure Type Takachi - 78X4256 - Newark, An Avnet Company
Specs
Length 1.58 inch (40.01 mm)
Width 6.85 inch (174 mm)
Depth 7.09 inch (180 mm)
View Details
TG Series Enclosures - 200-412-01 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 9.92 inch (252 mm)
View Details
2 suppliers