EXM Manufacturing Ltd. Multipurpose Wall Mount Enclosure 5412 EALBU202406

Description
ONE DOOR TYPE ALUMINUM MATERIAL ELECTROSTATICALLY APPLIED POLYESTER POWER OVER PHOSPHATIZED SURFACE FINISH ANSI/ASA 61 GRAY BODY, WHITE PANEL COLOR 24 INCH 24 WIDTH IN INCH 20 INCH 20 HEIGHT IN INCH 6 INCH 6 DEPTH IN INCH 508 HEIGHT IN MM 609.6 WIDTH IN MM 152.4 DEPTH IN MM UL, CSA APPROVAL NEMA 4/4X, IP66 ENCLOSURE HINGED, GASKETED, QUARTERTURN LOCK COVER TYPE 5052-H32 0.08 INCH THK BODY, 12 GAUGE INNER PANEL MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE EUROBEX[R] BRAND BUTTABLE ENCLOSURE DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM 5412 EAL MODEL
Datasheet
Description
ONE DOOR TYPE ALUMINUM MATERIAL ELECTROSTATICALLY APPLIED POLYESTER POWER OVER PHOSPHATIZED SURFACE FINISH ANSI/ASA 61 GRAY BODY, WHITE PANEL COLOR 24 INCH 24 WIDTH IN INCH 20 INCH 20 HEIGHT IN INCH 6 INCH 6 DEPTH IN INCH 508 HEIGHT IN MM 609.6 WIDTH IN MM 152.4 DEPTH IN MM UL, CSA APPROVAL NEMA 4/4X, IP66 ENCLOSURE HINGED, GASKETED, QUARTERTURN LOCK COVER TYPE 5052-H32 0.08 INCH THK BODY, 12 GAUGE INNER PANEL MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE EUROBEX[R] BRAND BUTTABLE ENCLOSURE DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM 5412 EAL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - 5412 EALBU202406 - EXM Manufacturing Ltd.
Blainville, Quebec, Canada
Multipurpose Wall Mount Enclosure
5412 EALBU202406
Multipurpose Wall Mount Enclosure 5412 EALBU202406
ONE DOOR TYPE ALUMINUM MATERIAL ELECTROSTATICALLY APPLIED POLYESTER POWER OVER PHOSPHATIZED SURFACE FINISH ANSI/ASA 61 GRAY BODY, WHITE PANEL COLOR 24 INCH 24 WIDTH IN INCH 20 INCH 20 HEIGHT IN INCH 6 INCH 6 DEPTH IN INCH 508 HEIGHT IN MM 609.6 WIDTH IN MM 152.4 DEPTH IN MM UL, CSA APPROVAL NEMA 4/4X, IP66 ENCLOSURE HINGED, GASKETED, QUARTERTURN LOCK COVER TYPE 5052-H32 0.08 INCH THK BODY, 12 GAUGE INNER PANEL MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE EUROBEX[R] BRAND BUTTABLE ENCLOSURE DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM 5412 EAL MODEL
  • ONE DOOR TYPE
  • ALUMINUM MATERIAL
  • ELECTROSTATICALLY APPLIED POLYESTER POWER OVER PHOSPHATIZED SURFACE FINISH
  • ANSI/ASA 61 GRAY BODY, WHITE PANEL COLOR
  • 24 INCH
  • 24 WIDTH IN INCH
  • 20 INCH
  • 20 HEIGHT IN INCH
  • 6 INCH
  • 6 DEPTH IN INCH
  • 508 HEIGHT IN MM
  • 609.6 WIDTH IN MM
  • 152.4 DEPTH IN MM
  • UL, CSA APPROVAL
  • NEMA 4/4X, IP66 ENCLOSURE
  • HINGED, GASKETED, QUARTERTURN LOCK COVER TYPE
  • 5052-H32 0.08 INCH THK BODY, 12 GAUGE INNER PANEL MATERIAL SPECIFICATION
  • INDOOR/OUTDOOR SERVICE TYPE
  • EUROBEX[R] BRAND
  • BUTTABLE ENCLOSURE
  • DEPTH IN INCH - UOM IN
  • DEPTH IN MM - UOM MM
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN
  • WIDTH IN MM - UOM MM
  • 5412 EAL MODEL
Supplier's Site Datasheet

Technical Specifications

  EXM Manufacturing Ltd.
Product Category Industrial Enclosures
Product Number 5412 EALBU202406
Product Name Multipurpose Wall Mount Enclosure
Width 24 inch (610 mm)
Depth 6 inch (152 mm)
Material Aluminum
NEMA Rating NEMA Enclosures; Type 4; Type 4X
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 111-502 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.7 inch (93.98 mm)
View Details
3 suppliers
Enclosure windows - enclosure window - BARTEC
Specs
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
Ingress Protection(IP) Rating Against Moisture 4; 6
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details