EXM Manufacturing Ltd. Multipurpose Floor Mount Enclosure 5412 DDS606012

Description
TWO DOOR TYPE STEEL MATERIAL ELECTROSTATICALLY APPLIED HEAT FUSED POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE ENCLOSURE/PANEL FINISH ANSI/ASA 61 GRAY BOX, WHITE PANEL COLOR 60 INCH 60 WIDTH IN INCH 60 INCH 60 HEIGHT IN INCH 12 INCH 12 DEPTH IN INCH 1524 HEIGHT IN MM 1524 WIDTH IN MM 304.8 DEPTH IN MM UL, CSA APPROVAL FLOOR MOUNTING 12 GAUGE BODY, 12/11 GAUGE INNER PANEL MATERIAL SPECIFICATION (2) 12 INCH FLOOR STAND MOUNTING HARDWARE INDOOR/OUTDOOR SERVICE TYPE TWO DOOR SINGLE ACCESS HEAVY DUTY CONCEALED HINGED PIN, QUARTER TURN LOCKING, GASKETED DOOR MOUNTING EUROBEX[R] BRAND CENTER POST DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM 5412 DDS MODEL
Datasheet
Description
TWO DOOR TYPE STEEL MATERIAL ELECTROSTATICALLY APPLIED HEAT FUSED POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE ENCLOSURE/PANEL FINISH ANSI/ASA 61 GRAY BOX, WHITE PANEL COLOR 60 INCH 60 WIDTH IN INCH 60 INCH 60 HEIGHT IN INCH 12 INCH 12 DEPTH IN INCH 1524 HEIGHT IN MM 1524 WIDTH IN MM 304.8 DEPTH IN MM UL, CSA APPROVAL FLOOR MOUNTING 12 GAUGE BODY, 12/11 GAUGE INNER PANEL MATERIAL SPECIFICATION (2) 12 INCH FLOOR STAND MOUNTING HARDWARE INDOOR/OUTDOOR SERVICE TYPE TWO DOOR SINGLE ACCESS HEAVY DUTY CONCEALED HINGED PIN, QUARTER TURN LOCKING, GASKETED DOOR MOUNTING EUROBEX[R] BRAND CENTER POST DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM 5412 DDS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Floor Mount Enclosure - 5412 DDS606012 - EXM Manufacturing Ltd.
Blainville, Quebec, Canada
Multipurpose Floor Mount Enclosure
5412 DDS606012
Multipurpose Floor Mount Enclosure 5412 DDS606012
TWO DOOR TYPE STEEL MATERIAL ELECTROSTATICALLY APPLIED HEAT FUSED POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE ENCLOSURE/PANEL FINISH ANSI/ASA 61 GRAY BOX, WHITE PANEL COLOR 60 INCH 60 WIDTH IN INCH 60 INCH 60 HEIGHT IN INCH 12 INCH 12 DEPTH IN INCH 1524 HEIGHT IN MM 1524 WIDTH IN MM 304.8 DEPTH IN MM UL, CSA APPROVAL FLOOR MOUNTING 12 GAUGE BODY, 12/11 GAUGE INNER PANEL MATERIAL SPECIFICATION (2) 12 INCH FLOOR STAND MOUNTING HARDWARE INDOOR/OUTDOOR SERVICE TYPE TWO DOOR SINGLE ACCESS HEAVY DUTY CONCEALED HINGED PIN, QUARTER TURN LOCKING, GASKETED DOOR MOUNTING EUROBEX[R] BRAND CENTER POST DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM 5412 DDS MODEL
  • TWO DOOR TYPE
  • STEEL MATERIAL
  • ELECTROSTATICALLY APPLIED HEAT FUSED POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE ENCLOSURE/PANEL FINISH
  • ANSI/ASA 61 GRAY BOX, WHITE PANEL COLOR
  • 60 INCH
  • 60 WIDTH IN INCH
  • 60 INCH
  • 60 HEIGHT IN INCH
  • 12 INCH
  • 12 DEPTH IN INCH
  • 1524 HEIGHT IN MM
  • 1524 WIDTH IN MM
  • 304.8 DEPTH IN MM
  • UL, CSA APPROVAL
  • FLOOR MOUNTING
  • 12 GAUGE BODY, 12/11 GAUGE INNER PANEL MATERIAL SPECIFICATION
  • (2) 12 INCH FLOOR STAND MOUNTING HARDWARE
  • INDOOR/OUTDOOR SERVICE TYPE
  • TWO DOOR SINGLE ACCESS
  • HEAVY DUTY CONCEALED HINGED PIN, QUARTER TURN LOCKING, GASKETED DOOR MOUNTING
  • EUROBEX[R] BRAND
  • CENTER POST
  • DEPTH IN INCH - UOM IN
  • DEPTH IN MM - UOM MM
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN
  • WIDTH IN MM - UOM MM
  • 5412 DDS MODEL
Supplier's Site Datasheet

Technical Specifications

  EXM Manufacturing Ltd.
Product Category Industrial Enclosures
Product Number 5412 DDS606012
Product Name Multipurpose Floor Mount Enclosure
Width 60 inch (1524 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Boxes - 36-670-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Junction Box
Material Polycarbonate
View Details
Bulk Handling Enclosure - PowderSafe™ AC796BE - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 72 inch (1829 mm)
View Details
Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details