EXM Manufacturing Ltd. Multipurpose Wall Mount Enclosure 5300 ESDD363012

Description
TWO DOOR TYPE STEEL MATERIAL ELECTROSTATICALLY APPLIED POLYESTER POWER OVER PHOSPHATIZED SURFACE FINISH ANSI/ASA 61 GRAY BODY, WHITE PANEL COLOR 30 INCH 30 WIDTH IN INCH 36 INCH 36 HEIGHT IN INCH 12 INCH 12 DEPTH IN INCH 914.4 HEIGHT IN MM 762 WIDTH IN MM 304.8 DEPTH IN MM CSA APPROVAL NEMA 3/3R, IP64 ENCLOSURE HINGED, GASKETED, 3 POINT PADLOCKABLE HANDLE COVER TYPE 14 GAUGE BODY, 12 GAUGE INNER PANEL MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE EUROBEX[R] BRAND DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM 5300 ESDD MODEL
Datasheet
Description
TWO DOOR TYPE STEEL MATERIAL ELECTROSTATICALLY APPLIED POLYESTER POWER OVER PHOSPHATIZED SURFACE FINISH ANSI/ASA 61 GRAY BODY, WHITE PANEL COLOR 30 INCH 30 WIDTH IN INCH 36 INCH 36 HEIGHT IN INCH 12 INCH 12 DEPTH IN INCH 914.4 HEIGHT IN MM 762 WIDTH IN MM 304.8 DEPTH IN MM CSA APPROVAL NEMA 3/3R, IP64 ENCLOSURE HINGED, GASKETED, 3 POINT PADLOCKABLE HANDLE COVER TYPE 14 GAUGE BODY, 12 GAUGE INNER PANEL MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE EUROBEX[R] BRAND DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM 5300 ESDD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - 5300 ESDD363012 - EXM Manufacturing Ltd.
Blainville, Quebec, Canada
Multipurpose Wall Mount Enclosure
5300 ESDD363012
Multipurpose Wall Mount Enclosure 5300 ESDD363012
TWO DOOR TYPE STEEL MATERIAL ELECTROSTATICALLY APPLIED POLYESTER POWER OVER PHOSPHATIZED SURFACE FINISH ANSI/ASA 61 GRAY BODY, WHITE PANEL COLOR 30 INCH 30 WIDTH IN INCH 36 INCH 36 HEIGHT IN INCH 12 INCH 12 DEPTH IN INCH 914.4 HEIGHT IN MM 762 WIDTH IN MM 304.8 DEPTH IN MM CSA APPROVAL NEMA 3/3R, IP64 ENCLOSURE HINGED, GASKETED, 3 POINT PADLOCKABLE HANDLE COVER TYPE 14 GAUGE BODY, 12 GAUGE INNER PANEL MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE EUROBEX[R] BRAND DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM 5300 ESDD MODEL
  • TWO DOOR TYPE
  • STEEL MATERIAL
  • ELECTROSTATICALLY APPLIED POLYESTER POWER OVER PHOSPHATIZED SURFACE FINISH
  • ANSI/ASA 61 GRAY BODY, WHITE PANEL COLOR
  • 30 INCH
  • 30 WIDTH IN INCH
  • 36 INCH
  • 36 HEIGHT IN INCH
  • 12 INCH
  • 12 DEPTH IN INCH
  • 914.4 HEIGHT IN MM
  • 762 WIDTH IN MM
  • 304.8 DEPTH IN MM
  • CSA APPROVAL
  • NEMA 3/3R, IP64 ENCLOSURE
  • HINGED, GASKETED, 3 POINT PADLOCKABLE HANDLE COVER TYPE
  • 14 GAUGE BODY, 12 GAUGE INNER PANEL MATERIAL SPECIFICATION
  • INDOOR/OUTDOOR SERVICE TYPE
  • EUROBEX[R] BRAND
  • DEPTH IN INCH - UOM IN
  • DEPTH IN MM - UOM MM
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN
  • WIDTH IN MM - UOM MM
  • 5300 ESDD MODEL
Supplier's Site Datasheet

Technical Specifications

  EXM Manufacturing Ltd.
Product Category Industrial Enclosures
Product Number 5300 ESDD363012
Product Name Multipurpose Wall Mount Enclosure
Width 30 inch (762 mm)
Depth 12 inch (305 mm)
Material Steel
NEMA Rating NEMA Enclosures; Type 3; Type 3R
Unlock Full Specs
to access all available technical data

Similar Products

Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details
ENCLOSURE, ERGO CASE - S, HIGH, ABS, BLACK, 3.14 X 3.77 X 1.73 - 70016748 - Allied Electronics, Inc.
Specs
Length 3.15 inch (80.01 mm)
Width 3.78 inch (96.01 mm)
Depth 1.73 inch (43.99 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details